- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Insert Arrangement | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Contact Gender | Interface | Program Memory Size | Data Bus Width | Resistance Tolerance | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB0626-000 TE Connectivity | In Stock | - | - | - | UTX-BS25-12 | - | - | - | - | Aluminum, Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB0626-000 | BS25-12/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-6450542-5 TE Connectivity | In Stock | - | - | - | - | - | - | .1, .2 | 2.54, 5.08 | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | 36 | - | - | Header | 2-6450542-5 | MBXL VERT RCPT 12HDP+24S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1600798-3 TE Connectivity | 1195 | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Board, Cable-to-Panel | - | - | - | - | - | - | - | - | 4 | - | - | Housing | 1-1600798-3 | STR RECEPT ASSY MBXL W/KEYS 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1376386-6 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Board | - | - | - | - | - | - | - | - | 4 | - | - | Header | 1376386-6 | 5.0 PK CONN. 4P(2ROW) HDR ASSY | - | - | - | - | 10.0000 ppm/°C | 169 kOhm | - | 0.1 W | - | - | - | - | 0.1 | - | 2 | 1.25 | - | ||
![]() 2173211-2 TE Connectivity | In Stock | - | - | - | - | - | 7.8u2009mmu2009[u2009.307u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | 4 | - | - | Header | 2173211-2 | ELCON MINI 4P VERT HEADER,SHIELDED,P/F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-6450840-0 TE Connectivity | In Stock | - | - | - | - | - | - | .1, .115, .25 | 2.54, 2.92, 6.35 | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | 24 | - | - | Header | 3-6450840-0 | MBXLE R/A PLUG 4P + 16S + 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2310073-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2310073-1 | 5 TJL 84 P3-P5 T80 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2182731-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminum | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | 2182731-1 | KLD0472N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2310282-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2310282-1 | 5 TJ 82 P3 T100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2845446-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2845446-1 | 5 TJL 82 P3-P5 T160 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2299462-1 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | 17-8 | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | Jam Nut | - | - | - | - | 2299462-1 | 5 TJL 84 P3-P5 T120 47 | Crimp | - | - | -65 to 200 °C | - | - | Receptacle | - | SKT | - | - | - | - | No | 31.9 mm | - | - | ||
![]() 2232324-1 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | 3 | - | - | Header | 2232324-1 | 03P MTA156 HDR ASSY W/O#2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 926886-1 TE Connectivity | 46586 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 600 | Contact | - | 926886-1 | UNIV.M-N-L.PIN | - | 24 – 18 | .2 – .8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1099899-8 TE Connectivity | In Stock | - | - | - | E32122-000 | - | - | - | - | Copper | AMERICAS, ASIA | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | 1-1099899-8 | COMP TERM CU 750 LG BRL-088-5/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2232266-5 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | 10 | - | - | Housing | 5-2232266-5 | PTL 2X5 PLUG HSG GLW WIRE KEY A DGR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-172343-2 TE Connectivity | In Stock | - | - | - | - | - | 4.14u2009mmu2009[u2009.163u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | 2 | - | - | Housing | 1-172343-2 | 2CIR MINI-UMNL CAP RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 881109-1 TE Connectivity | 59 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 600 | Contact | - | 881109-1 | U-M-N-L SPLIT PIN | - | 20 – 14 | .5 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1969612-0 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | 20 | - | - | Housing | 2-1969612-0 | 20P FH PLUG VAL-U-LOK V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1969612-4 TE Connectivity | 171 |
| - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | 4 | - | - | Housing | 1969612-4 | 4P FH PLUG VAL-U-LOK V0 | - | - | - | - | - | - | - | - | - | LIN/Serial I2C/SPI/U | 128 KB | 16 Bit | - | - | - | - | RL78 | ||
![]() 480763-9 TE Connectivity | 13 |
| - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | 5 | - | - | Housing | 480763-9 | 05P UMNL PLUG HSG BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |