- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Contact Gender | Wire Gauge | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 1000 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | Bulk | ULH | 2 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | Connectors | Straight | 3.1 mm | 11.3 mm | 7.6 mm | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 600 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | Bulk | ULH | 10 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | Connectors | Straight | 3.1 mm | 11.8 mm | 22.55 mm | UL 94 V-0 | ||
![]() 33472-2501 Molex | In Stock | - | - | - | Nylon | - | - | 1 | + 150 C | - | - 40 C | Panel Mount | - | 334722501 0334722501 | - | Details | - | MX150 | - | - | - | - | 33472 | 20 Position | Black | 2 Row | Receptacle (Female) | - | - | Crimp | - | - | Housings | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 800 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | Bulk | ULH | 6 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | Connectors | Straight | 3.1 mm | 11.3 mm | 14.55 mm | UL 94 V-0 | ||
Tiny WHSL | 5 |
| - | Tin | Polyamide (PA) | - | Copper Alloy | 1700 | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | 22 AWG | 22 AWG | Bulk | ULH | 8 Position | Black | 1 Row | Pin (Male) | 2 mm | 5 A | Wire Wrap | Pin (Male) | 22 AWG | Connectors | Straight | 3.5 mm | 8.9 mm | 17.95 mm | UL 94 V-0 | ||
![]() 205827-2042 Molex | 1604 |
| - | - | Polybutylene Terephthalate (PBT) | 205827 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058272042 02058272042 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205827 | 4 Position | Natural | 1 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 205827-2041 Molex | 594 |
| - | - | Polybutylene Terephthalate (PBT) | 205827 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058272041 02058272041 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205827 | 4 Position | Black | 1 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 205825-2224 Molex | 1661 |
| - | - | Nylon | 205825 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058252224 02058252224 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205825 | 22 Position | Violet | 2 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 205825-2103 Molex | 2683 |
| - | - | Nylon | 205825 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058252103 02058252103 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205825 | 10 Position | Blue | 2 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 208033-3033 Molex | 1328 |
| - | - | - | 208033 | - | 1 | - | Molex | - | - | Bulk | 2080333033 02080333033 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 208033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205826-4082 Molex | 1932 |
| - | - | Nylon | 205826 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058264082 02058264082 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205826 | 8 Position | Natural | 2 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 208035-3042 Molex | 617 |
| - | Tin | Nylon | 208035 | Brass | 1 | + 100 C | Molex | - 40 C | SMD/SMT | Bulk | 2080353042 02080353042 | Active | Details | - | CONNTAK50 | 14 VAC/DC | - | - | Bulk | 208035 | 4 Position | Natural | 1 Row | Pin (Male) | 1.8 mm | 3 A | Solder | - | - | Headers | Vertical | - | - | - | - | ||
![]() 205825-2101 Molex | 7187 |
| - | - | Nylon | 205825 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058252101 02058252101 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205825 | 10 Position | Black | 2 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 208035-3024 Molex | 524 |
| - | Tin | Nylon | 208035 | Brass | 1 | + 100 C | Molex | - 40 C | SMD/SMT | Bulk | 2080353024 02080353024 | Active | Details | - | CONNTAK50 | 14 VAC/DC | - | - | Bulk | 208035 | 2 Position | Violet | 1 Row | Pin (Male) | 1.8 mm | 3 A | Solder | - | - | Headers | Vertical | - | - | - | - | ||
![]() 205826-4084 Molex | 2201 |
| - | - | Nylon | 205826 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058264084 02058264084 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205826 | 8 Position | Violet | 2 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 208033-3032 Molex | 1316 |
| - | Tin | Nylon | 208033 | Brass | 1 | + 100 C | Molex | - 40 C | SMD/SMT | Bulk | 2080333032 02080333032 | Active | Details | - | CONNTAK50 | 14 VAC/DC | - | - | Bulk | 208033 | 3 Position | Natural | 1 Row | Pin (Male) | 1.8 mm | 3 A | Solder | - | - | Headers | Right Angle | - | - | - | - | ||
![]() 208033-3024 Molex | 1521 |
| - | - | - | 208033 | - | 1 | - | Molex | - | - | Bulk | 2080333024 02080333024 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 208033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205827-2024 Molex | 2248 |
| - | - | Polybutylene Terephthalate (PBT) | 205827 | - | 1 | + 100 C | Molex | - 40 C | Panel Mount | Bulk | 2058272024 02058272024 | Active | Details | - | CONNTAK50 | - | - | - | Bulk | 205827 | 2 Position | Violet | 1 Row | Receptacle (Female) | 1.8 mm | - | Crimp | - | - | Housings | - | - | - | - | - | ||
![]() 208035-3022 Molex | 524 |
| - | Tin | Nylon | 208035 | Brass | 1 | + 100 C | Molex | - 40 C | SMD/SMT | Bulk | 2080353022 02080353022 | Active | Details | - | CONNTAK50 | 14 VAC/DC | - | - | Bulk | 208035 | 2 Position | Natural | 1 Row | Pin (Male) | 1.8 mm | 3 A | Solder | - | - | Headers | Vertical | - | - | - | - | ||
![]() 208035-3061 Molex | 5252 |
| - | Tin | Nylon | 208035 | Brass | 1 | + 100 C | Molex | - 40 C | SMD/SMT | Bulk | 2080353061 02080353061 | Active | Details | - | CONNTAK50 | 14 VAC/DC | - | - | Bulk | 208035 | 6 Position | Black | 1 Row | Pin (Male) | 1.8 mm | 3 A | Solder | - | - | Headers | Vertical | - | - | - | - |