- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Technologyu2009 | Qualification | Rectangular Power Connector Typeu2009 | Size Groupu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Voltage, Rating | Wedge Connector Product Availabilityu2009 | Wedge Connector Technologyu2009 | Wedge Connector Voltage Classu2009(kV) | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Operating Supply Voltage | Load Capacitance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83592-5 TE Connectivity | In Stock | - | - | 462328-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | - | 83592-5 | MINIWEDGE,SYM,#2-#2,CORE | - | AMERICAS | Wedge | ≤ 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83630-4 TE Connectivity | In Stock | - | - | 128610-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | - | 83630-4 | MINIWEDGE,#2-#8,SMALL,SLIGHT | - | AMERICAS | Wedge | ≤ 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2182863-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2182863-5 | 5 TTPE 82 T5IPS 100X150 R529 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6600333-1 TE Connectivity | In Stock | - | - | - | - | - | .1, .3 | 2.54, 7.62 | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | Header | - | - | - | 1-6600333-1 | MBXL VERT HDR 3ACP+24S+3ACP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316011-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2316011-8 | 5 TDZ 30 82 T6IPS/T3IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316011-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2316011-3 | 5 TDZ 30 82 T4IPS/T21/2IPS | - | - | - | - | - | - | 50.0000 ppm/°C | - | 470 kOhm | 0.25 W | - | - | - | - | 1 | - | - | ||
![]() 4-794680-5 TE Connectivity | In Stock | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | Header | - | - | - | 4-794680-5 | 14P MICRO MNL ASSY,VRT,THRU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292499-4 TE Connectivity | In Stock | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Housing | - | - | - | 292499-4 | MBXL PANEL MT STL CABLE REC HSG 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-350777-2 TE Connectivity | 24 |
| - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Housing | - | - | - | 1-350777-2 | 02P UMNL V0 PLUG HSG RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-350766-4 TE Connectivity | 10 |
| - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | AEC-Q200 | Housing | - | - | - | 1-350766-4 | 03P UMNL V0 PLUG HSG YELLOW | 75 V | - | - | - | - | - | ± 100ppm/°C | - | 10 MOhm | 100 mW | Anti-Sulfured | - | - | - | ± 1% | 1.55 mm | 0.85 mm | ||
![]() 1-350715-1 TE Connectivity | 84 |
| - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Housing | - | - | - | 1-350715-1 | 06P UMNL V0 PLUG HSG BROWN | - | - | - | - | - | - | 100 ppm/°C | - | 165 Ohm | 0.15 W | High Reliability | - | - | - | 1 | - | - | ||
![]() 2323806-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2323806-1 | 5 CS 84 P5 S205 | - | - | - | - | - | - | 100 ppm/K | - | 4.7 Ohm | 1 W | General Purpose | - | - | - | 1 | 6.3 mm | 3.15 mm | ||
![]() 2323809-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2323809-1 | 5 TTPD 84 T100 100 C290 | 30 V | - | - | - | - | - | 200 ppm/°C | - | 93.1 | 0.05 W | General Purpose | - | - | - | 1 | 0.6 mm | 0.3 mm | ||
![]() 1710736-1 TE Connectivity | In Stock | - | - | AMPS-0-1710736-1 | SMD | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, China, EMEA | ≤ 69 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 27 MHz | CSMD | 1710736-1 | 69kILD-S-FRAME-KR9C | - | - | - | - | 4/0 | 3/0, 4/0 | - | Clock Oscillator | - | - | - | 4 | 3.3 V | 15 pF | - | - | - | ||
![]() 2403423-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2403423-1 | 5 PE 82 F M345 E100 125 C357 | - | - | - | - | - | - | 100 ppm/K | - | 12.1 Ohm | 0.5 W | General Purpose | - | - | - | 1 | 3.2 | 2.5 | ||
![]() 794259-1 TE Connectivity | 10 |
| - | - | - | 4.14u2009mmu2009[u2009.163u2009inu2009] | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Housing | - | - | - | 794259-1 | 16P MINI UMNL2 PLUG HSG UL94V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 794243-1 TE Connectivity | 10 |
| - | - | - | 4.14u2009mmu2009[u2009.162u2009inu2009] | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Housing | - | - | - | 794243-1 | 06P MINI UMNL2 PLUG HSG UL94V2 | - | - | - | - | - | - | 200 ppm/K | - | 200 kOhm | 0.0625 W | General Purpose | - | - | - | 5 | 1 | 0.5 | ||
![]() 2107730-1 TE Connectivity | In Stock | - | - | 2107730--1 | - | - | - | - | - | - | - | 6 – 240 | 8 tons | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | 415 x 310 x 100 | Li-Ion Battery Technology | - | - | - | - | - | 2107730-1 | AutoPress 80 18V+COF+CHARG | - | - | - | - | - | - | 100 ppm/°C | - | 10 Ohm | 0.05 W | High Reliability | - | - | - | 1 | 0.99 | 0.51 | ||
![]() 2213755-2 TE Connectivity | In Stock | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | AEC-Q200 | Header | - | - | - | 2213755-2 | 3 ROW 9P HIGH TEMP UMNL PIN ASSM | - | - | - | - | - | - | 100 ppm/K | - | 6.04 Ohm | 0.25 W | General Purpose | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 4-6450860-9 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | Connector Assembly | - | - | - | 4-6450860-9 | MBXLE VERT RCPT 2LP+16S+2LP | - | - | - | - | - | - | - | - | - | 250 mW | Industrial | - | - | - | 1 | - | - |