- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Acting | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Inductance Tolerance | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2830931-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | 2830931-1 | 5 TJ 82 P5 T160 | - | - | - | - | - | - | - | 100 ppm/°C | - | 768 Ohm | 0.1 W | - | High Reliability | - | - | - | - | 1 | - | - | - | ||
![]() 2403945-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2403945-1 | 5 CAE 82 L425/L590 E6 | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 20.5 Ohm | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | 4.75 | - | ||
![]() 1744110-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Header | - | - | 1744110-2 | EP HDR ASSY 10P, NO #2 PIN | - | - | - | - | - | - | - | 100 ppm/K | - | 11.8 Ohm | 0.25 W | - | General Purpose | - | - | - | - | 1 | - | 3.2 | 1.6 | ||
![]() 2400678-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2400678-1 | 5 TTBF 82 T120 L605 | 700 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2825260-0 TE Connectivity | In Stock | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | Header | - | - | 2-2825260-0 | 20P VRT HDR VAL-U-LOK HCS V0 | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 681 Ohm | 0.125 W | - | - | - | - | - | - | 1 | - | 7.06 | - | ||
![]() 2029452-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | 2029452-1 | UMNLII 20-14 SOK PTPBR BIG-INS | - | - | - | - | 20 – 14 | .52 – 2.08 | - | 50.0000 ppm/°C | - | 23.7 kOhm | 125 mW | - | High Stability | - | - | - | - | 1 | - | 6.5 | - | ||
![]() 2182587-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | Exothemically Welded Grounding Connections | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2182587-5 | 90WM | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 24.9 kOhm | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 4.75 | - | ||
![]() 2204406-3 TE Connectivity | In Stock | - | - | Very Fast | - | - | - | - | .078, .19 | 2, 5 | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | Connector Assembly | - | - | 2204406-3 | MULTI-BEAM HD R/A REC. 2P+15S | 600 V | - | - | - | - | - | - | - | Class T | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2302041-1 TE Connectivity | In Stock | - | - | - | - | Thermoplastic | Straight | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | Panel Mount | - | - | - | - | - | - | 2302041-1 | 5 TABP 82 T80 (O80) (782) | - | 22 to 12, 22 AWG | - | - | - | - | -40 to 105 °C | - | - | - | - | 9.5300 mm | - | - | - | Black | - | - | - | 29.97 mm | - | ||
![]() 2213738-5 TE Connectivity | 85 |
| - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | Panel Mount | 5 | - | - | Header | - | - | 2213738-5 | 5P HIGH TEMP SHROUDED EP HEADER ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2213738-7 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | Header | - | - | 2213738-7 | 7P HIGH TEMP SHROUDED EP HEADER ASSY | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 121 kOhm | 0.125 W | - | - | - | - | - | - | 1 | - | 7.06 | - | ||
![]() 1710722-2 TE Connectivity | In Stock | - | - | - | AMPS-0-1710722-2 | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 15 | - | - | - | - | Surface Mount | - | - | - | - | 36 MHz | CSMD | 1710722-2 | 15kILD-S-FRAME-KS9C | - | - | 266.8, 336.4, 350, 397.5, 4/0 | 266.8 (18/1), 266.8 (26/7), 3/0 (6/1), 336.4 (18/1, 26/7, 30/7), 4/0 (6/1) | - | - | -40 to 85 °C | - | - | - | - | - | - | 50 ppm | 4 | - | - | - | HCMOS/TTL | - | - | ||
![]() 1710725-9 TE Connectivity | In Stock | - | - | - | AMPS-0-1710725-9 | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 15 | - | - | - | - | - | - | - | - | - | - | - | 1710725-9 | 15kILD-KR9C-w/T-954 | - | - | 954 | 795 (24/7, 26/7, 30/7, 30/19, 54/7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1744106-7 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Cap | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 6 | - | AEC-Q200 | Header | - | - | 6-1744106-7 | EP HDR ASSY 6P, green | - | - | - | - | - | - | - | 50 ppm/K | - | 100 Ohm | 0.0625 W | - | Semi-Precision | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() 2405838-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2405838-1 | 5 CJ 82 S245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2406141-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2406141-1 | 5 CJ 45 84 MR405 M405 | - | - | - | - | - | - | - | 200 ppm/K | - | 9.09 kOhm | 0.05 W | - | General Purpose | - | - | - | - | 1 | - | 0.6 | 0.3 | ||
![]() 2405909-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | AEC-Q200 | - | - | - | 2405909-1 | 5 MU 84 T100 MR405 | - | - | - | - | - | - | - | 200 ppm/K | - | 120 Ohm | 0.5 W | - | General Purpose | - | - | - | - | 5 | - | 3.2 mm | 2.5 mm | ||
![]() 2-6450123-0 TE Connectivity | In Stock | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Header | - | - | 2-6450123-0 | MBXL R/A HDR 5ACP | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 39.2 Ohm | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 3-1565086-4 TE Connectivity | 5000 | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Housing | - | - | 3-1565086-4 | GRACE INERTIA CONNECTOR 3.5 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 4.7 | 3.4 | ||
![]() 1565082-1 TE Connectivity | 5863 |
| - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Housing | - | - | 1565082-1 | GRACE INERTIA CONNECTOR 3.5 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |