- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Body Material | Contact Material - Plating | Panel Mount | Base Product Number | Contact Finish Mating | Contact Materials | Description/Function | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Lock Mate Feature | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Insulation Color | Termination Style | Contact Gender | Empty Shell | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Termination Type | Accessory Type | Contact Termination | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Rated Voltage | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Product | Mounting Angle | Features | Pin Diameter | Rated Current (Power) | Inside Contact Diameter | Outside Contact Diameter | IP Rating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 926820-4 (Mouser Reel) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | Positive Lock 250 | - | 500 | - | - | - | - | - | + 110 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | 926820-4 | - | - | - | - | - | - | - | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Cut Tape | - | - | - | - | Quick Connect | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | - | - | - | - | ||
![]() 173633-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | AMP Mulitlock Connector System | - | 1 | - | - | - | - | - | + 105 C | - | - 30 C | Cable Mount / Free Hanging | - | - | - | 173633-1 | - | - | - | Details | - | MULTILOCK | - | - | - | - | 22 AWG | - | 22 AWG | - | - | .070 MULTILOCK | - | - | - | Quick Connect | - | - | - | - | Pin (Male) | - | - | - | - | - | - | Pin, Tab | - | - | - | - | - | - | - | - | 14 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | - | - | - | - | ||
![]() 34696-1101 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 | - | - | - | - | - | - | - | - | - | - | - | - | 346961101 0346961101 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 34696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm, 5.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34840-6420 Molex | 1964 |
| - | 11 Weeks | Tin | CABLE AND PANEL | - | GLASS FILLED NYLON/SYNDIOTACTIC POLYSTYRENE | Modified Polystyrene Alloy | - | - | Yes | - | - | - | MX150 Male Connector Assembly, Keying Option A | - | 33 | - | MOLEX LLC | - | - | 34840-6420 | + 125 C | - | - 40 C | Panel Mount | 2 | - | - | 348406420 0348406420 | Active | - | 5.38 | Details | Yes | MX150 | 0.847281 oz | - | - | - | - | - | - | - | - | 34840 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 12 Position | Gray | Power | 2 Row | Plug (Male) | 8536.69.40.30 | - | - | - | - | NO | Pin | NO | GENERAL PURPOSE | - | 3.5 mm | 12 | - | - | compliant | - | - | Crimp | Without Pin Contacts | YES | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Bulkhead Twist-Lock, Mat-Sealed Compatible | - | - | - | - | - | - | - | ||
![]() 964324-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | Standard Power Timer, Automotive Terminals, F-Crimp | - | 1 | - | - | - | Locking Lance | - | + 130 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | 964324-1 | - | - | - | Details | - | Timer | 0.090569 oz | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | Standard Power Timer | - | - | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 40 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | - | - | - | - | ||
![]() 10-691078-000 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CVP-400 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | Cavity Plug | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Copper Alloy | UCC2 Receptacle Terminal | - | 100 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 0988981039 988981039 98898-1039 | - | - | - | Details | - | NSCC | 0.028008 oz | - | - | 14 V | 14 AWG | 18 AWG | 14 AWG to 18 AWG | - | Cut Tape | 98898 | - | - | - | - | - | - | Power | - | Socket (Female) | - | - | - | - | - | - | Receptacle | - | - | - | 5 mm | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() KLDX-0201-AHT-1 Kycon | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Thermoplastic | - | Tin | - | - | - | Brass, Phosphor Bronze | - | - | 400 | - | - | - | - | - | - | Kycon, Inc. | - | - | - | Tray | - | - | - | Active | - | Details | - | - | 0.035882 oz | 24VDC | - | - | - | - | - | -25°C ~ 85°C | Tray | KLDX | Solder | - | Jack | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | Unshielded | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 1.00mm ID (0.039), 3.50mm OD (0.138) | 0.039 (1.00mm ID), 0.165 (4.20mm OD) | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() KLDX-0202-BCHT Kycon | In Stock | - | - | - | Nickel | BOARD | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 500 | - | KYCON INC | - | - | KLDX-0202-BCHT | + 85 C | - | - 25 C | Panel | - | - | ROHS COMPLIANT | - | Active | - | 5.67 | Details | Yes | - | - | - | - | 24 VDC | - | - | - | - | Bulk | KLDX | - | EAR99 | CIRCULAR DC POWER CONENCTOR | - | - | Black | - | - | - | 8536.69.40.20 | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | 3.5 A | - | Solder Lug | Pin (Male) | - | 100 MOhms | - | - | JACK | SOLDER | - | - | - | - | - | - | 24 V | - | - | - | - | Jacks | Right Angle | - | 2.5 mm | 3.5 A | 2.5 mm | 6.4 mm | - | - | UL 94 V-0 | ||
![]() KLDX-0201-BCHT-1 Kycon | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Thermoplastic | - | Tin | - | - | - | Brass, Phosphor Bronze | - | - | 400 | - | - | - | - | - | - | Kycon, Inc. | - | Through Hole | - | Tray | - | - | - | Active | - | Details | - | - | 0.042932 oz | 24VDC | - | 24 VDC | - | - | - | -25°C ~ 85°C | Tray | KLDX | Kinked Pin, Solder | - | Jack | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | Unshielded | - | - | 2.5 A | Black | - | - | - | - | - | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.165 (4.20mm OD) | - | Jacks | Right Angle | - | - | - | 1.3 mm | 4.2 mm | - | UL94 V-0 | - | ||
![]() 732RAH Switchcraft / Conxall | In Stock | - | - | - | Silver | - | - | - | Thermoplastic (TP) | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | EAR99 | 100 | - | SWITCHCRAFT INC | Unavailable | - | 732RAH | + 85 C | - | - | Panel | - | - | - | - | Active | - | 2.25 | Details | Yes | - | - | - | 24 V | 24 VDC | - | - | - | - | Bulk | 721A | - | - | CIRCULAR DC POWER CONENCTOR | - | - | White | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 7.5 A | - | Solder Lug | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jacks | Right Angle | - | 1.3mm | - | 1.3 mm | 5.5 mm | - | - | - | ||
![]() 170353-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 170353-1 | - | - | - | Details | - | - | 0.032487 oz | - | - | - | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | Bulk | - | - | - | - | Contact | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() 345212-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 345212-1 | - | - | - | Details | - | - | - | - | - | - | 15 AWG | 18 AWG | 15 AWG to 18 AWG | - | Bulk | - | - | - | - | Contact | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() 927886-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI 2 BUCHSE | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 927886-1 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Crimp | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 1241868-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 1241868-1 | - | - | - | Details | - | - | - | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | - | - | - | - | Terminals | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() KLDPX-0302-B-P Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 50 | - | KYCON INC | - | - | KLDPX-0302-B-P | - | - | - | Cable | - | - | - | - | Active | - | 5.4 | Details | Yes | - | 1.115715 oz | - | - | 24 VDC | - | - | - | - | Tray | KLDPX | - | EAR99 | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Straight | - | - | - | 2.5 mm | 5.5 mm | - | - | - | ||
![]() 1-1355833-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | 1-1355833-1 | - | - | - | Details | - | - | 0.022919 oz | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | - | - | - | - | Contact | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() 964304-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | Timer Connector System, Automotive Terminals, F-Crimp | - | 1 | - | - | - | Locking Lance | - | + 130 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | 964304-1 | - | - | - | Details | - | - | 0.032234 oz | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | Pin, Tab | - | - | - | - | - | - | - | - | 40 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | - | - | - | - | ||
![]() MX34032SF4 JAE Electronics | 1778 |
| - | - | Tin | Free Hanging (In-Line) | - | - | - | - | - | - | MX340 | - | - | - | - | 1 | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | MX34 | - | - | Receptacle | Wire Housings | 32 Position | Blue | - | 2 Row | Receptacle (Female) | - | Latch Holder | - | - | - | - | Female Socket | - | - | - | 2.2 mm | - | - | - | - | 3 A | - | Crimp | Without Socket Contacts | - | - | 0.118 (3.00mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | ||
![]() 962954-2 (Loose Piece) TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Silver | Round Connector System, Automotive Terminals | - | 1 | - | - | - | Locking Lance | - | + 100 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | 962954-2 | - | - | - | Details | - | - | 0.057223 oz | - | - | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | - | Bulk | - | - | - | - | Quick Connect | - | - | Signal | - | Socket (Female) | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | UL94HB |