- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Sizes | Crimp Typeu2009 | Mating Alignmentu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | PCB Mount Retention Typeu2009 | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Inductance | Shielded | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1600798-0 TE Connectivity | In Stock | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Board, Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Housing | - | - | 1-1600798-0 | STR RECEPT ASSY MBXL W/KEYS 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1445048-8 TE Connectivity | In Stock | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Housing | - | - | 1445048-8 | PANEL MT SNGL ROW HSG 8 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2825213-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 600 | - | - | Contact | AEC-Q200 | - | - | - | 2825213-1 | VAL-U-LOK SKT HCS SN 22-18 LP | - | 150 V | 22 – 18 | .33 – .82 | - | ± 100ppm/°C | 49.9 kOhm | - | 125 mW | - | Anti-Sulfured | - | - | - | - | - | - | - | ± 1% | - | 2 mm | 1.25 mm | ||
![]() 2361493-1 TE Connectivity | 427 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board | - | Board-to-Board | - | - | - | - | With | - | - | - | - | - | 1 | - | - | Solder Pad | - | - | - | - | - | 2361493-1 | ICCON INSERT SIZE 8.0mm PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-765204-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-765204-1 | STD FULL SIZE HEADER,HORN. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2386760-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | Aluminum, Copper | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | 2386760-1 | 5 CT 82 MR325 MK405 | - | 200 V | - | - | - | 50.0000 ppm/°C | 10.2 | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.1 | - | 7.62 mm | - | ||
![]() 2376851-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | 2376851-1 | 5 TTBFL 82 T80 M405 27 | - | - | - | - | - | 100 ppm/°C | 330 Ohm | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | 2 | - | 3.18 | 1.6 | ||
![]() 6450810-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .2, .3 | 2.54, 5.08, 7.62 | - | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | AEC-Q200 | Connector Assembly | - | - | 6450810-1 | MBXL VERT HDR 4ACP+48S+12HDP | - | - | - | - | - | 25 ppm/°C | 200 kOhm | - | 0.1 W | - | Precision Low TCR | - | - | - | - | - | - | - | 0.1 | - | 2 mm | 1.25 mm | ||
![]() 176284-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | - | Surface Mount | 4 | - | - | - | - | - | Housing | 62.8 MHz | CSMD | 176284-2 | AMP UNIVERSAL POWER CAP 4P | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | HCMOS/TTL | - | - | ||
![]() 176293-1 TE Connectivity | 1000 |
| - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | AEC-Q200 | Housing | - | - | 176293-1 | UNIV POWER CAP HSG 3P P/MOUNT | - | - | - | - | - | 100 ppm/K | 22 kOhm | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() 2029112-3 TE Connectivity | 5825 |
| - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | Phosphor Bronze | - | - | - | - | - | - | - | - | Surface Mount | 3 | - | - | - | - | - | Housing | - | - | 2029112-3 | 3P RCPT SR VAL-U-LOK GW | Solder | - | - | - | -65 to 105 °C | - | - | Header | - | 1.2700 mm | - | - | - | Black | - | - | - | - | - | - | 15.79 mm | - | ||
![]() 6450870-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .115 | 2.54, 2.92 | - | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | AEC-Q200 | Connector Assembly | - | - | 6450870-5 | MBXLE R/A RCPT 1P+24S+1P | - | - | - | - | - | 200 ppm/K | 2.2 kOhm | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | 5 | - | 1.55 mm | 0.85 mm | ||
![]() CM6113-000 TE Connectivity | In Stock | - | - | - | UTX-CKR210-105 | - | - | - | - | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 105, 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | CM6113-000 | CKR210-105/1 | - | - | - | - | - | 200 ppm/K | 270 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 5 | - | 3.2 mm | 1.6 mm | ||
![]() 178125-2 TE Connectivity | 1050 |
| - | - | - | - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Housing | - | - | 178125-2 | UNIVERSAL POWER PLUG HSG 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-178841-1 TE Connectivity | In Stock | - | - | - | - | - | - | 6.2u2009mmu2009[u2009.244u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | Header | - | - | 6-178841-1 | AMP U/P SGL ROW HDR ASSY V 9P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 uH | - | 30 | 300 mA | - | - | 6 | 6 mm | ||
![]() 1648325-1 TE Connectivity | 23 |
| - | - | 702-92-01109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 250 | - | - | Contact | - | - | - | - | 1648325-1 | 702-92-01109=CONTACT,SKT,#20 | - | - | 24 – 20 | .205 – .518 | - | 50.0000 ppm/°C | 23.7 kOhm | - | 0.05 W | - | - | - | - | - | - | - | - | - | 1 | - | 6.2 | - | ||
![]() 1648295-1 TE Connectivity | In Stock | - | - | - | 702-0107-01108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 250 | 250 | - | Contact | - | - | - | - | 1648295-1 | 702-0107-01108=SA CONTACT,SKT | - | - | 10 – 8 | - | - | - | - | - | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 178496-1 TE Connectivity | 1 |
| - | - | - | - | - | 3.96u2009mmu2009[u2009.155u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | AEC-Q200 | Header | - | - | 178496-1 | UNIV. POWER HDR H ASSY 3P NAT. | - | - | - | - | - | 100 ppm/K | 8.2 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 1098088-1 TE Connectivity | In Stock | - | - | - | AMPS-0-1098088-1 | - | - | - | - | - | Aluminum, Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 1098088-1 | KL075C2NTN | - | - | - | - | - | 100 ppm/K | 6.8 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 176272-9 TE Connectivity | 18031 |
| - | Gold | - | - | Straight | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | 22D | - | - | - | - | - | - | Cable Mount | 3 | - | - | - | - | - | Housing | - | - | 176272-9 | AMP UNIVERSAL POWER PLUG 3P | Crimp | - | - | - | -65 to 200 °C | - | - | Pin | - | - | - | - | - | - | - | No | - | - | - | - | - | - |