- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Rangeu2009(AWG/kcmil) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-2232357-7 TE Connectivity | In Stock | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | 15 | - | - | Housing | - | 8-2232357-7 | PTL 3X5 PLUG HSG GLW WIRE KEY D ORA | - | - | ||
![]() 2329011-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2329011-1 | 5 PD 84 M385 100 C34 | - | - | ||
![]() 2-1445090-6 TE Connectivity | In Stock | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 6 | - | - | Header | - | 2-1445090-6 | MICRO MNL HDR ASSY S/ROW AU LF | - | - | ||
![]() 2-1445089-7 TE Connectivity | In Stock | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 7 | - | - | Header | - | 2-1445089-7 | MICRO MNL HDR ASSY S/ROW AU LF | - | - | ||
![]() 3-1445097-2 TE Connectivity | In Stock | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 12 | - | - | Header | - | 3-1445097-2 | MICRO MNL HDR ASSY S/ROW AU LF | - | - | ||
![]() 6-846950-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Assembly | Wire-to-Wire | - | - | - | - | - | - | 1 | 50000 | - | - | - | 6-846950-8 | LGH DBL MLD END LEAD | 22 | - | ||
![]() 1974130-1 TE Connectivity | 12 | - | - | CU2713-000 | - | - | - | - | - | - | - | - | 3/0 (Compact) – 500 (Concentric) | - | - | - | - | - | - | - | Aluminum-Copper | AMERICAS, ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 35 | - | - | - | - | - | 1974130-1 | ASBS 3/0-500-S | - | - | ||
![]() 1856390-6 TE Connectivity | In Stock | - | - | D14446-000 | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1856390-6 | Fiche cyl Femel 4mm Rouge PIDG | - | - | ||
![]() 2-1856387-8 TE Connectivity | In Stock | - | - | F91270-000 | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1856387-8 | PGC 1,5-3 Rouge | - | - | ||
![]() 1856390-4 TE Connectivity | In Stock | - | - | F49568-000 | - | - | - | Copper | Worldwide | Crimp | .6 | 1 – 2.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1856390-4 | Fiche cyl Femel 4mm Bleu PIDG | - | - | ||
![]() EN3751-182 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | - | - | - | - | EN3751-182 | CGR5808U10 | - | - | ||
![]() EN3751-198 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | - | - | - | - | EN3751-198 | CGR5806S10 | - | - | ||
![]() EN3751-197 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | - | - | - | - | EN3751-197 | CGR5805S10 | - | - | ||
![]() 6450330-4 TE Connectivity | In Stock | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | 30 | - | - | Header | - | 6450330-4 | MBXL R/A HDR 3ACP+1P+24S+2P | - | - | ||
![]() 208488-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | - | 600 | - | - | - | 208488-4 | KITTED CMC PLUG ASSY, 22-16 | 30 – 14 | .05 – .2 | ||
![]() 213734-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Assembly | Wire-to-Board, Wire-to-Panel | - | - | - | - | - | - | 16 | 600 | - | - | No | 213734-1 | CMC RECEPTACLE ASSY,SIZE 22-16 | - | - | ||
![]() 1600788-4 TE Connectivity | 3 |
| - | - | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 44 | - | - | Housing | - | 1600788-4 | MBXL RCPT HSG ASSY, SQUEEZE TO RELEAASE, | - | - | ||
![]() 1586682-3 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | 9 | - | - | Header | - | 1586682-3 | 09P UMNL HDR ASSY PC 94VO SL | - | - | ||
![]() 1-66099-5 TE Connectivity | 14111 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | - | - | - | - | Contact | - | - | 1-66099-5 | III+ PIN,18-16,TIN ,LP | 18 – 16 | .8 – 1.4 | ||
![]() 164161-4 TE Connectivity | 29 |
| - | AMPS-0-0164161-4 | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Precious Metal | - | - | - | - | - | - | - | Contact | - | - | 164161-4 | M-SRS.PIN BODY 3+ | 18 – 16 | .75 – 1.5 |