- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Circuit Applicationu2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Sizes | Crimp Typeu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Sealableu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Inductance | Shielded | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 176284-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | Surface Mount | 4 | - | - | - | - | Housing | - | 62.8 MHz | CSMD | 176284-2 | AMP UNIVERSAL POWER CAP 4P | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | HCMOS/TTL | - | - | ||
![]() 176293-1 TE Connectivity | 1000 |
| - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | 3 | - | - | - | AEC-Q200 | Housing | - | - | - | 176293-1 | UNIV POWER CAP HSG 3P P/MOUNT | - | - | - | - | 100 ppm/K | 22 kOhm | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() 2029112-3 TE Connectivity | 5825 | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | Phosphor Bronze | - | - | - | - | - | - | - | Surface Mount | 3 | - | - | - | - | Housing | - | - | - | 2029112-3 | 3P RCPT SR VAL-U-LOK GW | Solder | - | - | -65 to 105 °C | - | - | Header | - | 1.2700 mm | - | - | - | Black | - | - | - | - | - | - | 15.79 mm | - | ||
![]() 6450870-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .115 | 2.54, 2.92 | - | - | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | 26 | - | - | - | AEC-Q200 | Connector Assembly | - | - | - | 6450870-5 | MBXLE R/A RCPT 1P+24S+1P | - | - | - | - | 200 ppm/K | 2.2 kOhm | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | 5 | - | 1.55 mm | 0.85 mm | ||
![]() CM6113-000 TE Connectivity | In Stock | - | - | - | UTX-CKR210-105 | - | - | - | - | - | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 105, 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | CM6113-000 | CKR210-105/1 | - | - | - | - | 200 ppm/K | 270 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 5 | - | 3.2 mm | 1.6 mm | ||
![]() 178125-2 TE Connectivity | 1050 | - | - | - | - | - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Housing | - | - | - | 178125-2 | UNIVERSAL POWER PLUG HSG 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-178841-1 TE Connectivity | In Stock | - | - | - | - | - | - | 6.2u2009mmu2009[u2009.244u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | Header | - | - | - | 6-178841-1 | AMP U/P SGL ROW HDR ASSY V 9P | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 uH | - | 30 | 300 mA | - | - | 6 | 6 mm | ||
![]() 1648325-1 TE Connectivity | 23 |
| - | - | 702-92-01109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 250 | - | Contact | - | - | - | - | - | 1648325-1 | 702-92-01109=CONTACT,SKT,#20 | - | 24 – 20 | .205 – .518 | - | 50.0000 ppm/°C | 23.7 kOhm | - | 0.05 W | - | - | - | - | - | - | - | - | - | 1 | - | 6.2 | - | ||
![]() 1648295-1 TE Connectivity | In Stock | - | - | - | 702-0107-01108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 250 | 250 | Contact | - | - | - | - | - | 1648295-1 | 702-0107-01108=SA CONTACT,SKT | - | 10 – 8 | - | - | - | - | - | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 178496-1 TE Connectivity | 1 |
| - | - | - | - | - | 3.96u2009mmu2009[u2009.155u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | 3 | - | - | - | AEC-Q200 | Header | - | - | - | 178496-1 | UNIV. POWER HDR H ASSY 3P NAT. | - | - | - | - | 100 ppm/K | 8.2 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 1098088-1 TE Connectivity | In Stock | - | - | - | AMPS-0-1098088-1 | - | - | - | - | - | - | Aluminum, Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 1098088-1 | KL075C2NTN | - | - | - | - | 100 ppm/K | 6.8 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 176272-9 TE Connectivity | 18031 | - | - | Gold | - | - | Straight | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | 22D | - | - | - | - | - | Cable Mount | 3 | - | - | - | - | Housing | - | - | - | 176272-9 | AMP UNIVERSAL POWER PLUG 3P | Crimp | - | - | -65 to 200 °C | - | - | Pin | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() 178481-1 TE Connectivity | 13795 | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Housing | - | - | - | 178481-1 | UP 3.96 4P PLUG HSG NATRL | - | - | - | - | 100.0000 ppm/°C | 26.7 kOhm | - | 0.5 W | - | Industrial | - | - | - | - | - | - | - | 1 | - | 6.1 | - | ||
![]() 178481-4 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Housing | - | - | - | 178481-4 | UP 3.96 4P PLUG HSG YELLOW | - | - | - | - | - | - | - | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 2385745-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2385745-1 | 5 CJ 82 M345 SK305 | - | - | - | - | 25.0000 ppm/°C | 150 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.1 | - | 7.62 | - | ||
![]() 176288-2 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Housing | - | - | - | 176288-2 | UNIV POWER CAP HSG 10P F/H | - | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.5 | - | - | - | ||
![]() 2394480-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2394480-1 | 5 MJ 82 T160 MR405 | - | - | - | - | 100.0000 ppm/°C | 100 kOhm | - | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | 15.87 | - | ||
![]() 2383238-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2383238-1 | 5 MT 82 T250 L505 | - | - | - | - | 50.0000 ppm/°C | 499 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() EB0577-000 TE Connectivity | In Stock | - | - | - | UTX-BK95-50 | - | - | - | - | - | - | Aluminum, Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 50, 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB0577-000 | BK95-50/1 | - | - | - | - | 50 ppm/°C | 133 kOhm | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | 1 | - | 3.2 | 1.6 | ||
![]() 1-192447-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | Bus Bar | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Threaded Sleeve Socket | - | - | No | - | - | 1-192447-8 | 8MM TSS 9/16-18 | - | - | - | - | 100.0000 ppm/°C | 56.2 kOhm | - | 0.125 W | - | - | - | - | - | - | - | - | - | 1 | - | 7.06 | - |