- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Crimp Typeu2009 | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Insert Arrangement | Mechanical Connector Conductor Materialu2009 | Mechanical Connector CSA Certifiedu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mode of Oscillation | Mounting | Number of Positionsu2009 | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Technologyu2009 | Qualification | Rectangular Power Connector Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Terminate To | Termination Method | Voltage, Rating | Wire Size | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Contact Gender | Housing Color | Series Resistance | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2182682-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminum | AMERICAS | Compression | ≤ 35 | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2182682-1 | KLD202N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710727-4 TE Connectivity | In Stock | - | - | AMPS-0-1710727-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1710727-4 | 29kILD-KS9C-T336.4-397.5 | - | - | - | - | 336.4, 350, 397.5 | 266.8 (26/7), 336.4 (18/1, 26/7, 30/7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2328799-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible Conductor | - | - | - | - | - | - | - | - | - | Aluminum Alloy | - | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | 2328799-1 | 5 PD 82 M345 100X200 R90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-797 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN3750-797 | TCTS-400-7/8-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-794076-0 TE Connectivity | 6 |
| - | - | - | - | 4.14u2009mmu2009[u2009.162u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | AEC-Q200 | Header | - | - | 1-794076-0 | 18P MINI UMNL HDR W/O DH SN LF | - | - | - | - | - | - | - | 100 ppm/K | - | 1.62 MOhm | - | - | 0.0625 W | - | General Purpose | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() 361388-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 361388-6 | CG4SM5/100 Cu Crimp Lug | - | - | - | - | - | - | - | 100 ppm/°C | - | 100 Ohm | - | - | 0.2 W | - | High Reliability | - | - | - | - | 1 | - | - | - | ||
![]() 2839249-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube 160 mm | - | - | - | - | - | - | - | - | - | Aluminum | - | EMEA | Bolted Bus Accessory | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2839249-1 | 5 TJRL 82 P3-P5 T160 27 H150 | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 39 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | 7.62 | - | ||
![]() 2-709348-0 TE Connectivity | In Stock | - | - | 722174-000 | - | Straight | - | - | - | Aluminum | Worldwide | Crimp | .6, 1 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | 2-709348-0 | MJPB 16 | RG58/U Cable | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | 28.47 mm | - | ||
![]() 1667707-1 TE Connectivity | In Stock | - | - | CF4406-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | 6 tons | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | 14 | Li-Ion Battery Technology | - | - | - | - | 1667707-1 | 6E 95 CU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 709821-2 TE Connectivity | In Stock | - | - | 006084-000 | - | - | - | - | - | Copper | EMEA | Crimp | ≤ 1 | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 709821-2 | XCT 150-10 | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 56 Ohm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | 4.75 | - | ||
![]() 292499-1 TE Connectivity | 254 | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Board, Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Housing | - | - | 292499-1 | PANEL MNT SLIDE TO LOCK CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | - | - | ||
![]() 1-6450131-4 TE Connectivity | 33 | - | - | - | Thermoplastic | Straight | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | 30 | - | - | - | - | Header | - | - | 1-6450131-4 | MBXL R/A HDR 24S+6P | - | Solder | - | 16 to 10, 16 AWG | - | - | -40 to 105 °C | - | Barrier Strip | - | 1 | - | - | 14.2700 mm | - | - | - | Black | - | - | - | 135.64 mm | - | ||
![]() 2182833-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Aluminum | - | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2182833-6 | 5 TTPF 82 T6IPS 100X150 R529 | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 9.53 kOhm | - | - | 0.5 W | - | Industrial | - | - | - | - | 1 | - | 6.1 | - | ||
![]() 1648203-1 TE Connectivity | In Stock |
| - | 297-08-01100 | - | - | - | .15, .3 | 3.81, 7.62 | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | AEC-Q200 | Housing | - | - | 1648203-1 | 297-08-01100=SA CONN,PIN | - | - | - | - | - | - | - | 100 ppm/K | - | 300 kOhm | - | - | 0.1 W | - | General Purpose | - | - | - | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() 2182442-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum-Copper | No | AMERICAS, ANZPAC | Shear Bolt | ≤ 35 | - | - | - | - | - | - | - | - | - | - | 2182442-1 | ASBP-2-4/0-12 | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 10 kOhm | - | - | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | 11.43 | - | ||
![]() 172457-3 TE Connectivity | In Stock | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | Header | - | - | 172457-3 | POST HDR ASSY 72P MULTI TAP | - | - | - | - | - | - | - | - | Ejector Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-2232546-1 TE Connectivity | In Stock | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Header | - | - | 8-2232546-1 | GI2.5 HDR ASS 8P NC NO BOSS TAPE | - | - | - | - | - | - | - | 100 ppm/°C | - | 182 kOhm | - | - | 0.225 W | - | High Reliability | - | - | - | - | 1 | - | 5.84 | 1.91 | ||
![]() 4-640429-0 TE Connectivity | 10 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | 10 | - | - | - | - | Connector Assembly | 14.31818 MHz | SMD | 4-640429-0 | 10P MTA156 CONN ASSY 24AWG WHT | - | - | - | - | - | - | 0 to 50 °C | - | Crystal | - | - | - | - | - | - | 2 | - | - | 50 Ohm | - | - | - | - | ||
![]() 4-641148-0 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | AEC-Q200 | Connector Assembly | - | - | 4-641148-0 | 10P MTA156 ASSY 18AWG ORA LF | - | - | 25 V | - | - | - | - | 25 ppm/°C | - | 110 | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | 0.1 | - | 1 mm | 0.5 mm | ||
![]() EN3750-004 TE Connectivity | In Stock | - | - | - | - | Straight | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | 17-28 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | EN3750-004 | TCTL2-1/0-1/4-I-U | - | Crimp | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | PIN | - | - | - | No | 20.55 mm | - |