- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Contact Material - Plating | Panel Mount | Base Product Number | Body Length | Body Orientation | Center Pin Length | Contact Finish Mating | Contact Materials | Description/Function | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Termination Type | Number of Ports | Accessory Type | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Insulator Color | Insulation | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Current Rating (Max) | Pin or Socket | Stackable | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Contact Arrangement | Mating Length/Depth | Product | Mounting Angle | Features | Pin Diameter | Inside Contact Diameter | Outside Contact Diameter | IP Rating | Product Length (mm) | Height | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75757-1342 Molex | In Stock | - | - | Gold | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 0.551 inch | - | - | - | Tin | - | - | 684 | - | - | MOLEX LLC | - | - | 75757-1342 | + 125 C | - | - 40 C | SMD/SMT | - | - | 2 | - | - | - | - | 0757571342 | Obsolete | - | - | - | Active | 5.84 | Details | Yes | - | - | MX150 | 0.073969 oz | - | - | 500 VDC | - | Tube | 75757 | e3 | - | - | - | COMBINATION LINE CONNECTOR | Pin Strip | 8 Position | Black | Power | 2 Row | - | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 3.5 mm | 8 | Vertical | - | - | - | compliant | 17 A | - | - | - | Solder Pin | - | - | - | 0.378 inch | Pin (Male) | - | - | NO | 0.177 inch | SQ PIN-SKT | - | - | 6 mm | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75757-5301 Molex | 756 | - | - | Gold | BOARD | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | 210 | - | - | MOLEX LLC | - | - | 75757-5301 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | 0757575301 | Active | - | - | - | Active | 4.9 | Details | Yes | - | - | MX150 | 0.182472 oz | - | - | 500 VDC | - | Tube | 75757 | e3 | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Breakaway | 20 Position | Black | Power | 2 Row | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.5 mm | 20 | Vertical | - | - | - | compliant | 17 A | - | - | - | Solder | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98788-1101 Molex | In Stock | - | - | - | - | - | - | - | Polyester | - | - | - | - | No | - | - | Straight | - | - | - | NSCC Receptacle Connectors | - | 432 | - | - | - | - | - | - | - | Molex | - | Cable Mount / Free Hanging | - | 2 | - | -40C to 120C | - | - | Bulk | 987881101 17401EV10M1 0987881101 | - | 4.25(mm) | - | - | Active | - | Details | - | - | - | NSCC | 0.337572 oz | - | - | - | - | Bag | 98788 | - | - | - | - | - | Receptacle | 10 Position | Black | Power | - | Receptacle (Female) | - | - | - | - | - | - | - | Receptacle | - | - | - | 4.25 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | 10(POS) | - | - | Without Socket Contacts | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98174-1002 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | - | LOCKING | - | - | - | 1.496 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2400 | - | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | 98174-1002 | - | - | - | STRAIGHT | ONE | - | - | - | 105 °C | -40 °C | - | 0981741002 | Active | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | 98174 | - | - | - | EAR99 | BOARD CONNECTOR | Receptacle | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | - | 10 | - | - | - | - | compliant | - | - | UL | - | - | COMMERCIAL | - | - | 0.646 inch | MALE | - | - | - | 1.189 inch | BLADE PIN-SKT | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | 60.048 N | 149.8976 N | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | S0P10 | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30700-4100 Molex | In Stock | - | - | Nickel | BOARD | - | - | - | Polystyrene (PS) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Copper | H-DAC 64 High Density Automotive Headers | - | 756 | - | - | MOLEX LLC | - | - | 30700-4100 | + 100 C | - | - 40 C | SMD/SMT | - | - | 2 | - | - | - | - | 0307004100 | Active | - | - | - | Active | 5.37 | Details | Yes | Automotive Connectors HDAC64 DR VERT HDR 1 DR 10 CKT GRAY POL 1 | - | H-DAC 64 | 0.153089 oz | - | - | 500 VDC | - | Tray | 30700 | e3 | Yes | - | - | BOARD CONNECTOR | PCB Header | 10 Position | Gray | Automotive, Power | 2 Row | Pin (Male) | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Vertical | - | - | 2.54 mm | compliant | 7 A | - | - | - | Solder | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Polarization Option 1 | - | - | - | - | - | - | 0.64 mm | - | - | - | - | ||
![]() 75900-1441 Molex | In Stock | - | - | Tin | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 342 | - | - | MOLEX LLC | - | - | 75900-1441 | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | 0759001441 | Not Recommended | - | - | - | Active | 5.77 | Details | Yes | - | - | MX150 | 0.103600 oz | - | - | 500 VDC | - | Tube | 75900 | - | - | - | - | - | Breakaway | 8 Position | Black | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Right Angle | - | - | - | compliant | 17 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75900-1442 Molex | In Stock | - | - | Tin | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 342 | - | - | MOLEX LLC | - | - | 75900-1442 | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | 0759001442 | Obsolete | - | - | - | Active | 5.84 | Details | Yes | - | - | MX150 | 0.106422 oz | - | - | 500 VDC | - | Tube | 75900 | - | - | - | - | - | Breakaway | 8 Position | Black | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Right Angle | - | - | - | compliant | 17 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX77S13K4F1 JAE Electronics | 26075 |
| - | Tin | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | MX77S13K | - | - | - | - | Copper Alloy | - | - | 13000 | - | - | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | MX77 | - | - | - | - | - | - | - | - | Battery Management | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Tin | Crimp | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 33482-4843 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CVP33482-4843 334824843 0334824843 | - | - | - | - | - | - | Details | - | - | - | MX150 | - | - | - | - | - | - | 33482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAC90201_0000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | HMS Networks | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | Details | - | - | - | Ewon | 7.039994 oz | - | - | - | - | Bulk | Ewon | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2355153-3 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +180 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IPT HD Cover | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 762KZ Switchcraft / Conxall | In Stock | - | - | Nickel | Free Hanging (In-Line) | - | - | - | Thermoplastic (TP) | Brass | 2 | - | Tin | - | - | - | Straight | 25.4 mm | - | Copper Alloy | - | EAR99 | 100 | - | - | - | - | Unavailable | - | - | Switchcraft Inc. | - | Cable | - | - | - | - | - | - | Bulk | - | - | - | Not Required(mm) | 9.5(mm) | Active | - | Details | - | - | Solder | - | - | 24VDC | 24VDC | 24 VDC | - | Bulk | - | - | - | Solder Eyelet(s) | - | Plug | DC POWER | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Unshielded | - | - | - | 5 A | Red | - | - | Solder | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 2 Conductors, 2 Contacts | - | Does Not Contain Switch | 5(A) | - | - | Silver, Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.083 (2.10mm ID), 0.217 (5.50mm OD) | - | 0.374 (9.50mm) | Plugs | Straight | Cable Clamp, Thread Lock | - | 2.1 mm | 9.5 mm | - | 43.2(mm) | - | - | - | Not Required(mm) | - | - | ||
![]() 34951-1631 Molex | 1176 |
| - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | Molex MX150 33472 Series Sealed Female Connector Assembly | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Bulk | MX150 | - | - | - | - | - | Backshell Adaptor | 16 Position, 20 Position | Black | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | With Rib | - | - | - | - | - | 45.6mm | 45.44mm | - | - | - | - | ||
![]() 33481-3301 Molex | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 | - | - | - | - | - | - | + 150 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 334813301 0334813301 CVP334813301 | - | - | - | - | - | - | Details | - | - | - | MX150 | - | - | - | - | - | Bulk | 33481 | - | - | - | - | - | - | 3 Position | Black | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2302454-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | Blue | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 160014-0013 Molex | 180 |
| - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic (TP) | - | - | - | - | - | 160014 | - | - | - | - | - | 28 Way Stak50h Hybrid Connector Assembly | - | 500 | - | - | - | - | - | - | + 85 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | 1600140013 01600140013 | - | - | - | - | Active | - | Details | - | - | - | stAK50h | - | - | - | - | - | - | 160014 | - | - | - | - | Receptacle | Receptacle Housing | 28 Position | Gray | - | 5 Row | Receptacle (Female) | - | - | Latch Lock | - | - | - | - | Socket | - | - | - | 2 mm, 4 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | Connector Position Assurance (CPA) | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() MX80S08K3F1 JAE Electronics | 28972 |
| - | Tin | - | - | - | - | - | - | - | - | - | - | MX80S08K | - | - | - | - | Copper Alloy | - | - | 8000 | - | - | - | - | - | - | + 125 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | MX80 | - | - | - | - | - | Stamped | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 A | - | - | Tin | Crimp | - | - | - | - | - | - | - | - | - | - | 17-18 AWG | - | - | - | - | - | - | - | - | - | - | Crimp | - | Not Insulated | - | - | - | - | - | Socket | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX80P08K3F1 JAE Electronics | 16000 |
| - | Tin | - | - | - | - | - | - | - | - | - | - | MX80P08K | - | - | - | - | Copper Alloy | - | - | 8000 | - | - | - | - | - | - | + 125 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | MX80 | - | - | - | - | - | Stamped | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 A | - | - | Tin | Crimp | - | - | - | - | - | - | - | - | - | - | 17-18 AWG | - | - | - | - | - | - | - | - | - | - | Crimp | - | Not Insulated | - | - | - | - | - | Pin | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160111-6001 Molex | 30 |
| - | - | Free Hanging (In-Line) | - | - | Nylon | Nylon | - | - | - | - | No | 160111 | - | - | - | - | - | MX150 Hybrid Mat-Sealed Female Connector Assembly, Keying Option A | - | 385 | - | - | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Bulk | 1601116001 01601116001 | - | - | - | - | Active | - | Details | - | - | - | MX150 | 0.678071 oz | - | - | - | - | - | 160111 | - | - | - | - | Receptacle | Receptacle Housing | 12 Position | Black | Power | 2 Row | Receptacle (Female) | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Housings | Straight | Without Connector Position Assurance | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 160074-6004 Molex | 372 |
| - | - | - | - | - | Nylon | - | - | - | - | - | - | 160074 | - | - | - | - | - | - | - | 378 | - | - | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Bulk | 1600746004 71600746004 | - | - | - | - | Active | - | - | - | - | - | MX150 | - | - | - | 14 VDC | - | Bulk | 160074 | - | - | - | - | - | Connector Assembly | 12 Position | Gray | Power, Wire to Board, Wire to Wire | 2 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | 20 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |