- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Panel Mount | Application Tooling | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Locking Mechanism | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mating Gender | Mating Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Row Spacing | Body/Shell Style | Number of Circuits | Termination Type | Plating | Accessory Type | Contact Finish Termination | Insulation | Serviceable | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34912-6082 Molex | In Stock | - | - | 11 Weeks | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | Tin | CN | - | 250 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34912-6082 | 34912 | - | - | + 105 C | - | - 40 C | - | - | - | 349126082 0349126082 | Active | Active | 5.75 | - | - | - | Mini50 | - | 500 VDC | Reel | 34912 | - | EAR99 | BOARD CONNECTOR | - | 8 Position | - | - | Gray | Power | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | 2 mm | - | Right Angle | - | unknown | 5 A | - | - | - | - | - | - | - | - | 8 | - | Tin | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 34825-8126 Molex | In Stock | - | - | 11 Weeks | - | - | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | - | - | - | - | 0.89 inch | - | Tin | - | - | 170 | MOLEX LLC | - | - | 34825-8126 | - | - | - | + 105 C | - | - 40 C | - | 2 | - | 348258126 0348258126 | Active | Active | 5.66 | Details | - | - | Mini50 | 0.077603 oz | 500 VDC | Reel | 34825 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 12 Position | - | - | Gray | Power | 2 Row | - | POALRIZED | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | 2 mm | 12 | Vertical | - | unknown | 4 A | - | 0.479 inch | MALE | NO | 0.614 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | - | Straight | - | - | - | - | ||
![]() 34825-8125 Molex | 1530 | - | - | 11 Weeks | - | - | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | - | - | - | - | 0.89 inch | - | Tin | - | - | 170 | MOLEX LLC | - | - | 34825-8125 | - | - | - | + 105 C | - | - 40 C | - | 2 | - | 348258125 0348258125 | Active | Active | 5.64 | Details | Yes | - | Mini50 | 0.072453 oz | 500 VDC | Reel | 34825 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 12 Position | - | - | Gray | Power | 2 Row | - | POALRIZED | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | 2 mm | 12 | Vertical | - | compliant | 4 A | - | 0.479 inch | MALE | NO | 0.614 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | - | Straight | - | - | - | - | ||
![]() 34792-8081 Molex | 10 | - | - | 11 Weeks | - | Tin | - | - | - | Polyester Alloy | - | - | - | NOT SPECIFIED | Brass | - | Mini50 Unsealed Vertical Header, Polarization Option B | 170 | MOLEX LLC | - | - | 34792-8081 | - | - | - | + 105 C | - | - 40 C | - | - | - | 347928081 0347928081 | Active | Active | 5.46 | - | Yes | - | Mini50 | 0.054357 oz | 500 VDC | Reel | 34792 | - | - | BOARD CONNECTOR | PCB Header | 8 Position | - | - | Gray | Automotive, Power | 1 Row | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 34985-2121 Molex | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | - | - | GLASS FILLED NYLON/SYNDIOTACTIC POLYSTYRENE | - | - | No | - | - | - | - | MX | - | 330 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34985-2121 | - | - | - | + 125 C | - | - 40 C | - | 2 | - | 349852121 0349852121 | Active | - | 5.66 | Details | Yes | - | MX150 | 0.857369 oz | - | - | 34985 | - | EAR99 | COMBINATION LINE CONNECTOR | - | - | - | - | Gray | Power | 2 Row | Socket (Female) | - | 8536.69.40.30 | NO | - | YES | GENERAL PURPOSE | 3.5 mm | 16 | - | - | compliant | - | - | 1.27 inch | FEMALE | YES | 1.492 inch | HYBRID | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34985-2157 Molex | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | - | - | GLASS FILLED NYLON/SYNDIOTACTIC POLYSTYRENE | - | - | No | - | - | - | - | MX | - | 330 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34985-2157 | - | - | - | + 125 C | - | - 40 C | - | 2 | - | 349852157 0349852157 | Active | - | 5.66 | Details | Yes | - | MX150 | 0.857369 oz | - | - | 34985 | - | EAR99 | COMBINATION LINE CONNECTOR | - | - | - | - | Gray | Power | 2 Row | Socket (Female) | - | 8536.69.40.30 | NO | - | YES | GENERAL PURPOSE | 3.5 mm | 16 | - | - | compliant | - | - | 1.27 inch | FEMALE | YES | 1.492 inch | HYBRID | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34899-4076 Molex | In Stock | - | - | - | - | - | - | - | - | Nylon | No | 63824-6300 | - | - | - | - | - | 1120 | - | Yes | - | - | - | Female | 34900 | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | 348994076 0348994076 | - | - | - | - | - | - | MXP120 | 0.186952 oz | - | - | 34899 | - | - | - | Blade | 4 Position | - | - | Yellow | Safety | 1 Row | Plug (Male) | - | - | - | - | - | - | 4 mm | - | - | - | - | 13 A | Crimp | - | Male | - | - | - | - | - | - | - | - | Cover | - | Not Insulated | - | Accessories | Straight | - | - | - | - | ||
![]() 34897-6162 Molex | In Stock | - | - | 11 Weeks | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | Tin | CN | - | 250 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34897-6162 | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | 348976162 0348976162 | Active | Active | 5.75 | - | - | - | Mini50 | - | 500 VDC | Reel | 34897 | - | EAR99 | - | - | 16 Position | - | - | Gray | Power | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | 2 mm | - | Right Angle | - | unknown | 5 A | Solder | - | - | - | - | - | - | - | 16 | - | Tin | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 34825-8160 Molex | In Stock | - | - | 11 Weeks | - | - | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | - | - | - | - | 1.048 inch | - | Tin | - | - | 170 | MOLEX LLC | - | - | 34825-8160 | - | - | - | + 105 C | - | - 40 C | - | 2 | - | 348258160 0348258160 | Active | Active | 5.66 | Details | Yes | Automotive Connectors Mini50 UNSLD VHDR DR 16CKT POL A BLK | Mini50 | 0.086703 oz | 500 VDC | Reel | 34825 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 16 Position | - | - | Black | Power | 2 Row | - | POALRIZED | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | - | compliant | 4 A | - | 0.479 inch | MALE | NO | 0.614 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | - | Straight | - | - | - | - | ||
![]() 2-1670442-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | On the terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | 38 Position | - | - | Black | Wire to Wire | - | Socket (Female) | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | 31.5 mm | 81 mm | 33.8 mm | - | ||
![]() 34825-8202 Molex | In Stock | - | - | 11 Weeks | - | Tin | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | High Temperature Thermoplastic | High Temperature Thermoplastic | - | - | 1.206 inch | - | Brass | - | Mini50 Unsealed Vertical Header, Polarization Option C | 170 | MOLEX LLC | - | - | 34825-8202 | - | - | - | + 105 C | - | - 40 C | Through Hole | 2 | - | 348258202 0348258202 | Active | Active | 5.39 | - | Yes | - | Mini50 | 0.090301 oz | 500 VDC | Reel | 34825 | - | EAR99 | COMBINATION LINE CONNECTOR | PCB Header | 20 Position | - | - | Gray | Automotive, Power | 2 Row | Pin (Male) | POALRIZED | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | 2 mm | 20 | Vertical | - | compliant | 4 A | Solder Pin | 0.479 inch | MALE | NO | 0.614 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 34958-8342 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 160 | MOLEX LLC | - | - | 34958-8342 | - | - | - | + 105 C | - | - 40 C | - | - | - | 349588342 0349588342 | Active | Active | 5.77 | - | - | - | Mini50 | - | 500 VDC | - | 34958 | - | EAR99 | - | - | 34 Position | - | - | Gray | Power | 3 Row | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | ||
![]() 34897-6242 Molex | In Stock | - | - | 11 Weeks | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | Tin | CN | - | 250 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34897-6242 | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | 348976242 0348976242 | Active | Active | 5.75 | Details | Yes | - | Mini50 | - | 500 VDC | Reel | 34897 | - | EAR99 | - | - | 24 Position | - | - | Gray | Power | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | 2 mm | - | Right Angle | - | compliant | 5 A | Solder | - | - | - | - | - | - | - | 24 | - | Tin | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 1621729 Phoenix Contact | 2030 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 50 C | Phoenix Contact | - 30 C | - | - | Bulk | - | - | Active | - | Details | - | - | - | 1.279 lbs | - | - | EV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 mm | - | 75 mm | - | ||
![]() 34825-8162 Molex | In Stock | - | - | 11 Weeks | - | - | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | - | - | - | - | 1.048 inch | - | Tin | - | - | 170 | MOLEX LLC | - | - | 34825-8162 | - | - | - | + 105 C | - | - 40 C | - | 2 | - | 348258162 0348258162 | Active | Active | 5.66 | - | - | - | Mini50 | - | 500 VDC | Reel | 34825 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 16 Position | - | - | Gray | Power | 2 Row | - | POALRIZED | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | - | unknown | 4 A | - | 0.479 inch | MALE | NO | 0.614 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | - | Straight | - | - | - | - | ||
![]() 34961-1341 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | - | - | - | Tin | CN | - | 1 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 34961-1341 | - | - | - | + 105 C | - | - 40 C | - | - | - | 349611341 0349611341 | Active | Active | 5.75 | - | - | - | Mini50 | 0.420395 oz | 500 VDC | - | 34961 | - | - | - | - | 32 Position | - | - | Gray | Power | 3 Row | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | unknown | - | - | - | - | - | - | - | - | - | 32 | - | Tin | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 2177526-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Box | - | - | - | - | - | - | 140 °C | -40 °C | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | - | - | No | Accessories | - | - | - | - | UL 94 HB | ||
![]() 93792-4808 Molex | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 36 | MOLEX LLC | - | - | 937924808 | - | - | - | + 125 C | - | - 40 C | - | - | - | 937924808 0937924808 | End Of Life | - | 5.65 | Details | Yes | - | SRC | 5 oz | - | - | 93792 | - | EAR99 | - | - | - | - | - | Black | Power | 11 Row | Plug (Male) | - | 8536.69.40.30 | - | - | - | - | 0.3 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | ||
![]() 75757-1242 Molex | In Stock | - | - | - | - | Gold | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | 0.551 inch | - | Tin | - | - | 684 | MOLEX LLC | - | - | 75757-1242 | - | - | - | + 125 C | - | - 40 C | - | 2 | - | 0757571242 757571242 | Obsolete | Active | 5.84 | Details | Yes | - | MX150 | 0.073969 oz | 500 VDC | Tube | 75757 | e3 | - | COMBINATION LINE CONNECTOR | Breakaway | 8 Position | - | - | Black | Power | 2 Row | - | - | - | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 8 | Vertical | - | compliant | 17 A | Solder | 0.378 inch | MALE | NO | 0.177 inch | SQ PIN-SKT | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - | ||
![]() 75757-1332 Molex | In Stock | - | - | - | - | Gold | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Liquid Crystal Polymer (LCP) | - | - | 0.413 inch | - | Tin | - | - | 900 | MOLEX LLC | - | - | 75757-1332 | - | - | - | + 125 C | - | - 40 C | SMD/SMT | 2 | - | 0757571332 | Obsolete | Active | 5.84 | Details | Yes | - | MX150 | 0.053334 oz | 500 VDC | Tube | 75757 | e3 | - | COMBINATION LINE CONNECTOR | Pin Strip | 6 Position | - | - | Black | Power | 2 Row | - | - | - | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 6 | Vertical | - | compliant | 17 A | Solder Pin | 0.378 inch | Pin (Male) | NO | 0.177 inch | SQ PIN-SKT | 6 mm | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - |