- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Cross-Section (Main)u2009(mm²) | Conductor Cross-Sectionu2009(mm²) | Conductor Rangeu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Continuous Drain Current Id | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Cores (Main)u2009 | Number of Positionsu2009 | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Weightu2009(kg) | Rectangular Power Connector Typeu2009 | Ring Connector Product Availabilityu2009 | Ring Connector Technologyu2009 | Ring Connector Voltage Classu2009(kV) | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Channel Type | Resistance Tolerance | Product Length | Product Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEL-4837-ML TE Connectivity | In Stock | - | - | 1-1198997-4 | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | - | - | - | - | - | 778070-000 | HEL-4837-ML | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4843 TE Connectivity | In Stock | - | - | 1-1198998-4 | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | - | - | - | - | - | 666398-000 | HEL-4843 | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4102.1-Z TE Connectivity | In Stock | - | - | 2-1201076-7 | - | - | - | - | - | - | - | - | 1.5 – 6 | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | - | ≤ 1 | - | - | - | - | - | - | - | - | - | D40967-000 | HEL-4102.1-Z | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4875.3 TE Connectivity | In Stock | - | - | 8-1200504-0 | - | - | - | - | - | - | 1 X 35 – 70 SM, 1 x 50 – 95 SE, 3 X 70 – 120, 3 X 95 – 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Piercing | ≤ 1 | C17769-000 | HEL-4875.3 | 25 V | ± 25ppm/°C | 3.01 kOhm | 63 mW | High Precision/High Stability | - | ± 0.1% | 1 mm | 0.5 mm | ||
![]() 1830436-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | 3 tons | - | - | - | - | - | - | - | - | Worldwide | 12.9 | .07 | - | - | - | - | 1830436-1 | 3E 70 CU WM | - | - | - | - | - | - | - | - | - | ||
![]() 026394-000 TE Connectivity | In Stock | - | - | 2-1199703-6 | - | - | - | - | - | - | - | - | - | Stranded | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | - | - | - | 026394-000 | BAH-024030086 | - | - | - | - | - | - | - | - | - | ||
![]() D37515-000 TE Connectivity | In Stock | - | - | 2-1200493-9 | - | - | - | - | - | - | - | - | - | Solid | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | - | - | - | D37515-000 | BAH-024030128 | - | - | - | - | - | - | - | - | - | ||
![]() EK0746-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2/0 AWG | - | - | - | - | - | - | - | - | - | AMERICAS | Exothemically Welded Grounding Connections | - | - | - | - | - | - | - | - | - | - | - | - | - | EK0746-002 | HE2/0-A | - | - | - | - | - | - | - | - | - | ||
![]() 647891-4 TE Connectivity | In Stock | - | - | - | 19.06u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Connector Assembly | - | - | - | 647891-4 | 50 SRS CONN ASSY,GRAY,8 AWG | - | - | - | - | - | - | - | - | - | ||
![]() 622942-000 TE Connectivity | In Stock | - | - | 6-1199670-6 | - | - | - | - | - | - | - | - | - | Stranded | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | - | - | - | 622942-000 | BAH-024030068 | - | - | - | - | - | - | - | - | - | ||
![]() 2378701-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | 90 | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | 2378701-1 | 5 PDA 82 F M365 E200 100 | - | - | - | - | - | Dual N | - | - | - | ||
![]() 1863003-1 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | Housing | - | - | - | 1863003-1 | 09P UMNL PLUG HSG | - | - | - | - | - | - | - | - | - | ||
![]() D37318-000 TE Connectivity | In Stock | - | - | 1200890-6 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D37318-000 | CG120NPM8/25 | - | - | - | - | - | - | - | - | - | ||
![]() UTX-H1423/25 TE Connectivity | In Stock | - | - | 1200111-7 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 037906-000 | CG70M12/25 | - | - | - | - | - | - | - | - | - | ||
![]() UTX-H1404/100 TE Connectivity | In Stock | - | - | 1200127-5 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 503242-000 | CG4M6/100 | - | - | - | - | - | - | - | - | - | ||
![]() 319370-000 TE Connectivity | In Stock | - | - | 9-1200106-2 | - | Aluminum | ANZPAC | Compression | ≤ 1 | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 319370-000 | AK185/1 | - | - | - | - | - | - | - | - | - | ||
![]() UTX-H1387X05/1 TE Connectivity | In Stock | - | - | 1200124-4 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 609382-000 | CG185M10/1 | - | - | - | - | - | - | - | - | - | ||
![]() UTX-H1421/25 TE Connectivity | In Stock | - | - | 7-1200109-0 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 271176-000 | CG50M12/25 | - | - | - | - | - | - | - | - | - | ||
![]() 641384-000 TE Connectivity | In Stock | - | - | 1-1200122-4 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | - | - | 185, 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 641384-000 | CKR185-65/1 | - | - | - | - | - | - | - | - | - | ||
![]() 424094-000 TE Connectivity | In Stock | - | - | 5-1200130-3 | - | Aluminum | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 424094-000 | AGS4I120M12/1 | - | - | - | - | - | - | - | - | - |