- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Material | Housing Material | Body Material | Contact Material - Plating | Panel Mount | Base Product Number | Cable Diameter / Insulation Range | Contact Materials | Description/Function | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Itar Registered | Lock Mate Feature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Type of accessory/spare part | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Shielding | Ingress Protection | Current Rating | Insulation Color | Termination Style | Contact Gender | Row Spacing | Note | Accessory Type | Contact Termination | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Outside Diameter | Stackable | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Product | Mounting Angle | Features | Inside Contact Diameter | Outside Contact Diameter | IP Rating | Length | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160078-3008 Molex | 379 |
| - | - | - | - | - | Nylon | - | - | No | 160078 | - | - | - | - | 312 | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | Bulk | 1600783008 01600783008 | Active | - | MX150 | - | - | - | - | - | - | - | - | - | 160078 | - | - | Receptacle Housing | 8 Position | Gray | - | 2 Row | Socket (Female) | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 160078-3004 Molex | 11 |
| - | - | - | - | - | Nylon | - | - | No | 160078 | - | - | - | - | 312 | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | Bulk | 1600783004 01600783004 | Active | - | MX150 | - | - | - | - | - | - | - | - | - | 160078 | - | - | Receptacle Housing | 8 Position | Gray | - | 2 Row | Socket (Female) | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 160112-6020 Molex | 544 |
| - | - | Free Hanging (In-Line) | - | - | Nylon | - | - | No | 160112 | - | - | MX150 Hybrid Sealed Female Connector Assembly, Keying Option A | - | 450 | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | Bulk | 1601126020 01601126020 | Active | Details | MX150 | - | 0.800084 oz | - | - | - | - | - | - | - | 160112 | - | Receptacle | Receptacle Housing | 12 Position | Black | Power | 2 Row | Plug (Male) | Locking Ramp | Female Socket | - | 3.5 mm | - | - | - | - | - | Without Pin Contacts | - | Contacts Not Included | - | Crimp | - | - | - | - | - | No | - | - | - | - | Housings | Straight | Sealed | - | - | - | - | - | - | ||
![]() 160112-6024 Molex | 2022 |
| - | - | Free Hanging (In-Line) | - | - | Nylon | - | - | No | 160112 | - | - | MX150 Hybrid Mat-Sealed Male Connector Assembly, Keying Option A | - | 450 | - | - | - | - | + 125 C | Molex | - 40 C | Cable Mount / Free Hanging | Box | 1601126024 01601126024 | Active | Details | MX150 | - | 0.800084 oz | - | - | - | - | - | - | - | 160112 | - | Plug | Receptacle Housing | 12 Position | Black | Power | 2 Row | Plug (Male) | Locking Ramp | Male Pin | - | 3.5 mm | - | - | - | - | - | Without Pin Contacts | - | - | - | Crimp | - | - | - | - | - | No | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | ||
![]() 2302454-2 TE Connectivity | In Stock |
| - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | White | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | Crimp | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2304372-3 TE Connectivity | In Stock | - | - | Tin | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 170 | - | - | - | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | 3 Position | Blue | - | - | Pin (Male) | - | - | - | 1.8 mm | - | - | - | - | Solder Pin | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2304372-2 TE Connectivity | 469 | - | - | Tin | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 170 | - | - | - | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | 3 Position | White | - | - | Pin (Male) | - | - | - | 1.8 mm | - | - | - | - | Solder Pin | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2305974-2 TE Connectivity | 10 |
| - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 2600 | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | White | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | Crimp | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2314188-2 TE Connectivity | 40 |
| - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | 330 | - | - | - | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | Cream | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | Solder Pin | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2278742-3 TE Connectivity | 10 |
| - | Gold | - | - | - | Polyester | - | - | - | - | - | Copper Alloy | HD Camera Fakra Headers, One Post Type | - | 720 | - | - | - | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | Nickel | - | - | Pin (Male) | - | Pin | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2314188-4 TE Connectivity | 40 |
| - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | 330 | - | - | - | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | Violet | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | Solder Pin | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1624129 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CHARX Control Modular | - | - | - | + 50 C | Phoenix Contact | - 30 C | - | Bulk | - | Active | - | - | Other | 2.645547 oz | - | 12 V | - | - | - | - | - | EV | - | - | - | 4 Position | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Actuator | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | 0.5 mm | - | - | ||
![]() 9-2334935-1 TE Connectivity | 229 | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | 7 Position | Black | Power, Signal, Data | 2 Row | - | - | - | - | 4 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 9-2334941-1 TE Connectivity | 4611 | - | - | - | - | - | Silicone Elastomer | - | - | - | - | - | 3.2 mm to 4 mm | - | - | - | 1 | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | Single Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | 2.5 mm | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() KLDLX-0202-B Kycon | In Stock | - | - | Tin | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | - | Polybutylene Terephthalate (PBT) | Brass | Nickel | - | KLDLX-02 | - | Brass | - | - | 500 | - | - | - | - | + 70 C | Kycon, Inc. | - 25 C | Panel | Bag | - | Active | Details | - | - | - | 24VDC | 24 VDC | - | - | - | -25°C ~ 70°C | Bulk | KLDX | Solder | Jack | - | - | Black | - | - | Male | - | - | 3 A | - | Unshielded | - | 3 A | - | Solder Lug | Pin (Male) | - | - | - | - | M8x0.75 | 2 Conductors, 3 Contacts | 3 pcs - 1 Connector, 1 Nut, 1 Washer | Single Switch | - | - | Silver, Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.224 (5.70mm OD) | - | Jacks | Right Angle | Mounting Hardware, Thread Lock | 2.5 mm | 5.7 mm | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() KLDLX-P-0202-A-M8 Kycon | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | KLDLX-P | - | - | - | - | 50 | - | - | - | - | - | Kycon, Inc. | - | Cable | Tray | - | Active | Details | - | - | - | 24VDC | 24 VDC | - | - | - | - | Tray | KLDLX | Solder | Plug | - | - | - | - | - | Female | - | - | 3 A | - | Unshielded | - | 3 A | Black | Solder | Pin (Male) | - | - | - | - | M8x0.75 | 2 Conductors | - | Does Not Contain Switch | - | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | - | - | Plugs | Straight | - | 2 mm | 5.3 mm | - | - | - | UL 94 V-0 | ||
![]() RASM722TRP22X Switchcraft / Conxall | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 400 | - | - | Unavailable | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jacks | Right Angle | - | 2 mm | 6.3 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | Copper | MX64 Terminal | - | 100 | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | 347362002 0347362002 34736-2002 | - | Details | MX64 | - | 0.008325 oz | - | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | - | Cut Tape | 34736 | - | - | - | - | - | Automotive, Power | - | Socket (Female) | - | - | - | 2.54 mm | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | Right Reel Payoff | - | - | - | - | - | - | ||
![]() 34900-6143 Molex | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 1120 | - | - | - | - | + 125 C | - | - 40 C | - | - | 349006143 0349006143 | - | - | MXP120 | - | 0.229281 oz | - | - | - | - | - | - | - | 34900 | - | - | - | - | Black | Body Electronics | 1 Row | Socket (Female) | - | - | - | 4 mm | - | - | 13 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 964265-2 (Cut Strip) TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | Timer Connector System, Automotive Terminals, F-Crimp | - | 100 | - | - | - | Locking Lance | + 130 C | - | - 40 C | Cable Mount / Free Hanging | - | 964265-2 | - | Details | Timer | - | 0.019812 oz | - | - | 22 AWG | 24 AWG | 24 AWG to 22 AWG | - | Cut Tape | Micro Timer II | - | - | - | - | - | - | - | Pin (Male) | - | Pin | - | - | - | - | 10 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | - | - | - |