- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | Cable Types | Contact Materials | Contact Sizes | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Current Rating | Contact Finish | Approval Agency | Contact Gender | Contact Style | Contact Resistance | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Contact Form | Terminal Type | Rated Current | Assembly Item Name | Used With | Design Use | Termination Finish | Features | Contact Finish Thickness | Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1731120021 Molex | 11676 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM53743-5003 ITT Cannon, LLC | In Stock | - | - | 1 Weeks | - | - | - | COPPER ALLOY | RG180BU; RG195/U | - | - | TEFLON | RIGHT ANGLE | 150°C | -65°C | - | - | - | Active | - | - | EAR99 | - | - | CONTACT FINISH: GOLD OVER NICKEL | 8536.90.40.00 | NO | NO | NO | - | - | - | UL | FEMALE | COAX | 55mOhm | - | CONNECTOR ACCESSORY | - | - | - | - | - | SOLDER | 5A | CONTACT | COMBO D SUBMINIATURE CONNECTOR | COAXIAL | - | - | - | - | RoHS Compliant | - | ||
![]() L17DM53745C Amphenol ICC (Commercial Products) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8638PPS1006LF Amphenol ICC (FCI) | 500 |
| Datasheet | 14 Weeks | - | Cable | - | - | - | Copper Alloy | - | - | - | - | - | Tape & Reel (TR) | - | 8638 | Active | 1 (Unlimited) | Solder | - | Connector, Male Pin, Power | Power | - | - | - | - | - | Male Pin | 10A | Gold | - | Male | - | - | 16 AWG | - | - | - | 16 AWG | Solder Cup | Machined | - | - | - | - | - | Tin | - | Flash | - | RoHS Compliant | Lead Free | ||
![]() 1731120227 Molex | 1000 |
| - | 10 Weeks | - | - | - | - | - | Copper Alloy | 22 | - | - | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | Signal | - | - | - | - | - | Female Socket | - | Gold | - | - | - | - | 24-28 AWG | - | - | - | - | Crimp | Machined | - | - | - | - | - | - | High Density (HD) | 31.5μin 0.80μm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10123813-101LF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | - | - | - | - | Brass | - | - | - | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | - | - | Male Pin | Power | - | - | - | - | - | Male Pin | - | Gold | - | - | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | Copper Alloy | - | - | - | RoHS Compliant | - | ||
![]() 170-201-170-003 NorComp Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | - | Brass | - | - | - | - | - | Bulk | 2002 | 170 | Obsolete | Not Applicable | Crimp | - | Male Pin | Signal | - | - | - | - | - | Male Pin | - | Gold | - | - | - | - | 20-26 AWG | - | 26 AWG | 20 AWG | - | Crimp | Machined | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() D*C-20-18S-10000-3 JAE Electronics | In Stock | - | - | 12 Weeks | - | - | 18 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8638PPS4006LF Amphenol ICC (FCI) | 500 |
| - | 14 Weeks | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Tape & Reel (TR) | 2010 | 8638 | Active | 1 (Unlimited) | - | - | - | Power | - | - | - | - | - | Male Pin | - | Gold | - | - | - | - | 8 AWG | - | - | - | - | Solder Cup | Machined | - | - | - | - | - | Tin | - | Flash | - | RoHS Compliant | - | ||
![]() DM51157-12 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM130363-2 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 330-7633-010 ITT Cannon, LLC | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM53740-5147 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | COPPER ALLOY | RG179B/U; RG187A/U | - | - | TEFLON | STRAIGHT | 150°C | -65°C | - | - | - | Active | - | - | EAR99 | Solder | - | CONTACT FINISH: GOLD OVER COPPER | 8536.90.40.00 | NO | NO | NO | - | - | - | UL | MALE | COAX | 55mOhm | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 5A | CONTACT | COMBO D SUBMINIATURE CONNECTOR | COAXIAL | - | - | - | 50 | Non-RoHS Compliant | - | ||
![]() DM53743-19 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | COPPER ALLOY | RG-58B/U | - | - | - | RIGHT ANGLE | 150°C | -65°C | - | - | - | Active | - | - | EAR99 | - | - | CONTACT FINISH: GOLD OVER COPPER | 8536.90.40.00 | NO | NO | NO | - | - | - | UL | FEMALE | COAX | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | CRIMP | - | CONTACT | - | COAXIAL | - | - | - | 50 | Non-RoHS Compliant | - | ||
![]() 73550400103 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 030-50661 JAE Electronics | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 170-202-170-003 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Socket | - | - | - | Brass | - | - | - | - | - | Bulk | 2002 | 170 | Obsolete | Not Applicable | Crimp | - | Socket | Signal | - | - | - | - | - | Female Socket | - | Gold | - | - | - | - | 20-26 AWG | - | 26 AWG | 20 AWG | - | Crimp | Machined | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 131A10149X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09670008672580 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |