- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Contact Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Shielding | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Contact Gender | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Number of Circuits | Max Current Rating | Connector Support Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Contact Form | Halogen Free | Wire/Cable Diameter | Rated Current | Contact Design | Assembly Item Name | Wire Size (Max) | Cable Entry-Max | Design Use | Termination Finish | Features | Length | Contact Finish Thickness | Termination Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM51155-5004 ITT Cannon, LLC | 48 |
| - | 13 Weeks | Gold | Cable | - | - | - | - | - | - | - | - | - | Active | - | - | - | Connector, Power | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 17.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() 132C10049X Conec | 32 |
| Datasheet | 12 Weeks | - | Socket | - | - | Copper Alloy | - | - | Bulk | 2006 | - | yes | Active | Not Applicable | Solder | EAR99 | - | Power | - | - | - | - | 8536.90.80.40 | - | - | - | - | Female Socket | - | - | - | - | 40A | Gold | - | Female | - | - | - | 8-10 AWG | - | - | - | - | 10 AWG | 8 AWG | - | Solder Cup | Machined | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 8.00μin 0.203μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 09670008267 HARTING | 166 | - | - | 4 Weeks | - | Cable | - | - | Brass | - | - | Cut Tape (CT) | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | D-Sub, Signal | Signal | - | 125°C | -55°C | Receptacle | 8536.90.40.00 | 125V | - | - | - | Female Socket | - | - | - | - | 4A | Gold | 500 | Female | 125V | - | 10mOhm | 20-24 AWG | - | - | - | - | 20 AWG | 24 AWG | 20 AWG | Crimp | Stamped | - | 800 μm | - | - | - | - | - | - | - | Insulation Support | 30.8mm | Flash | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 170-001-170-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | Brass | - | - | Cut Tape (CT) | 2003 | 170 | - | Obsolete | Not Applicable | Crimp | - | Male Pin | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | 5A | Gold | - | Male | - | - | - | 24-28 AWG | - | - | - | - | 28 AWG | 24 AWG | - | Crimp | Stamped | - | - | - | - | - | - | - | - | Tin | Insulation Support | - | Flash | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 330-7707-000 ITT Cannon, LLC | In Stock | - | - | 9 Weeks | Gold | Cable | - | - | - | - | - | - | 2000 | - | - | Active | - | Crimp | - | - | - | - | 125°C | -55°C | - | - | - | NO | NO | NO | - | - | Straight | Unshielded | - | - | - | - | MALE | - | RND PIN-SKT | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 24 AWG | - | - | - | - | - | - | CONTACT | 20 AWG | - | SIGNAL | - | - | 14.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() 0830009561 Molex | In Stock | - | Datasheet | - | Gold, Tin | Cable | - | - | Beryllium Copper | - | - | Tape & Reel (TR) | - | Commercial Micro-D Series 83000 | yes | Active | 1 (Unlimited) | - | - | Male Pin | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | Straight | Unshielded | - | - | Gold | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | 28 AWG | Crimp | Stamped | - | - | - | - | - | - | - | - | - | Insulation Support | 10.76mm | 15.0μin 0.38μm | - | - | - | ROHS3 Compliant | - | ||
![]() DM1303401 ITT Cannon, LLC | In Stock | - | - | 22 Weeks | - | - | - | - | - | STRAIGHT | - | Bulk | 2013 | Combo D® | - | Active | Not Applicable | - | EAR99 | - | Power | - | - | - | - | 8536.90.40.00 | - | NO | NO | NO | Male Pin | - | - | - | - | - | Gold | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | Crimp | Machined | - | - | 10A | LOOSE | CONTACT | - | 0.067 inch | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | ||
![]() 0709841014 Molex | In Stock | - | Datasheet | - | - | - | - | - | Phosphor Bronze | - | - | Tray | - | Low Force Helix (LFH) 70984, DMS59 | - | Obsolete | Not Applicable | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | - | - | 28-36 AWG | - | - | - | - | - | - | - | Solder | Stamped | - | - | - | - | - | - | - | - | Tin | Matrix Terminal Strip | - | Flash | - | - | - | ROHS3 Compliant | - | ||
![]() 0709841008 Molex | In Stock | - | Datasheet | 11 Weeks | Gold, Tin | Through Hole | 15 | - | Phosphor Bronze | - | - | Tray | - | Low Force Helix (LFH) 70984, DMS59 | - | Active | 1 (Unlimited) | Solder | - | Male Pin | Signal | - | - | - | Male | - | - | - | - | - | Male Pin | - | Vertical | - | - | - | Gold | - | - | - | - | - | 28-36 AWG | 15 | - | - | - | 36 AWG | 28 AWG | - | Solder | Stamped | - | - | - | - | - | - | - | - | Tin | Matrix Terminal Strip | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | ROHS3 Compliant | - | ||
![]() 0051251020 Molex | In Stock | - | Datasheet | - | - | Through Hole | - | Polymer | Phosphor Bronze | - | 40V | Tray | - | Low Force Helix (LFH) 70984, DMS59 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | Signal | - | 80°C | -20°C | Male | - | - | - | - | - | Male Pin | 1.27mm | Vertical | - | - | 1A | Gold | 40 | - | - | - | - | 28-36 AWG | - | - | - | 1 | - | - | - | Solder, PCB | Stamped | Low Halogen | - | - | - | - | - | - | - | Tin | Matrix Terminal Strip | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | ROHS3 Compliant | - | ||
![]() HDCP-01-R Adam Tech | 22 |
| Datasheet | 9 Weeks | - | - | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Signal | - | - | - | - | 8536.90.40.00 | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | Crimp | Stamped | - | - | - | - | - | - | - | - | - | High Density (HD), Insulation Support | - | Flash | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 031-9540-000 ITT Cannon, LLC | In Stock | - | Datasheet | 14 Weeks | Gold | Cable | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Circular, Connector, Crimp, Standard | - | - | - | - | Male | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | RND PIN-SKT | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 22 AWG | - | - | - | - | - | - | CONTACT | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() L17RRD2F11400 Amphenol ICC (Commercial Products) | 1 |
| Datasheet | 6 Weeks | Gold, Tin | Cable | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Crimp | - | Connector, Signal | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1731120367 Molex | 4915 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM53745-110 ITT Cannon, LLC | 15840 |
| - | 17 Weeks | - | Through Hole | - | - | - | - | - | Bulk | 2013 | Combo D® | - | Active | Not Applicable | - | - | Connector, Male Pin, Power | Power | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | compliant | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09692825146 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691825146 HARTING | 49 |
| Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10090932-P2448LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | 1 | - | Copper Alloy | - | - | Bulk | - | 10090932 | - | Obsolete | 1 (Unlimited) | Crimp | - | Connector, Male Pin, Signal | Signal | - | - | - | Male | - | - | - | - | - | Male Pin | - | - | - | - | 2.5A | Gold | - | Male | - | - | 25mOhm | 24-28 AWG | - | - | - | - | 24 AWG | 28 AWG | 24 AWG | Crimp | Stamped | - | - | - | - | - | - | - | - | Tin | Insulation Support | 13.6mm | Flash | - | No | No SVHC | RoHS Compliant | - | ||
![]() 09692825145 HARTING | 49 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09691825142 HARTING | 49 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |