- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-L-4.5V-1-Z Panasonic | 20 |
| - | - | - | - | - | - | - | - | 202.5 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 22.2 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-4.5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 145 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 31 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 11.1 mA | - | - | 50 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-12V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | 1.44 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | 8.3 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 11.1 mA | - | - | 50 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SA-L2-6V-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 514 Ohms | Silver (Ag) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Gull Wing Lead | DPDT (2 Form C) | - | - | - | - | 6 VDC | Dual Coil Latching | 11.7 mA | - | - | 70 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-4.5V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 11.1 mA | - | - | 50 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW5A1201S501 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 400 Ohms | Silver Alloy (Ag) | - | - | 1 | TE CONNECTIVITY LTD | HFW5A1201S501 | - | - | - | Through Hole | - | - | - | 1-1617037-8 | Active | - | 2 Form C (DPDT-NO, NC) | 2.41 | N | No | 0.498368 oz | - | HFW5A Half-Size | EAR99 | Non-Polarized | - | - | compliant | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | - | 24 VDC | Non-Latching | - | - | - | 1.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | ||
![]() UA2-4.5SNJ KEMET | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1 g | 8 | Silver Alloy | GOLD ALLOY | 4.5 V | 202.5 Ω | - | - | 100000 Cycle(s) | 50 | WORLD PRODUCTS INC | UA2-4.5SNJ | - | KEMET | - | - | 85 °C | -40 °C | Tube | - | Active | Active | 2 Form C (DPDT-NO, NC) | 2.08 | Details | - | 0.035274 oz | Tube | UA2 | EAR99 | - | 8536.49.00.50 | TUBE | unknown | CSA; TUV; UL | 10.6 mm | 5.7 mm | 10.6mm x 5.7mm x 8mm | 100 mΩ | 1000000000 Ω | 1 A | 220 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 1 A | - | 2 ms | - | - | - | 1 ms | - | - | 100 mW | 250 V | AC/DC | LATCHED | - | DC | - | 8 | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 4.5 V | 0.022 A | 2 FORM C | 3.38 V | 3.38 V | - | 0.003 inch | 8 mm | ||
![]() 3SBC1762A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | 3SBC1762A2 | - | - | - | Through Hole | - | - | - | M39016/13-096L 1617073-2 | Active | - | 2 Form C (DPDT-NO, NC) | 2.43 | - | No | - | - | - | EAR99 | Miniature | - | - | compliant | - | - | - | - | - | - | - | - | - | - | Solder Lug | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | ||
![]() HMS1201S43 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 4-1617039-1 | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | - | HMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2-3NJ KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.077603 oz | Tube | EF/D2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-48V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 48 VDC | Latching | - | - | - | 270 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ200S1HX Panasonic | 49 |
| - | - | - | - | - | - | - | - | 16 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | 93.8 mA | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-5V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | 125 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Dual Coil Latching | 40 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-12V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | 1.44 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | 8.3 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-5V-1-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 125 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Dual Coil Latching | 40 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-6V Panasonic | 49 |
| - | - | - | - | - | - | - | - | 257 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | 50 | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 23.3 mA | - | - | 140 mW | - | - | - | - | 0.6 dB | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ200A03X Panasonic | 49 |
| - | - | - | - | - | - | - | - | 64.2 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | 46.7 mA | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-L-4.5V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | 579 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | 7.8 mA | - | - | 35 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |