- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rad Hardened | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | ECCN Code | Type | Reach Compliance Code | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Coil Suppression Diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMS11139S01 TE Connectivity | In Stock | - | - | - | - | - | - | 1 | - | No | - | - | - | - | - | Through Hole | - | 1617039-1 | - | - | No | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | Miniature | - | - | - | Solder Lug | DPDT (2 Form C) | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | No | ||
![]() EC2-3SNJ KEMET | In Stock | - | - | Through Hole | 64.3 Ohms | Silver (Ag) with Gold Plating | - | 3360 | - | - | - | - | 2 A | KEMET | - | Through Hole | Tube | - | - | Active | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.067021 oz | -40°C ~ 85°C | Tube | EC2 | - | Miniature | - | PC Pin | - | Solder Pin | DPDT (2 Form C) | General Purpose | 2 ms | 3 VDC | Latching | 250VAC, 220VDC - Max | 46.7 mA | 1 ms | 2.25 VDC | 2 A | 100 mW | 0.3 VDC | - | - | Low Profile Relays | - | - | ||
![]() 3SBC2010A2 TE Connectivity | In Stock | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | 3SBC2010A2 | - | - | - | - | - | - | M39016/13-065P 1-1617073-8 | Active | - | - | - | 5.7 | N | No | - | - | - | - | EAR99 | Miniature | compliant | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | ||
![]() 3SBH1318A2 TE Connectivity | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Through Hole | - | M39016/54-026M 3-1617076-5 | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | - | - | - | - | - | - | Miniature | - | - | - | Solder Pin | 4PDT (4 Form C) | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | ||
![]() 3SBH1252A2 TE Connectivity | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Through Hole | - | M39016/54-002M 2-1617076-9 | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | - | - | - | - | - | - | Miniature | - | - | - | Solder Pin | 4PDT (4 Form C) | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | ||
![]() EA2-4.5TNJ KEMET | In Stock | - | - | Through Hole | 64.3 Ohms | Silver Alloy, Gold Alloy | - | 3600 | KEMET ELECTRONICS CORP | - | EA2-4.5TNJ | EA2 | - | KEMET | - | - | Tube | - | Active | Active | - | 2 Form C (DPDT-NO, NC) | 5.19 | Details | - | 0.052911 oz | -40°C ~ 85°C | Tube | EA2 | EAR99 | - | compliant | PC Pin | - | - | DPDT (2 Form C) | General Purpose | 2 ms | 4.5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 70 mA | 1 ms | 3.38 VDC | 1 A | - | - | - | - | - | - | - | ||
![]() 3SBC1617A2 TE Connectivity | In Stock | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | 3SBC1617A2 | - | - | - | - | Through Hole | - | M39016/37-017L 4-1617072-4 | Active | - | - | 2 Form C (DPDT-NO, NC) | 5.77 | - | No | - | - | - | - | EAR99 | Miniature | compliant | - | - | Solder Lug | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | ||
![]() EC2-5TNJ KEMET | In Stock | - | - | - | - | - | - | 1050 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.067021 oz | - | Tube | EC2 | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-3NJ KEMET | 69536 |
| - | Through Hole | 1.44 kOhms | Silver (Ag) with Gold Plating | - | 50 | KEMET ELECTRONICS CORP | - | UA2-3NJ | - | 1 A | KEMET | - | Through Hole | Tube | - | Not Recommended | Active | - | 2 Form C (DPDT-NO, NC) | 7.74 | Details | - | 0.035274 oz | -40°C ~ 85°C | Tube | UA2 | EAR99 | Miniature | compliant | PC Pin | 1 A | Solder Pin | DPDT (2 Form C) | General Purpose | 2 ms | 3 VDC | Non-Latching | 250VAC, 220VDC - Max | 46.7 mA | 1 ms | 2.25 VDC | 1 A | 140 mW | 0.3 VDC | - | - | Slim Form Relays | - | - | ||
![]() BR246D-1000B1-48V Microchip Technology | In Stock | - | - | - | 1 kOhms | - | - | 1 | - | - | - | - | - | Microchip Technology | - | Panel Mount | Bulk | - | - | Active | - | 2 Form C (2PDT-NO, NC) | - | - | - | - | -70°C ~ 125°C | - | BR246D | - | Socket | - | Solder Hook | 10 A | Solder Hook | DPDT (2 Form C) | General Purpose | 15 ms | 48 VDC | Non-Latching | 208VAC, 28VDC - Max | 48 mA | 15 ms | 36 VDC | 10 A | 500 mW | 11 VDC | - | - | Low Signal Relays | - | - | ||
![]() BR246D-320B3-28V Microchip Technology | In Stock | - | - | Chassis Mount | 320 Ohms | - | - | 1 | - | - | - | - | - | Microchip Technology | - | Panel Mount | Bulk | - | - | Active | - | 2 Form C (2PDT-NO, NC) | - | - | - | - | -70°C ~ 125°C | - | BR246D | - | Socket | - | Solder Hook | 10 A | Solder Hook | DPDT (2 Form C) | General Purpose | 15 ms | 28 VDC | Non-Latching | 208VAC, 28VDC - Max | 87.5 mA | 15 ms | 18 VDC | 10 A | 500 mW | 5.1 VDC | - | - | Low Signal Relays | - | - | ||
![]() BR250D-320B3-28V Microchip Technology | In Stock | - | - | Chassis Mount | 320 Ohms | - | - | 1 | - | - | - | - | - | Microchip Technology | - | Panel Mount | Bulk | - | - | Active | - | 2 Form C (2PDT-NO, NC) | - | - | - | - | -70°C ~ 125°C | - | BR250D | - | Socket | - | Solder Hook | 10 A | Solder Hook | SPDT (1 Form C) | General Purpose | 15 ms | 28 VDC | Non-Latching | 208VAC, 28VDC - Max | 87.5 mA | 15 ms | 18 VDC | 25 A | 500 mW | 5.1 VDC | - | - | Low Signal Relays | - | - | ||
![]() TX2SA-48V-TH Panasonic | 20 |
| - | - | - | Silver (Ag) | - | 40 | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 48 VDC | Latching | - | - | - | - | - | 270 mW | - | - | - | - | - | - | ||
![]() TX2-L-1.5V-TH Panasonic | 20 |
| - | - | - | Silver (Ag) | - | 40 | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 1.5 VDC | Latching | - | - | - | - | - | 100 mW | - | - | - | - | - | - | ||
![]() TX2SS-48V-TH Panasonic | 20 |
| - | - | - | Silver (Ag) | - | 40 | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 48 VDC | Latching | - | - | - | - | - | 270 mW | - | - | - | - | - | - | ||
![]() TX2SA-LT-9V-TH-X Panasonic | In Stock | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | ||
![]() TX2SA-6V-TH Panasonic | 20 |
| - | - | - | Silver (Ag) | - | 40 | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 6 VDC | Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | ||
![]() EF2-3NU KEMET | In Stock | - | - | Surface Mount | 180 Ohms | Silver Alloy (Ag) | 1 A | 3360 | - | - | - | - | 1 A | KEMET | - | Through Hole | Tube | - | - | Active | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.077603 oz | -40°C ~ 85°C | Tube | EF/D2 | - | Miniature | - | Gull Wing | 1 A | Gull Wing Lead | DPDT (2 Form C) | General Purpose | 3 ms | 3 VDC | Non-Latching | 250VAC, 220VDC - Max | 16.7 mA | 2 ms | 2.25 VDC | 1 A | 50 mW | 0.3 VDC | - | - | Slim Form Relays | - | - | ||
![]() UC2-5NJ KEMET | In Stock | - | - | - | 1 kOhms | Silver (Ag) with Gold Plating | 1 A | 7000 | - | - | - | - | 1 A | KEMET | - | Through Hole | Tube | - | - | Active | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.028219 oz | - | Tube | UC2 | - | Miniature | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | 5 VDC | Non-Latching | - | - | - | - | - | 140 mW | - | - | - | Slim Form Relays | - | - | ||
![]() UC2-4.5NJ KEMET | In Stock | - | - | - | 1 kOhms | Silver (Ag) with Gold Plating | 1 A | 7000 | - | - | - | - | 1 A | KEMET | - | Through Hole | Tube | - | - | Active | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 0.028219 oz | - | Tube | UC2 | - | Miniature | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | 4.5 VDC | Non-Latching | - | - | - | - | - | 140 mW | - | - | - | Slim Form Relays | - | - |