- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L2-1.5V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-3V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 3 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-6V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 6 VDC | Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-1.5V-TH-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V-TH-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1201F03 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | Silver Alloy (Ag) | - | 1 | - | - | - | - | - | - | Through Hole | - | - | - | - | 2-1617030-4 | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | 0.434810 oz | - | - | - | - | Military/Aerospace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | 6 VDC | Non-Latching | - | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | ||
![]() TX2SA-LT-1.5V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 1.5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-24V-TH-X Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 24 VDC | Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-L2-5V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-L2-6V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 6 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-9V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Latching | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L-6V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 6 VDC | Latching | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A24Z Panasonic | 49 |
| - | - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | - | 24 V | 4800 Ω | Silver Alloy (Ag) | 100000 Cycle(s) | 900 | PANASONIC CORP | - | AGQ260A24Z | - | - | Yes | SMD/SMT | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 2 Form C (DPDT-NO, NC) | 5.13 | - | Yes | - | - | AGQ | e4 | EAR99 | - | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | - | TAPE AND REEL | compliant | BSI; CSA; UL | - | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 2 A | - | 4 ms | 24 VDC | Latching | - | - | 4 ms | - | - | - | 120 mW | 120 mW | - | 125 V | AC/DC | MOMENTARY | DC | - | 750 Vrms | Random | - | 1500 Vrms | - | - | DPDT | 24 V | 0.005 A | 2 FORM C | 19.2 V | 2.4 V | - | - | - | 5.4 mm | ||
![]() TX2SA-L2-5V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V-1-X Panasonic | 10000 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | 500 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-4.5V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | 40 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 4.5 VDC | Dual Coil Latching | - | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V-1 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | 40 | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR10-24V-450-2C CUI Devices | 22 |
| - | Through Hole | - | - | - | - | - | - | CUI Devices | - | 1.28 kOhms | Silver (Ag), Gold (Au) | - | - | - | CUI Devices | - | - | CUI Devices | - | Through Hole | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -25°C ~ 70°C | SR10 | - | - | Shielded | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | 7 ms | 24VDC | Non Latching | 120VAC, 24VDC - Max | 18.8 mA | 3 ms | - | 18 VDC | 1 A | 450 mW | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | Low Signal Relays - PCB | - | ||
![]() SR11-9V-200-2C CUI Devices | 13 |
| - | Through Hole | - | - | - | - | - | - | CUI Devices | - | 405 Ohms | Silver (Ag), Gold (Au) | - | - | - | CUI Devices | - | - | CUI Devices | - | Through Hole | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -25°C ~ 70°C | SR11 | - | - | Shielded | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | 7 ms | 9VDC | Non Latching | 120VAC, 24VDC - Max | 22.2 mA | 3 ms | - | 6.75 VDC | 1 A | 200 mW | - | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | Low Signal Relays - PCB | - | ||
![]() SR5-12V-200-1C CUI Devices | 33 |
| - | Through Hole | - | - | - | - | - | - | CUI Devices | - | 720 Ohms | Silver (Ag), Gold (Au) | - | - | - | CUI Devices | - | - | CUI Devices | - | Through Hole | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -25°C ~ 70°C | SR5 | - | - | Shielded | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | PCB Relays | - | - | 5 ms | 12VDC | Non Latching | 120VAC, 24VDC - Max | 16.7 mA | 5 ms | - | 9 VDC | 1 A | 200 mW | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | Low Signal Relays - PCB | - |