- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Category | CoilResistance | Contact Materials | Contact Rating | ECCN | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Subcategory | Reach Compliance Code | Pin Count | Termination Style | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Insertion Loss | Coil Voltage (DC) | Isolation | Seal Rating | Coil Insulation | Contact Arrangement | Product | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTD14024AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZ03-1C3-D005 TE Connectivity | 383 |
| - | - | TE Connectivity / Schrack | - | - | - | - | - | - | 20 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 5-1415899-2 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | Relays | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | ||
![]() 8-1393239-5 TE Connectivity | 2114 | - | - | - | - | - | 42 ohm | AgNi90/10 | - | - | - | - | - | - | No | - | - | 4KVA | - | - | - | - | - | Through Hole | -40C to 85C | - | - | - | 3.5VDC | 12.7 mm | - | No | Latching Double Coil | - | - | - | - | Flux | - | - | - | - | Box | - | - | - | Power Relay | - | - | 9 | PC Pin | 16 A | - | Solder Pin | 1 Form C | - | - | 5 ms | 5 VDC | Dual Coil Latching | 250 VAC | - | - | - | - | - | - | - | - | 5V | - | - | - | SPDT | - | - | No | - | 400V | 29 mm | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | ||
![]() SR11-24V-200-2C CUI Devices | 23 |
| - | Through Hole | CUI Devices | - | 2.88 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | Through Hole | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | -25°C ~ 70°C | - | SR11 | - | - | Shielded | Relays | - | - | PC Pin | - | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | 7 ms | 24VDC | Non Latching | 120VAC, 24VDC - Max | 8.3 mA | 3 ms | 18 VDC | 1 A | 200 mW | - | 2.4 VDC | - | - | - | - | - | - | Low Signal Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() SR3-24V-175-1C CUI Devices | 8 |
| - | Through Hole | CUI Devices | - | 3.291 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | Through Hole | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 70°C | - | SR3 | - | - | Shielded | Relays | - | - | PC Pin | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | PCB Relays | 5 ms | 24VDC | Non Latching | 125VAC, 60VDC - Max | 7.3 mA | 5 ms | 18 VDC | 1 A | 175 mW | - | 2.4 VDC | - | - | - | - | - | - | Low Signal Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() SR5-3V-200-1C CUI Devices | 15 |
| - | Through Hole | CUI Devices | - | 45 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | Through Hole | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | -25°C ~ 70°C | - | SR5 | - | - | Shielded | Relays | - | - | PC Pin | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | PCB Relays | 5 ms | 3VDC | Non Latching | 120VAC, 24VDC - Max | 66.7 mA | 5 ms | 2.25 VDC | 1 A | 200 mW | - | 0.3 VDC | - | - | - | - | - | - | Low Signal Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() SR7-12V-200-1C CUI Devices | 1089 |
| - | Through Hole | CUI Devices | - | 720 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | Through Hole | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | -25°C ~ 70°C | - | SR7 | - | - | Shielded | Relays | - | - | PC Pin | - | - | - | SPDT (1 Form C) | General Purpose | PCB Relays | 5 ms | 12VDC | Non Latching | 120VAC, 24VDC - Max | 16.7 mA | 5 ms | 9 VDC | 1 A | 200 mW | - | 1.2 VDC | - | - | - | - | - | - | Low Signal Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() SR7-5V-200-1C CUI Devices | 53 |
| - | Through Hole | CUI Devices | - | 125 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | - | CUI Devices | - | Through Hole | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | -25°C ~ 70°C | - | SR7 | - | - | Shielded | Relays | - | - | PC Pin | - | - | - | SPDT (1 Form C) | General Purpose | PCB Relays | 5 ms | 5VDC | Non Latching | 120VAC, 24VDC - Max | 40 mA | 5 ms | 3.75 VDC | 1 A | 200 mW | - | 0.5 VDC | - | - | - | - | - | - | Low Signal Relays | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() HE722A0510 Hamlin | In Stock | - | Datasheet | Through Hole | - | Relays | 200 Ohms | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 VDC | 3.75 VDC | - | -40°C ~ 85°C | Tube | HE700 | Active | - | - | - | - | - | PC Pin | - | Signal Relays, Up to 2 Amps | - | DPST (2 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC - Max | 25mA | 1ms | - | 500mA | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | ||
![]() HE3321C0500 Hamlin | In Stock | - | Datasheet | - | - | - | 125 Ohms | - | - | EAR99 | 480 | - | SIP | - | - | - | - | - | 250 mA | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HE3300 | - | - | Miniature SIL Reed Relay | - | - | - | Through Hole | - | - | - | SPDT (1 Form C) | - | - | - | 5 VDC | - | 175 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() LI05-1A85 Meder | In Stock | - | Datasheet | Through Hole | MEDER electronic (Standex) | Relays | 200 Ohms | - | - | - | - | 16 | - | - | - | - | - | - | 1 A | 100 W | - | - | - | - | - | - | 1605185000 | - | - | - | - | - | - | - | - | Details | - | - | 0.75 VDC | 3.5 VDC | 0.463031 oz | -20°C ~ 70°C | Tube | LI | Active | - | - | Relays | - | - | PC Pin | - | Signal Relays, Up to 2 Amps | - | SPST-NO (1 Form A) | Reed | Reed Relays | 1.1ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 25mA | 0.1ms | - | 1A | - | 125 mW | - | - | - | - | - | - | - | - | Sealed - Fully | - | Reed Relays | - | - | - | - | - | - | ||
![]() HE3621A0540 Hamlin | In Stock | - | Datasheet | - | - | - | 500 Ohms | - | - | - | 768 | - | - | - | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HE3600 | - | - | Miniature SIL Reed Relay | - | - | - | Through Hole | - | - | - | SPST (1 Form A) | - | - | - | 5 VDC | - | 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-12V-1-Z Panasonic | 49 |
| - | - | - | - | 720 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Solder Pad | DPDT (2 Form C) | - | - | - | 12 VDC | Dual Coil Latching | - | 16.7 mA | - | - | - | 200 mW | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-12V-1-X Panasonic | 49 |
| - | - | - | - | 720 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Solder Pad | DPDT (2 Form C) | - | - | - | 12 VDC | Dual Coil Latching | - | 16.7 mA | - | - | - | 200 mW | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-6V-1 Panasonic | 49 |
| - | - | - | - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Solder Pad | DPDT (2 Form C) | - | - | - | 6 VDC | Latching | - | 16.7 mA | - | - | - | 100 mW | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-6V-1-X Panasonic | 49 |
| - | - | - | - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | - | 500 | - | - | - | - | - | - | - | - | 1 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Solder Pad | DPDT (2 Form C) | - | - | - | 6 VDC | Latching | - | 16.7 mA | - | - | - | 100 mW | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2H-L2-6V Panasonic | 49 |
| - | - | - | - | 180 Ohms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | - | - | 50 | - | - | - | - | - | - | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Quick Connect Terminal | DPDT (2 Form C) | - | - | - | 6 VDC | Dual Coil Latching | - | 33.3 mA | - | - | - | 200 mW | - | - | 0.6 dB | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SBC1100A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | - | 3SBC1100A2 | - | - | - | - | - | - | Through Hole | - | - | 8-1617347-2 | Active | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | 2.41 | - | No | - | - | - | - | - | - | - | - | EAR99 | Miniature | - | compliant | - | - | - | - | Solder Lug | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | ||
![]() TX2-L2-9V-TH Panasonic | 49 |
| - | - | - | - | - | Silver (Ag) | - | - | - | 40 | - | - | - | - | - | - | - | - | 2 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-9V-1 Panasonic | 49 |
| - | - | - | - | - | Silver Palladium (AgPd) | - | - | - | 40 | - | - | - | - | - | - | - | - | 2 A | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |