- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN210S12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | 1.44 kOhms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | 8.3 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ200A09X Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | 9 V | 579 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ200A09X | 1 A | Yes | SMD/SMT | 85 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | Yes | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | 1 A | Solder Pad | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 9 VDC | Latching | 15.5 mA | 4 ms | - | 140 mW | 140 mW | 125 V | AC/DC | MOMENTARY | DC | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 9 V | 0.016 A | 2 FORM C | 6.75 V | 0.9 V | 5.4 mm | ||
![]() AGQ260A12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S09Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A24X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 24 VDC | Latching | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ210S24X Panasonic | 33 |
| - | - | - | - | - | - | - | - | 4.8 kOhms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 24 VDC | Latching | 5 mA | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A06Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S06X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S24Z Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | 24 V | 4800 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ260S24Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | Yes | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 24 VDC | Latching | - | 4 ms | - | 120 mW | 120 mW | 125 V | AC/DC | MOMENTARY | DC | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 24 V | 0.005 A | 2 FORM C | 19.2 V | 2.4 V | 5.4 mm | ||
![]() AGQ26009 Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 50 | - | - | - | - | Through Hole | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ210A12X Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | 12 V | 1.44 kOhms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ210A12X | 1 A | Yes | SMD/SMT | 85 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.12 | Yes | AGQ | e4 | EAR99 | Silver/Palladium (Ag/Pd) | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | 1 A | Solder Pad | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 12 VDC | Latching | 8.3 mA | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | DC | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 12 V | 0.008 A | 2 FORM C | 9 V | 9 V | 5.4 mm | ||
![]() AGQ210A4HX Panasonic | 33 |
| - | NO | SURFACE MOUNT-STRAIGHT | 1 g | 8 | Silver Palladium | GOLD | 4.5 V | 202.5 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ210A4HX | 1 A | Yes | SMD/SMT | 85 °C | -40 °C | ROHS COMPLIANT | Active | 2 Form C (DPDT-NO, NC) | 5.13 | Yes | AGQ | - | EAR99 | - | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | 1 A | Solder Pad | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 4.5 VDC | Latching | 22.2 mA | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | DC | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 4.5 V | 0.022 A | 2 FORM C | 3.375 V | 3.375 V | 5.4 mm | ||
![]() AGN260S4HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A4HX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 4.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A1HZ Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ210A1HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | 22.5 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | 66.7 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S24X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 24 VDC | Latching | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S1HZ Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |