- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1393809-4 TE Connectivity | In Stock | - | - | PCB | - | - | - | 1393809 | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Bulk | Active | Compliant | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() UD2-3NUN NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1301K00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2-3 ZETTLER | 49 |
| - | - | Through Hole | - | - | - | - | 45 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | American Zettler | - | - | Box | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 3VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 66.7 mA | 3 ms | 2.25 VDC | 2 A | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-24TR ZETTLER | 12 |
| - | - | Surface Mount | - | - | - | - | 1.92 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | American Zettler | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 24VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 12.5 mA | 3 ms | 18 VDC | 2 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST500-A AC/DC24 Omron | 39 |
| - | - | DIN Rail | - | - | - | - | 2.105 kOhms | - | - | - | Omron Automation and Safety | - | DIN Rail | Box | Active | - | - | -30°C ~ 55°C | G3RV-ST | - | - | Slim I/O Relay | - | - | - | Spring Terminal | - | - | - | - | Push-In | SPST-NO (1 Form A) | General Purpose | - | 11 ms | 24VAC/DC | Non Latching | 264VAC - Max | 11.4 mA | 31 ms | 21.6 VAC/DC | 2 A | 1 VAC/DC | - | - | - | Solid State Relays | - | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | - | ||
![]() RM5390C4 TE Connectivity | In Stock | - | - | - | - | - | 81 g | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Quick Connect | - | 50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.5 mm | 38.5 mm | 35.5 mm | - | ||
![]() 2-1393792-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1462035-4 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | 720 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Bulk | Obsolete | - | - | -55°C ~ 85°C | FT2, AXICOM | - | - | - | - | - | - | PC Pin | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 5 ms | 9 VDC | 2 A | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393802-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1462034-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393802-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393800-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1608000-8 TE Connectivity | In Stock | - | - | Through Hole | - | 8 | - | - | - | 1.152 kΩ | Gold, Silver | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | -40 °C | - | - | 125 V | 2 A | DPDT | 125 V | - | - | - | - | - | - | - | - | 20.8 mA | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() V23154M719B104 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L-12V-TH-Y Panasonic | 37 |
| - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Panasonic | - | Yes | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | ||
![]() TX2SS-LT-6V-1-W Panasonic | 37 |
| - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Panasonic | - | Yes | - | - | - | - | 0.070548 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - |