- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | Dimensions | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Mfr | Min. pick-up voltage | Min. temperature | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current (details) | Nominal voltage (details) | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Seal | Standards Met | Supplier Package | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Hole Diameter | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Switching Capacity | Features | Terminal Length | Coil Suppression Diode | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2-4.5V Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | - | Gold, Silver | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | - | - | - | - | - | - | 145Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | - | 140mW | 110V | - | - | 9mm | - | 1A | - | CSA; UL | PC Pin | 125V | CSA, UL | - | - | - | - | 14mm x 9mm x 5mm | - | 50mOhm | - | 1A | - | - | - | 125V | - | 1A | 2 | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | - | 3ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31.1mA | - | 3 ms | 1A@110VDC | 3.38VDC | 140mW | 140mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() TQ2-L-5V Panasonic Electric Works | 5000 | - | Datasheet | 12 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | - | - | - | - | - | - | 250Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | - | 70mW | 110V | - | - | 9mm | - | - | - | CSA; UL | PC Pin | 125V | - | - | - | - | - | 14mm x 9mm x 5mm | - | 50mOhm | 1GOhm | 1A | - | - | - | 125V | - | 1A | 2 | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 20mA | - | 3 ms | 1A@110VDC | 3.75VDC | 100mW | 100mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | 14mm | 14mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() TX2-1.5V Panasonic Electric Works | 1363 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | - | - | 16Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | - | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | - | 4 ms | 2A@220VDC | 1.13VDC | 140mW | 140mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | 8 | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() TX2-L2-5V Panasonic Electric Works | 20000 |
| Datasheet | 18 Weeks | - | Gold | PCB, Through Hole | Through Hole | DIP | - | - | 10 | 2g | - | - | - | - | - | - | - | 125Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | 60W | 220V | 2.54mm | - | 7.4mm | - | 2A | - | BSI; CSA; UL | PC Pin | - | CSA, UL | - | 2.54mm | - | - | - | - | - | - | 2A | WATER PROOF | - | - | - | - | 2A | 2 | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 5VDC | Latching, Dual Coil | 220VDC -Max | 40mA | 1 mm | 4 ms | - | 3.75VDC | 200mW | 200mW | - | - | DC | LATCHED | 5V | DC | 10 | - | - | 0.8 dB | Sealed - Fully | - | Random | - | - | - | 2A | - | - | - | - | - | - | - | 2kV | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() TQ2SA-L2-3V Panasonic Electric Works | 12409 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | 64.3Ohm | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 11.5mm | - | - | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 46.7mA | - | 4 ms | 2A@220VDC | 2.25VDC | 140mW | 140mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5.4mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() AGN200A12 Panasonic Electric Works | 2980 | - | - | 36 Weeks | - | - | PCB, Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 1.03kOhm | - | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | AGN | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | - | 30W | 110V | 2.2mm | - | 7.4mm | - | 1A | - | BSI; CSA; UL | Gull Wing | 125V | CSA, UL | - | - | 2 | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | - | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | 4 ms | 1A@110VDC | 9VDC | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | 85°C | - | 1A | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 10mm | 10.6mm | 5.7mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() HY1-5V Panasonic Electric Works | 375 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 6 | 1.8g | - | - | - | - | - | - | - | 166Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | HY | yes | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | Silver/Gold (Ag/Au) | - | - | - | - | - | - | 60V | - | - | 7.4mm | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | 12mm x 7.4mm x 10.1mm | - | 100mOhm | 100000000Ohm | 1A | - | - | - | - | - | 1A | - | SPDT | 60V | - | - | SPDT (1 Form C) | - | Telecom | - | - | - | 1A@30VDC | 5ms | 5VDC | Non Latching | 60VDC -Max | 30mA | - | 4ms | 1A@30VDC | 3.75VDC | 150mW | 150mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | 6 | - | - | - | Sealed - Fully | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | 10.1mm | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() DS1E-M-DC12V Panasonic Electric Works | 350 | - | Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 5 | 3g | - | - | - | DS1E-M-DC12V | - | - | - | 360Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | - | Active | 1 (Unlimited) | 5 | PC Pin, Solder | EAR99 | Electromechanical | - | - | - | - | - | - | 400mW | 220V | 2.54mm | BOX; TUBE | 9.9mm | - | 3A | - | CSA; UL | PC Pin | 250V | CSA, UL | - | - | 1 | - | - | - | - | - | 2A | EPOXY RESIN SEALED | - | - | 250V | - | 3A | - | SPDT | 220V | - | - | SPDT (1 Form C) | 3ms | General Purpose | - | - | 2A | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | - | 5ms | 2A@30VDC | 8.4VDC | 400mW | 400mW | 1.2VDC | - | - | MOMENTARY | 12V | - | 5 | - | - | - | Sealed - Fully | - | - | - | 70°C | - | 2A | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 10.2mm | 15mm | 15mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() DS2E-SL2-DC24V Panasonic Electric Works | 54032 |
| - | 9 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | DS2E-SL2 | - | - | - | 3.2kOhm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2007 | DS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | 60W | 30V | - | - | 9.9mm | - | 2A | - | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | 2A | EPOXY RESIN SEALED | - | - | 250V | - | 3A | - | DPDT | 220V | - | - | DPDT (2 Form C) | 3ms | General Purpose | - | - | 2A | 2A@250VAC | 10ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | - | 5ms | 2A@30VDC | 16.8VDC | 180mW | 180mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | Sealed - Fully | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 20mm | 9.9mm | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 2-1462037-3 TE Connectivity | 8000 | - | Datasheet | 77 Weeks, 6 Days | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 8 | 0.75 g | 8 | Palladium Ruthenium | GOLD ALLOY | - | - | 12 V | 12 V | 1.029 kΩ | - | - | Gold, Ruthenium | - | - | - | 1.2VDC | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 2-1462037-3 | 1462037 | - | - | - | - | 60W/62.5VA | - | - | - | - | - | - | Surface Mount | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 9VDC | 7.5(mm) | - | No | Non-Latching | - | 5.13 | Compliant | Yes | Unsealed | - | - | - | - | 250 V | 220 V | 220(V) | - | Tape and Reel | - | - | Yes | - | - | - | Gull Wing | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | 7.5 mm | compliant | 2 A | 8 | UL | Gull Wing | - | - | 10 mm | - | 2 | 6 mm | 10mm x 6mm x 5.65mm | Axicom | 50 mΩ | 1000000000 Ω | 5 A | IP67/RT5 | Compliant | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 5 A | - | 1 ms | - | Non-Latching | - | 11.67 mA | - | 10 ms | - | - | 140 mW | 140 mW | - | 250 V | AC/DC | MOMENTARY | 12 V | DC | - | 100 MHz | 1.49 | 0.03 dB | - | 1000 Vrms | Random | 1800 Vrms | 85 °C | - | 2 A | - | DPDT | DPDT | 12 V | - | 0.012 A | 2 FORM C | - | 9 V | 1.2 V | 18 ms | - | - | - | No | - | 250(V) | 10(mm) | 5.65 mm | 10 mm | 6 mm | 5.65 mm | - | 5.65(mm) | No | Unknown | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 1462037-9 TE Connectivity | 18000 | - | Datasheet | 57 Weeks, 6 Days | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 8 | 0.75 g | 8 | Palladium Ruthenium | GOLD ALLOY | - | - | - | 4.5 V | 145 Ω | - | - | Gold, Ruthenium | - | - | - | 0.45VDC | 0.45VDC | 100000 Cycle(s) | TE CONNECTIVITY LTD | - | -0.03 dB | -37 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 1462037-9 | 1462037 | - | - | - | - | 60W/62.5VA | - | - | - | - | - | - | Surface Mount | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 3.38VDC | 7.5(mm) | - | No | Non-Latching | - | 0.66 | Compliant | Yes | Unsealed | - | - | - | - | 250 V | 220 V | 220(V) | - | Tape and Reel | - | - | Yes | - | - | - | Gull Wing | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE | 8536.49.00.50 | 140 mW | - | - | BOX; TAPE AND REEL | 7.5 mm | compliant | 2 A | 8 | UL | Gull Wing | - | - | 10 mm | - | 8 | 6 mm | 10mm x 6mm x 5.65mm | Axicom | 50 mΩ | 1000000000 Ω | 5 A | IP67/RT5 | Compliant | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 5 A | - | 1 ms | - | Non-Latching | - | 31.03 mA | - | 10 ms | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | 4.5 V | DC | - | 100 MHz | 1.49 | 0.03 dB | - | 1000 Vrms | Random | 1800 Vrms | 85 °C | - | 2 A | - | DPDT | DPDT | 4.5 V | - | 0.031 A | 2 FORM C | - | 3.38 V | 0.45 V | 18 ms | - | - | - | No | - | 250(V) | 10(mm) | 5.65 mm | 10 mm | 6 mm | 5.65 mm | - | 5.65(mm) | No | Unknown | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 1462037-1 TE Connectivity | 428 | - | Datasheet | 27 Weeks, 4 Days | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 8 | 0.75 g | 8 | Palladium Ruthenium | GOLD ALLOY | - | - | - | 3 V | 64 Ω | - | - | Gold, Ruthenium | - | - | - | 0.3VDC | 0.3VDC | 100000 Cycle(s) | TE CONNECTIVITY LTD | 60 W | -0.33 dB | -18.8 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 1462037-1 | - | - | - | - | - | 60W/62.5VA | - | - | - | - | - | - | Surface Mount | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 2.25VDC | 7.5(mm) | - | No | Non-Latching | - | 0.62 | Compliant | Yes | Unsealed | - | - | - | - | 250 V | 220 V | 220(V) | - | Tape and Reel | - | - | Yes | - | - | - | Gull Wing | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | 7.5 mm | compliant | 2 A | 8 | EN; IEC; UL | Gull Wing | - | - | 10 mm | - | 8 | 6 mm | 10mm x 6mm x 5.65mm | Axicom | 50 mΩ | 1000000000 Ω | 2 A | IP67/RT5 | Compliant | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 2 A | - | 1 ms | - | Non-Latching | - | 46.88 mA | - | 8 ms | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | 3 V | DC | - | 100 MHz | 1.49 | 0.03 dB | - | 1000 Vrms | Random | 1800 Vrms | 85 °C | - | 2 A | - | DPDT | DPDT | 3 V | - | 0.047 A | 2 FORM C | - | 2.25 V | 0.3 V | 16 ms | - | - | - | No | - | 250(V) | 10(mm) | 5.65 mm | 10 mm | 6 mm | 5.65 mm | - | 5.65(mm) | No | Unknown | RoHS Compliant | - | Lead Free | IP67 | ||
![]() TQ2-L2-3V Panasonic Electric Works | 80 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 10 | 1.5g | - | - | - | - | - | - | - | 45Ohm | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | TQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 9mm | - | - | - | CSA; UL | PC Pin | 125V | - | - | - | - | - | 14mm x 9mm x 5mm | - | - | - | 1A | - | - | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 3ms | 3VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 66.7mA | - | 3 ms | - | 2.25VDC | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() 1393774-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | - | Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 2 g | 6 | Palladium Nickel | GOLD RHODIUM | - | - | 5 V | 5 V | 370 Ω | - | - | Gold | - | - | - | 0.5VDC | 0.5VDC | 10000 Cycle(s) | TE CONNECTIVITY LTD | - | -0.12 dB | -30 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 1393774-1 | - | - | - | - | - | 30W/60VA | - | - | - | - | - | - | Through Hole | - | - | 900 MHz | -40C to 85C | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | 3.75VDC | 7.6(mm) | - | No | Non-Latching | - | 1.34 | Compliant | Yes | Unsealed | - | - | - | - | 150 V | 5 V | 125(V) | - | Box/Tube | - | - | - | - | - | - | PC Pin | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TUBE | 7.6 mm | compliant | 1 A | 6 | UL | PC Pin | - | - | 13 mm | - | 6 | 7.6 mm | 13mm x 7.6mm x 6.9mm | CII | 50 mΩ | - | 1 A | IP67/RT3 | Compliant | 125 V | 150 V | SOLDER | 1 A | - | SPDT | 125 V | 1 A | - | 1 Form C | 1 ms | RF RELAY | - | - | 1 A | - | 2 ms | - | Non-Latching | - | 13.51 mA | - | 5 ms | - | - | 130 mW | 68 mW | - | 150 V | AC/DC | MOMENTARY | 5 V | DC | 6 | 100 MHz | 1.75 | 0.12 dB | - | 500 Vrms | Random | 1500 Vrms | 85 °C | - | 1 A | - | SPDT | SPDT | 5 V | - | 0.014 A | 1 FORM C | - | 3.75 V | 0.5 V | 10 ms | - | - | 0.0035 inch | No | - | 150V | 13(mm) | 6.9 mm | 13 mm | 7.58952 mm | 6.9 mm | - | 6.9(mm) | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 4-1393240-8 TE Connectivity | 3995 | - | Datasheet | - | Production (Last Updated: 1 day ago) | - | PCB, Through Hole | - | DIP | - | - | 8 | - | - | - | - | - | - | - | - | 1.44 kΩ | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | Carton | - | * | - | - | - | - | PC Pin | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 12.7 mm | - | 16 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 400 V | - | 16 A | - | SPST | - | 16 A | Solder Pin | - | - | - | - | - | - | - | 8 ms | 24 VDC | Non-Latching | 250 VAC | 16.67 mA | - | - | - | - | - | 400 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | 85 °C | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | - | - | - | 15.7 mm | 29 mm | 12.7 mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | IP54 | ||
![]() 1-1393788-6 TE Connectivity | 18600 | - | Datasheet | 13 Weeks, 1 Day | Production (Last Updated: 2 weeks ago) | Gold | Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | 8 | Silver Nickel | GOLD | - | - | 24 V | 24 V | 4.114 kΩ | - | - | Gold, Silver | - | - | - | 2.4VDC | 2.4VDC | 200000 Cycle(s) | TE CONNECTIVITY LTD | 60 W | -0.02 dB | -39 dB | No | TE Connectivity | ACTIVE (Last Updated: 2 weeks ago) | 1-1393788-6 | - | - | - | - | - | 60W/62.5VA | - | - | - | 2.4 Vdc | - | Through Hole | Through Hole | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 18VDC | 7.2(mm) | - | No | Non-Latching | - | 1.34 | - | Yes | Unsealed | - | DIP | - | - | 250 V | 220 V | 220(V) | -40 to 85 °C | Box | - | - | Yes | - | - | - | PC Pin | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TUBE | 7.2 mm | compliant | 2 A | 8 | UL | PC Pin | - | - | 14.5 mm | - | 2 | 7.2 mm | 14.5mm x 7.2mm x 9.8mm | CII | 50 mΩ | - | 5 A | IP67/RT3 | Compliant | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 5 A | - | 4 ms | - | Non-Latching | - | 5.83 mA | - | 9 ms | - | - | 130 mW | 140 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | 8 | 100 MHz | 1.4 | 0.02 dB | - | - | - | 1500 Vrms | 85 °C | - | 2 A | - | DPDT | DPDT | 24 V | - | 0.006 A | 2 FORM C | - | 52.3 V | 2.4 V | 16 ms | - | - | 0.003 inch | No | 14.5 mm | 250(V) | 14.5(mm) | 9.6 mm | 14.5 mm | 7.1882 mm | 9.8 mm | - | 9.8(mm) | No | - | RoHS Compliant | UL94 V-0 | Lead Free | IP67 | ||
![]() 5-1393788-7 TE Connectivity | 30 |
| Datasheet | 13 Weeks, 1 Day | Production (Last Updated: 1 day ago) | Gold | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 8 | 2.8 g | 10 | Silver Nickel | GOLD | - | - | 12 V | 12 V | 1.029 kΩ | - | - | Gold, Silver | - | - | - | 1.2VDC | 1.2VDC | 200000 Cycle(s) | TE CONNECTIVITY LTD | 60 W | -0.02 dB | -39 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 day ago) | 5-1393788-7 | - | - | - | - | - | 60W/62.5VA | - | - | - | 1.2 Vdc | - | Surface Mount | Surface Mount | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 9VDC | 9.4(mm) | - | No | Non-Latching | - | 1.3 | - | Yes | Unsealed | - | - | - | - | 250 V | 220 V | 220(V) | -40 to 85 °C | Cut Tape (CT) | - | - | Yes | - | - | - | Gull Wing | EAR99 | Signal Relay | - | 85 °C | -40 °C | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | 9.4 mm | compliant | 2 A | 8 | UL | Gull Wing | - | - | 14.5 mm | - | 2 | 7.2 mm | 14.5mm x 7.2mm x 10.4mm | CII | 50 mΩ | 1000000000 Ω | 5 A | IP67/RT3 | - | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 5 A | - | 4 ms | - | Non-Latching | - | 11.66 mA | - | 9 ms | - | - | 130 mW | 140 mW | - | 250 V | AC/DC | MOMENTARY | 12 V | DC | - | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | 1500 Vrms | 85 °C | - | 5 A | - | DPDT | DPDT | 12 V | - | 0.012 A | 2 FORM C | - | 26.15 V | 1.2 V | 16 ms | - | - | - | No | 14.5 mm | 250(V) | 14.5(mm) | 10.55 mm | 14.5 mm | 7.2 mm | 10.4 mm | - | 10.4(mm) | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 4-1462037-0 TE Connectivity | 8 | - | Datasheet | 77 Weeks, 6 Days | Production (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 8 | - | - | - | - | - | - | - | - | 64 Ω | - | - | Gold, Ruthenium | - | - | 10 x 6 x 5.65mm | 0.3VDC | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 4-1462037-0 | 1462037 | - | - | - | +85°C | 60W/62.5VA | - | - | - | - | -40°C | - | Surface Mount | - | - | 900 MHz | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | 2.25VDC | 6(mm) | - | No | Non-Latching | - | 0.68 | Compliant | Yes | Unsealed | UL | - | - | - | 250 V | 220 V | 220(V) | - | Tape & Reel (TR) | - | IM-E | Yes | - | - | - | - | EAR99 | Signal Relay | - | 85 °C | -40 °C | Access & Transmission Equipment, Automotive Applications, Consumer Electronics, HVAC, Industrial Controls, Measurement & Test Equipment, Medical Equipment, Modems, Office & Business Equipment, Optical Network Terminals, Telecommunication | RELEASE TIME WITH DIODE | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | 6 mm | compliant | 2 A | 8 | UL | J Legs | - | - | 10 mm | - | 2 | 6 mm | 10mm x 6mm x 5.65mm | Axicom | 50 mΩ | - | 5 A | IP67/RT5 | Compliant | 220 V | 250 V | SOLDER | 2 A | 2 | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | Through Hole | -40 → +85°C | 5 A | - | 1 ms | 3V dc | Non-Latching | - | 46.88 mA | - | 10 ms | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | 3 V | DC | - | 100 MHz | 1.49 | - | - | - | - | - | 85 °C | - | 2 A | - | DPDT | DPDT | 3 V | DPDT | 0.047 A | - | - | 2.25 V | 0.3 V | 18 ms | - | Bifurcated Contacts | - | No | - | 250(V) | 10(mm) | 5.65 mm | 10 mm | 6 mm | 5.65 mm | - | 5.65(mm) | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() TQ2SA-24V Panasonic Electric Works | 15 | - | Datasheet | 12 Weeks | - | Gold, Silver | PCB, Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 2.88kOhm | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | - | 200mW | 220V | 2.54mm | - | 11.5mm | - | 2A | - | CSA; UL | Gull Wing | 125V | CSA, UL | - | - | 2 | - | 14mm x 9mm x 5.4mm | - | 75mOhm | 1000000000Ohm | 2A | - | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | - | 4ms | 24VDC | Non Latching | 125VAC 220VDC -Max | 8.3mA | - | 4 ms | - | 18VDC | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 0.8 dB | - | 1000 Vrms | Random | 1500 Vrms | 85°C | - | 2A | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 5.9mm | 14mm | 9mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 4-1462000-1 TE Connectivity | 20 | - | Datasheet | 9 Weeks, 1 Day | Production (Last Updated: 1 day ago) | Gold | Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 5 g | 8 | Silver Nickel | GOLD | - | 24V DC | - | 24 V | 2.88 kΩ | Solder pins | 2A | Gold, Silver | 1pc(s) | (L x W x H) 20.2 x 10 x 11.1 mm | - | 2.4VDC | 2.4VDC | 200000 Cycle(s) | TE CONNECTIVITY LTD | - | -0.02 dB | -31.8 dB | No | TE Connectivity | ACTIVE (Last Updated: 1 day ago) | 4-1462000-1 | 1462000 | 59.9V DC | 60W,62.5VA | +85°C | - | 60/62.5 W/VA | - | 15.6V DC | -55°C | - | - | - | Through Hole | <br> <Max/> 2A | 24V DC | 900 MHz | -55C to 85C | 85 °C | -55 °C | - | ROHS COMPLIANT | Active | 15.6VDC | 10 mm | - | No | Non-Latching | 2880Ω | 1.34 | - | Yes | Unsealed | - | - | 2A | 250V AC | 250 V | 220 V | 220V | - | Box/Tube | - | - | - | - | - | - | PC Pin | EAR99 | Signal Relay | - | 85 °C | -55 °C | - | RELEASE TIME TAKEN WITH DIODE | 8536.49.00.50 | - | - | - | TUBE | 10 mm | compliant | 2 A | 8 | UL | PC Pin | - | - | 20.2 mm | - | 2 | 10 mm | 20.2mm x 10mm x 11mm | Axicom | 70 mΩ | 1000000000 Ω | 2 A | IP67; RT3 | - | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | 2 A | - | 2 Form C | - | RF RELAY | - | - | 2 A | - | 5 ms | 24VDC | Non-Latching | - | 8.33 mA | - | 11 ms | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | 8 | 100 MHz | 1.03 | - | - | 750 Vrms | Random | 1050 Vrms | 85 °C | - | 2 A | - | DPDT | DPDT | 24 V | DPDT | 0.008 A | 2 FORM C | - | 15.6 V | 2.4 V | 21 ms | - | - | 0.0032 inch | No | - | 250V | 20.2 mm | 10.9 mm | 20.2 mm | 10 mm | 11 mm | - | 11 mm | No | - | RoHS Compliant | - | - | IP67 |