- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Unit Weight | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-9V-W Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() AGQ21TS4HY Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 900 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.035274 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() AGN260S4HY Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TXD2SS-L-24V-W Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TXD2SA-12V-W Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.070548 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() AGQ21TA4HY Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 900 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.035274 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() AGQ260A03Y Panasonic | 48 |
| - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 900 | - | Panasonic | - | Yes | - | - | - | - | - | - | - | 0.035274 oz | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() DS2E-S-DC48V National Semiconductor | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 g | 8 | Silver | GOLD | - | 48 V | 11520 Ω | 500000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | DS2E-S-DC48V | - | 70 °C | -40 °C | ROHS COMPLIANT | Active | 1.63 | Yes | PANASONIC - DS2E-S-DC48V - Signal Relay, 48 VDC, DPDT, 2 A, DS Series, Through Hole, Non Latching | - | EAR99 | Nickel/Copper (Ni/Cu) | 8536.41.00.20 | - | BOX; TUBE | compliant | CSA; UL | 20 mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | 50 mΩ | 100000000 Ω | 2 A | EPOXY RESIN SEALED | 30 V | SOLDER | POWER/SIGNAL RELAY | - | 2 A | - | 10 ms | 5 ms | - | 200 mW | 250 V | AC/DC | MOMENTARY | DC | 8 | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 48 V | 0.004 A | 2 FORM C | 33.6 V | 4.8 V | 0.0034 inch | - | 9.9 mm | ||
![]() 4-1617340-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1617014-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1617353-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1617543-8 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1617536-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1617343-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1617515-5 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1617030-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1617559-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1617351-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1617016-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1617012-5 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |