- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Connector Type A | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Connector Type B | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Rated Voltage | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Rated Current (Power) | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-1462034-7 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1462034 | - | - | 2.88 kOhms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | FX2, AXICOM | - | - | - | - | - | Single Row and Tri-Barrier | - | - | - | - | - | - | - | - | - | 9.5mm | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | - | 3 ms | - | 16.8 VDC | 2 A | - | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1415430-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | - | - | - | - | - | - | 32.006612 g | - | - | - | - | - | - | 145 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | 90° M12 Receptacle | - | - | - | - | - | Free End | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | 28.4988 mm | 35.5 mm | 16.51 mm | - | - | - | ||
![]() 1-1415353-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-3NUX-L KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KHU-11D11-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1461406-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / OEG | - | 55 Ohms | Silver (Ag) | - | - | - | - | 100 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | OJ-SH-105DM,000 | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.317466 oz | - | - | - | - | - | OJ | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST (1 Form A) | - | General Purpose Relays | - | - | - | 5 VDC | Non-Latching | 277 VAC, 30 VDC | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | - | - | 14.7 mm | 18.2 mm | 10.2 mm | - | - | - | ||
![]() 1461388-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | - | - | 24 VDC | Non-Latching | 240 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.8 mm | 24.4 mm | 12.9 mm | - | - | - | ||
![]() 8-1393817-4 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 1393817 | - | - | 400 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 24VDC | Latching, Dual Coil | 125VAC, 150VDC - Max | 60 mA | - | - | - | 16.5 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6KU2FRFTR03DC3 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23079F1108B301 TE Connectivity | 16 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 3 V | 128 Ohms | Silver Nickel (AgNi), Gold (Au) | 2 A at 5 VDC | - | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | TE Connectivity | V23079F1108B301 | V23079 | - | 5 A | TE Connectivity Potter & Brumfield Relays | Yes | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | 7-1393788-5 | Active | - | - | Active | - | - | 1.93 | Details | Yes | - | -- | 2.25 VDC | 0.096016 oz | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | V23079, AXICOM | - | Active | - | EAR99 | - | - | Miniature | - | - | - | - | 8536.49.00.50 | Relays | - | TAPE AND REEL | - | - | compliant | - | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 10.4mm | 50 mΩ | 1000000000 Ω | 2 A | IP67 | 220 V | - | SOLDER | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | 2 A | - | 4ms | 3VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 23.3mA | - | 4ms | - | 2.25 VDC | 2A | - | - | 70 mW | - | 250 V | AC/DC | LATCHED | 0.27 dB | - | DC | 10 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | - | 3 V | - | 0.023 A | 2 FORM C | 2.25 V | 0.3 V | Low Profile Relays | 16 ms | -- | - | - | Low Signal Relays - PCB | - | - | - | - | - | 10.4 mm | - | - | ||
![]() V23079F1103B301 TE Connectivity | 32 |
| - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / Axicom | 12 V | 2.06 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | TE Connectivity | V23079F1103B301 | V23079 | - | - | TE Connectivity Potter & Brumfield Relays | Yes | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | 7-1393788-4 | Active | - | - | Active | - | - | 5.47 | Details | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | V23079, AXICOM | - | - | - | EAR99 | - | - | Miniature | - | - | - | - | 8536.49.00.50 | Relays | - | TAPE AND REEL | - | - | compliant | - | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 10.4mm | 50 mΩ | 1000000000 Ω | 2 A | IP67 | 220 V | - | SOLDER | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | 2 A | - | 4 ms | 12VDC | Non-Latching | 250VAC, 220VDC - Max | 5.8 mA | - | 4 ms | - | 9 VDC | 2 A | - | - | 70 mW | - | 250 V | AC/DC | LATCHED | - | - | DC | 10 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | - | 12 V | - | 0.006 A | 2 FORM C | 9 V | 1.2 V | Low Profile Relays | 16 ms | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | 10.4 mm | - | - | ||
![]() 1393830-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1393830 | TE Connectivity / AMP | - | - | - | - | - | - | - | 1 | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-8 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 1393806 | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7.5 ms | - | Non Latching | 125VAC, 150VDC - Max | - | - | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-24NU-L KEMET TOKIN | In Stock | - | - | - | PCB, Surface Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | 2.88 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 250 V | 220 V | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 7.5 mm | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 2 A | 1 | DPDT | 220 V | 2 A | - | - | General Purpose | - | - | - | 2 ms | - | Non-Latching | - | 8.3 mA | - | 1 ms | - | - | - | 200 mW | - | 200 mW | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 15 mm | - | - | - | No | ||
![]() 2-1393812-9 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 1393812 | TE Connectivity / AMP | - | - | Silver (Ag), Gold (Au) | - | - | - | - | 5 | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | Plug | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Plug Pin | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | 16 ms | - | Non-Latching | 125VAC, 150VDC - Max | - | - | 2 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | J104D | - | - | 180 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | J104D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 6 ms | 6VDC | Non Latching | 250VAC, 100VDC - Max | 33.3 mA | - | 4 ms | - | 4.5 VDC | 2 A | - | - | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1393091-9 TE Connectivity | In Stock | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | - | 475(ohm) | Silver Nickel 90/10 | - | 2.4VDC | 2.4VDC | - | - | - | - | - | Yes | - | - | - | 2.5KVA | - | - | - | Plug-In | - | -40C to 60C | - | - | - | - | - | - | 18VDC | 35.6(mm) | - | No | Non-Latching | - | - | - | Unsealed | - | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | 11-Pin Circular Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | 3 Form C | - | - | - | - | 15(ms) | - | - | - | 50.52(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | No | - | 400(V) | 35.5(mm) | - | - | - | - | 57(mm) | - | ||
![]() 8-1415539-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 10 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.058219 oz | - | - | 50 V | - | - | PT | 0.25 % | - | - | - | 100 ppm/°C | - | - | 1.2 kΩ | 155 °C | -55 °C | Thin Film | - | Relays | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | - | - | 550 µm | - | - | - | - | - | ||
![]() 1-1393154-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 10 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.058219 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2-6 ZETTLER | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 180 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ8462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 6VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 33.3 mA | - | 4 ms | - | 4.5 VDC | 2 A | - | - | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |