- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | Contact Form | Coil Voltage | Coil Type | Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-LT-4.5V-1-Z Panasonic | 10000 |
| - | Silver Palladium (AgPd) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2-L-24V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | - | Through Hole | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 24 VDC | Latching | 100 mW | ||
![]() TX2SS-L-9V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 9 VDC | Latching | 100 mW | ||
![]() TX2SS-6V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Latching | 140 mW | ||
![]() TX2SA-LT-9V-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SA-L-12V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Latching | 100 mW | ||
![]() TX2SA-LT-4.5V-1-Z Panasonic | 8 |
| - | Silver Palladium (AgPd) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | 200 mW | ||
![]() TX2SS-L2-9V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SA-L-12V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Latching | 100 mW | ||
![]() TX2SS-LT-3V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-LT-6V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-LT-1.5V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SA-L-3V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 3 VDC | Latching | 100 mW | ||
![]() TX2SS-L-6V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Latching | 100 mW | ||
![]() TX2SA-L2-24V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SS-9V-TH Panasonic | In Stock | - | - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 9 VDC | Latching | 140 mW | ||
![]() TX2SA-L2-4.5V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | 140 mW | ||
![]() TX2SA-L-6V-TH-Z Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 6 VDC | Latching | 100 mW | ||
![]() TX2SS-9V-TH-X Panasonic | 8 |
| - | Silver (Ag) | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 9 VDC | Latching | 140 mW | ||
![]() TX2SA-L2-12V-TH Panasonic | 8 |
| - | Silver (Ag) | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | 140 mW |