- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Package Quantity | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Termination Method | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Contact Voltage Rating (DC) | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1617119-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | Production (Last Updated: 5 days ago) | - | Through Hole | - | - | - | - | - | - | - | - | - | 1617119 | - | - | 63 Ohms | - | - | - | - | - | - | - | - | - | - | 2.8 Vdc | TE Connectivity Aerospace, Defense and Marine | 0.23 Vdc | Through Hole | - | - | - | Box | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | PC Pin | - | - | -65°C ~ 125°C | - | - | Military, MIL-R-39016/23, MAWD, CII | - | - | - | Solder | - | Military/Aerospace High Performance Relay | 125 °C | -65 °C | - | - | - | - | - | - | - | 5 | - | PC Pin | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | SPDT | - | 1 A | - | SPDT (1 Form C) | General Purpose | - | - | - | 2 ms | 5VDC | Non Latching | 115VAC, 28VDC - Max | 79.4 mA | 4 ms | - | 2.8 VDC | 1 A | - | 397 mW | 0.23 VDC | - | - | - | 5 V | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1617561-0 TE Connectivity | 905 |
| - | - | Production (Last Updated: 1 week ago) | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | 56 Ohms | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | TE Connectivity | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | -65°C ~ 125°C | - | - | 3SBC | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | 4 ms | 6VDC | Non Latching | 115VAC, 28VDC - Max | 107.1 mA | 4 ms | - | 1.8 VDC | 2 A | - | - | 0.16 VDC | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6A-274P-ST15-US-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 20.2mm | - | 10.1 mm | - | - | - | 2A | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | 0.6A | .6A@125VAC | 5ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 25mA | 3ms | 2A@30VDC | 4.8VDC | - | 150mW | 150mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 1721538-7 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Through Hole | - | - | - | - | - | 9 g | - | - | - | - | - | - | - | 1.28 kΩ | Silver, Tin | - | - | - | - | No | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | 10.2(mm) | - | No | Non-Latching | - | - | - | - | Unsealed | PC Pins | 277 V | 30(V) | - | Tray | - | - | - | - | - | PCB | - | Industrial Relay | 85 °C | - | - | - | - | - | 10.2 mm | - | 10 A | 4 | - | PC Pin | - | 1 | - | - | - | - | - | - | Compliant | - | - | - | - | SPST | - | 10 A | Solder Pin | 1 Form A | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC, 30 VDC | 18.75 mA | - | - | - | - | - | 450 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | 85 °C | - | - | - | SPST-NO | - | - | - | - | - | - | 30 V | - | - | No | - | - | - | 18.2 mm | 277(V) | 18.2(mm) | 14.7 mm | 18.2 mm | 10.16 mm | - | 14.7(mm) | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-L2-12V Panasonic Electric Works | 687 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | CSA; UL | Gull Wing | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 12VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 12V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() V23154D 710B117 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 7-1422029-5 | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 782XAXCL-24A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider | - | 782XAXCL-24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2E-SL-DC48V Panasonic | 3266 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 25600 Ω | - | 500000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | DS2E-SL-DC48V | DS | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | BOX | - | compliant | - | - | CSA; UL | - | 20 mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | - | 220 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 90 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 48 V | 0.002 A | - | 33.6 V | 33.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | - | - | ||
![]() JW1FSN-F-DC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | 100 | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | JW | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2E-SL2-DC48V-R Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 25600 Ω | - | 500000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | DS2E-SL2-DC48V-R | DS | - | - | - | - | - | 70 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | BOX | - | compliant | - | - | CSA; UL | - | 20 mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 2 A | - | - | 220 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 180 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 48 V | 0.004 A | - | 33.6 V | 33.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | - | - | ||
![]() NC4EBD-PL2-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 15.6 Ω | - | 100000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | NC4EBD-PL2-DC5V | NC | - | - | - | - | - | 55 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.59 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | BOX | - | compliant | - | - | CSA; UL | - | 38.1 mm | - | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | 5 A | - | - | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 1600 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 5 V | 0.321 A | - | 4 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8 mm | - | - | - | - | ||
![]() DK1A-L-24V-F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 6 g | 4 | Silver Tin Oxide | GOLD | - | - | Panasonic Industrial Devices | 24 V | 5760 Ω | - | 100000 Cycle(s) | - | 50 | PANASONIC CORP | - | Panasonic | - | DK1A-L-24VF | - | - | - | - | - | - | 65 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.57 | - | - | - | - | - | - | - | Bulk | - | DK | - | - | - | - | - | - | - | - | - | - | Relays | - | - | compliant | - | - | CSA; TUV; UL; VDE | - | 20 mm | - | 12.5 mm | 20mm x 12.5mm x 10mm | 30 mΩ | 1000000000 Ω | 10 A | - | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | General Purpose Relays | 10 A | - | 10 ms | - | - | - | - | 8 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 4 | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | SPST | - | 31.2 V | - | 1 FORM A | 16.8 V | 16.8 V | Power Relays | - | - | 0.0035 inch | - | General Purpose Relays | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | ||
![]() AHK22106 Panasonic | In Stock | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | - | - | 40 Ω | - | 500000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | AHK22106 | AHK | - | - | - | - | - | 60 °C | -50 °C | - | CADMIUM FREE AND ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | WITH LED INDICATION | 8536.49.00.50 | - | BOX | - | compliant | - | - | TUV; UL | - | 27.2 mm | - | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | 10 A | - | - | 125 V | - | SNAP-ON | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | DPDT | - | 6 V | 0.15 A | - | 4.8 V | 0.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | - | - | - | - | ||
![]() DSP1-L-DC6V-F Panasonic | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23154D 721X263 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 1-1393809-2 | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP1-L-DC12V-F Panasonic | 6862 |
| - | - | - | - | - | - | - | - | - | 4.5 g | 6 | Silver Tin Oxide | - | - | - | - | 12 V | 960 Ω | - | 100000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | DSP1-L-DC12V-F | - | - | - | - | - | - | 65 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CSA; TUV; UL | - | 20.2 mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | SPST | - | 15.6 V | - | 1 FORM A,B | 9.6 V | 9.6 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 10.5 mm | - | - | - | - | ||
![]() DSP1-L-DC24V-F Panasonic | 62 |
| - | - | - | - | - | - | - | - | - | 4.5 g | 6 | Silver Tin Oxide | - | - | - | - | 24 V | 3840 Ω | - | 100000 Cycle(s) | - | - | PANASONIC CORP | - | Panasonic Electronic Components | - | DSP1-L-DC24V-F | - | - | - | - | - | - | 65 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CSA; TUV; UL | - | 20.2 mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | - | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | SPST | - | 31.2 V | - | 1 FORM A,B | 19.2 V | 19.2 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 10.5 mm | - | - | - | - | ||
![]() CB1V-R-24V Panasonic | In Stock | - | - | - | - | - | - | - | NO | PCB MOUNT-STRAIGHT | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 320 Ω | Silver Alloy (Ag) | 50000 Cycle(s) | - | 1 | PANASONIC CORP | - | Panasonic | - | CB1V-R-24V | CB | - | - | - | - | Plug In | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.59 | - | Yes | - | - | - | - | - | Bulk | - | CB-35A | Yes | - | - | - | EAR99 | - | - | - | - | 8536.41.00.05 | Relays | BOX | - | compliant | - | - | - | - | 26 mm | - | 22 mm | 26mm x 22mm x 25mm | - | - | 1 A | - | - | 24 V | - | SOLDER | - | - | - | 15 A | Quick Connect | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 15 ms | 24 VDC | - | - | - | 15 ms | - | - | - | 2 W | 2000 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | SPDT | - | 24 V | 0.084 A | - | 14 V | 8.4 V | - | - | - | - | - | Automotive Relays | Quick Connect | - | - | - | - | - | - | - | 25 mm | - | - | - | - | ||
![]() R12-17A3-12T NTE Electronics, Inc | In Stock | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Silver Gold Flashed | - | Plastic | - | - | - | NTE Electronics | - | R12-17A3-12T | - | - | NTE Electronics, Inc | - | Plug In | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | R12 | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | - | - | - | - | 12VAC | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN210S03Z Panasonic Electric Works | 41 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | - | - | - | - | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | AGN | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | BOX; TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free |