- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Package Quantity | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Contact Type | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 871-1C-C-R1-U01-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Song Chuan | 12. Ohms | Silver Tin Oxide (AgSnO) | - | - | 500 | - | - | - | Song Chuan | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.705479 oz | - | - | - | - | 871 | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | Quick Connect | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 97.5 mA | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Quick Connect | - | - | - | - | 25.4 mm | 23 mm | 15.5 mm | - | - | - | - | - | - | ||
![]() R57-5D.25-24D NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | - | NTE Electronics | R57-5D.25-24D | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | R57 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 24VDC | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R57-5D.25-12 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | - | NTE Electronics | R57-5D.25-12 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | R57 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | - | ||
![]() R44-1D2-24 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Sealed | - | - | - | - | NTE Electronics | R44-1D2-24 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | R44 | - | - | - | - | - | 4 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | 24VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R21-5D2-12 NTE Electronics, Inc | In Stock | - | - | - | Sealed | Through Hole | - | - | - | - | - | - | - | - | - | Gold Plated, Silver Nickel | - | Sealed Plastic | - | - | - | - | NTE Electronics | R21-5D2-12 | - | - | NTE Electronics, Inc | PCB, Thru-Hole | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | R21 | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R44-11D2-6 NTE Electronics, Inc | In Stock | - | - | - | Sealed | Through Hole | - | - | - | - | - | 1 | - | - | 70 Ohms | - | - | Epoxy Sealed | - | - | - | - | NTE Electronics | R44-11D2-6 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | -40°C ~ 85°C | - | - | R44 | - | - | - | - | - | 6 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | Reed | - | - | - | - | 6VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | - | ||
![]() R57-5D.25-24 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | - | NTE Electronics | R57-5D.25-24 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | R57 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 24VDC | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R57-2D.5-12 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | - | NTE Electronics | R57-2D.5-12 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | R57 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | - | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | - | ||
![]() R56-5D.5-12 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | - | NTE Electronics | R56-5D.5-12 | - | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | R56 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | - | ||
![]() TXS2SA-L2-4.5V-Z Panasonic Electric Works | 34 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | 289Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | 9.4mm | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 4.5V | DC | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1-1617163-1 TE Connectivity Aerospace, Defense and Marine | 2214 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1617163 | - | 1.56 kOhms | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 1-1617163-1 | 1617163 | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | 125 °C | -65 °C | Box | - | - | Active | - | - | Active | - | - | 2.38 | - | No | - | - | - | - | - | -65°C ~ 125°C | - | - | Military, MIL-R-39016/20, MACDD, CII | - | No | - | - | - | - | EAR99 | - | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | compliant | - | - | - | PC Pin | - | - | - | - | - | 1 A | - | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 1 A | - | 2 ms | 26.5VDC | Non Latching | 28VDC - Nom | 17 mA | 4 ms | - | 15.2 VDC | 1 A | - | 450 mW | 1.8 VDC | - | AC/DC | MOMENTARY | - | DC | - | Sealed - Hermetically | - | - | - | - | DPDT | - | 26.5 V | 0.017 A | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2SL-L-4.5V-X Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | 289Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 15.6mA | 4 ms | 2A@220VDC | 3.38VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 4.5V | DC | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EE2-5NU KEMET | 2257 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G6AK-234P-ST-US-DC24 Omron Electronics Inc-EMC Div | 369 |
| Datasheet | 7 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 10 | 3.5g | - | - | - | 3.2kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | 220V | - | - | 10.1mm | - | 1A | - | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 1A | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | - | DPDT (2 Form C) | General Purpose | - | 0.6A | .6A@125VAC | 5ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 5.5 ms | 1A@30VDC | 16.8VDC | - | 180mW | 180mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2mm | - | 8.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1617163-9 TE Connectivity Aerospace, Defense and Marine | 588 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.56 kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | Bulk | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | - | MACDD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | DPDT (2 Form C) | General Purpose | - | - | - | 2 ms | 26.5VDC | Non Latching | 115VAC, 28VDC - Max | 17 mA | 4 ms | - | 15.2 VDC | 1 A | - | - | 1.8 VDC | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KUP-11D15-110 TE Connectivity | In Stock |
| - | 14 Weeks | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | KUP-11 | TE Connectivity | 10000(ohm) | Silver Cadmium Oxide | 10000 Cycle(s) | - | 25 | TE CONNECTIVITY LTD | -- | No | TE Connectivity | KUP-11D15-110 | - | 10 A | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | -45C to 70C | - | - | Bulk | ROHS COMPLIANT | 4-1393117-3 | Active | 82.5VDC | 35.71(mm) | Active | No | Non-Latching | 1.62 | Details | Yes | Unsealed | -- | 82.5 VDC | 2.560008 oz | 32(V) | -45 to 70 °C | Box or Tray | - | KUP | - | - | Active | - | - | - | EAR99 | Industrial Relay | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | - | compliant | - | 8 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | 10 A | - | DUST PROOF | 28 V | - | QUICK CONNECT | - | - | - | 10(A) | - | Quick Connect | 2 Form C | General Purpose | General Purpose Relays | 10 A | - | 15(ms) | 110VDC | Non Latching | 240VAC - Max | 11(mA) | 10ms | - | 82.5 VDC | 10A | 1.2 W | 1.25 W | - | 240 V | AC/DC | MOMENTARY | 110 | DC | - | - | - | - | Class B | - | DPDT | DPDT | 110 V | 0.011 A | 82.5 V | Power Relays | Insulation - Class B | No | General Purpose Relays | - | - | 38.89 mm | 240(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | - | - | - | - | ||
![]() AGN210S4HZ Panasonic Electric Works | 1105 |
| Datasheet | 36 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | 203Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 5.7mm | - | - | - | - | Gull Wing | 125V | - | - | - | - | - | - | - | - | 125V | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 4ms | - | 3.38VDC | 1A | 100mW | 100mW | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AGN200S06 Panasonic Electric Works | 2000 |
| Datasheet | 36 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | BOX; TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | 1A | - | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 4 ms | 1A@110VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-LT-3V-TH Panasonic Electric Works | 25 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 7.4mm | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | WATER PROOF | - | - | - | 7.5A | DPDT | 220V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7.5A@250VAC | 4ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 46.7mA | 4 ms | 7.5A@220VDC | 2.25VDC | 2A | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AGN210A12Z Panasonic Electric Works | 1747 |
| Datasheet | 36 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | 110V | - | BOX; TAPE AND REEL | 7.4mm | - | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | 1A | - | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | No | - | RoHS Compliant | Lead Free |