- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Package Quantity | Brand | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Delay Time | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Contact Type | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Contact Arrangement | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ200A1H Panasonic Electric Works | 703 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8 | 1g | - | - | 16Ohm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | 125V | 2A | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | 4 ms | 2A@110VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-1.5V-Z Panasonic Electric Works | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | TAPE AND REEL | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | - | - | 125V | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2900309 Phoenix Contact | 34 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | -40°C~60°C | Bulk | 2011 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | 6.2mm | - | 50mA | - | - | Spring Terminal | - | - | - | 5 | - | - | - | - | - | - | - | 1 | - | - | - | - | SPDT | 60V | 5 ms | - | - | SPDT (1 Form C) | 60V | General Purpose | - | - | - | 5ms | 60VDC | Non Latching | 30VAC 36VDC -Max | 4.8mA | 8ms | - | - | 50mA | - | - | - | - | - | - | 60V | - | - | 4.8mA | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | 80mm | 94mm | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-5V-Z Panasonic Electric Works | 299 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | TAPE AND REEL | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | - | - | 125V | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Non Latching | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-4.5V-X Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 579Ohm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | 8 | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | 1A | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | - | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 897-1AH-C-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 400 | - | - | Song Chuan | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.410958 oz | - | - | - | 897 | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250) | SPST (1 Form A) | - | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.374) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-5V-TH Panasonic Electric Works | 34 | - | Datasheet | 18 Weeks | - | Through Hole | - | NO | - | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | WATER PROOF | - | 220V | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 7.5A@250VAC | 4ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28.1mA | 4 ms | 7.5A@220VDC | 3.75VDC | 2A | - | 140mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() R57-1D.5-24 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Epoxy Case | - | - | - | NTE Electronics | R57-1D.5-24 | - | - | NTE Electronics, Inc | - | PC Board | - | - | Bulk | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | R57 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | ||
![]() EE2-5SNU KEMET | 34 |
| Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | - | - | 8 | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 2A | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 2A | 1 | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 2ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 1ms | - | 3.75VDC | - | 100mW | 100mW | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 15mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() R56-7D.5-12D NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | 1 | - | - | - | - | - | Epoxy Case | - | - | - | NTE Electronics | R56-7D.5-12D | - | - | NTE Electronics, Inc | - | PC Board | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | R56 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2SA-L2-24V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | TAPE AND REEL | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | - | - | 125V | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-1.5V Panasonic Electric Works | 13 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | 8 | 2g | - | - | 22.5Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 1.13VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 1.5V | DC | 8 | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1-1617029-5 TE Connectivity | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | TE Connectivity | 1-1617029-5 | 1617029 | - | - | - | - | - | - | - | HFW1130K07M | Active | - | - | - | - | - | 5.67 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-48V-Z Panasonic Electric Works | 1423 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | 8.53kOhm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 48VDC | Non Latching | 220VDC -Max | 5.6mA | 4 ms | 2A@220VDC | 36VDC | - | 270mW | 270mW | 4.8VDC | - | DC | MOMENTARY | 48V | DC | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ200S06 Panasonic Electric Works | 98 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | 8 | 1g | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | 110V | - | - | 7.2mm | - | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | 125V | 2A | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 4 ms | 2A@110VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 5.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() 3-1393236-0 TE Connectivity | 970 | - | - | - | - | - | SIP | - | - | - | - | TE Connectivity | 3390(ohm) | Nickel-Silver | 1.2VDC | - | - | 20 | - | No | TE Connectivity | - | - | 1.5KVA | - | 1.2 Vdc | Through Hole | Through Hole | -40C to 85C | - | - | - | 16.8VDC | 5(mm) | - | No | Non-Latching | - | Details | - | Wash Tight | SIP | - | 0.211644 oz | -40 to 85 °C | Tube | - | SNR | - | - | - | - | - | - | - | Slim PCB Relay | - | - | - | - | - | Relays | - | - | - | - | - | - | - | 5 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | Solder Pin | 1 Form C | - | - | General Purpose Relays | - | - | 12(ms) | 24 VDC | Non-Latching | 400 VAC | 7.1(mA) | - | - | - | - | 170 mW | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | No | General Purpose Relays | - | - | 28 mm | 400(V) | - | 28(mm) | 15 mm | 28 mm | 5 mm | - | 15(mm) | - | - | - | ||
![]() TX2SA-24V-X Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 5.8mA | 4 ms | 2A@220VDC | 18VDC | - | 140mW | 140mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6A-274P-ST15-US-DC12 Omron Electronics Inc-EMC Div | 184 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | DIP | - | 8 | 3.5g | - | - | 960Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | 2A | - | CSA; UL | PC Pin | 125V | CSA, UL | - | - | 10.1 mm | - | - | - | 2A | - | - | - | - | 250V | 2A | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 0.6A | .6A@125VAC | 5ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 12.5mA | 3ms | 2A@30VDC | 9.6VDC | - | 150mW | 150mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | 20.3mm | 10.2mm | - | - | No | RoHS Compliant | - | ||
![]() 782XBXM4L-240A Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric Relays | 1.572 kOhms | Silver Alloy (Ag) | - | - | - | 10 | - | - | Schneider Electric | C827004M | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.496930 oz | - | - | - | - | - | - | - | - | - | - | - | Cube | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Plug In | DPDT (2 Form C) | - | - | General Purpose Relays | - | - | - | 240 VAC | Non-Latching | 300 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Plug In | - | - | - | IP40 | - | 39.1 mm | 27.9 mm | 21 mm | - | - | - | - | - | ||
![]() R74-11D1-3SM NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | 1 | - | - | Silver | - | - | Plastic | - | - | - | NTE Electronics | R74-11D1-3SM | - | - | NTE Electronics, Inc | - | PCB, Surface | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | R74 | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | 3VDC | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - |