- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Approvals | Base Product Number | Brand | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Legend | Operating Frequency-Min | VSWR | Seal Rating | Coil Insulation | Background Color | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Mode of Operation | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Language | Switching Time | Lamp Type | Features | Operating Voltage | Coil Suppression Diode | Product Category | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3425 TE Connectivity | In Stock | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | D342 | - | 405 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | 100000 Cycle(s) | - | - | TE CONNECTIVITY LTD | -0.5 dB | -13.7 dB | - | ABB | RECA-01-KIT | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.81 | - | Yes | - | - | 0.9 VDC | 6.75 VDC | - | -55°C ~ 85°C | Bulk | FT2, AXICOM | - | Obsolete | - | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL; COIL RATING CONFIRM WEBSITE | 8536.49.00.50 | - | BOX; TUBE | unknown | - | - | CECC; CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.6mm | 1.25 A | IP67 | - | 220 V | SOLDER | - | - | - | - | DPDT (2 Form C) | Telecom | - | 1.25 A | - | 5ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 22.2mA | 5ms | - | 6.75 VDC | 2A | 200 mW | 0.9 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | DPDT | - | 9 V | 0.022 A | - | 6.75 V | 0.9 V | - | - | 20 ms | - | -- | - | - | - | - | 9.6 mm | - | ||
![]() D3064 TE Connectivity | In Stock | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | D306 | - | 180 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | 100000 Cycle(s) | - | - | TYCO ELECTRONICS ELCON | -0.25 dB | -22.3 dB | - | Miscellaneous | D3064 | D30 | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | Transferred | - | - | Obsolete | - | - | 5.38 | - | Yes | - | - | -- | 4.2 VDC | - | -40°C ~ 85°C | Bulk | FP2, AXICOM | Yes | Obsolete | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | BOX; TUBE | unknown | - | - | CECC; CSA; UL | PC Pin | 14 mm | 9 mm | 14mm X 9mm X 5mm | 2 A | IP67 | - | 125 V | SOLDER | - | - | - | - | DPDT (2 Form C) | Telecom | - | 2 A | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 33.3mA | 20ms | - | 4.2 VDC | 2A | 200 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | 100 MHz | 1.07 | - | - | - | DPDT | - | 6 V | 0.033 A | - | 4.2 V | 4.2 V | - | - | 18 ms | - | -- | - | - | - | - | 5 mm | - | ||
![]() D3404 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | UL;cUL | D340 | - | 120 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | Edwards Signaling | 96DV2G-N5 | - | TE Connectivity Potter & Brumfield Relays | Conduit | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | No | - | - | - | 0.6 VDC | 4.5 VDC | - | -55°C ~ 85°C | Bulk | FT2, AXICOM | - | Obsolete | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 6VDC | Non Latching | 250VAC, 220VDC - Max | 50.0mA | 5ms | - | 4.5 VDC | 2A | 300 mW | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strobe | - | - | - | - | - | Strobe | -- | 120 VAC | - | - | - | - | - | ||
![]() D3506W TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | Polystyrene | - | D350 | - | 480 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | Brady | 127570 | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | FU2, AXICOM | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 25 mA | 5 ms | - | 9 VDC | 2 A | - | 1.2 VDC | - | - | - | - | - | Lock-Out/Tag-Out Power Before Servicing Repairing Cleaning Or Retooling Equipment | - | - | - | - | White | - | - | - | - | - | - | - | - | English | - | - | - | - | - | - | - | - | - | ||
![]() D3501N TE Connectivity | In Stock | - | - | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | D350 | - | 30 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | 100000 Cycle(s) | - | - | TE CONNECTIVITY LTD | -0.5 dB | -13.7 dB | - | Miscellaneous | 324-0135 | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.81 | - | - | - | - | 0.3 VDC | 2.25 VDC | - | -55°C ~ 85°C | Bulk | FU2, AXICOM | - | Obsolete | - | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | BOX; TAPE AND REEL | unknown | - | - | CECC; CSA; UL | Gull Wing | 15 mm | 7.6 mm | 15mm x 7.6mm x 10mm | 1.25 A | IP67 | - | 220 V | SOLDER | - | - | - | - | DPDT (2 Form C) | Telecom | - | 1.25 A | - | 5ms | 3VDC | Non Latching | 250VAC, 220VDC - Max | 100mA | 5ms | - | 2.25 VDC | 2A | 300 mW | 0.3 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | DPDT | - | 3 V | 0.1 A | - | 2.25 V | 0.3 V | - | - | 20 ms | - | -- | - | - | - | - | 10 mm | - | ||
![]() V23030H1026A104 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | CE, CSA, UL | V23030 | - | 2.7 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG22G0200TFFN | - | TE Connectivity Potter & Brumfield Relays | Panel | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | -- | 32 VDC | - | -40°C ~ 70°C | Bulk | V23030, AXICOM | - | Active | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8ms | 48VDC | Non Latching | 250VAC, 250VDC - Max | 17.8mA | 2ms | - | 32 VDC | 2A | 853 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() V23079A1002B301 TE Connectivity | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | V23079 | - | 257 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | UFC-IR or FDN-IR Closures | - | - | - | - | HellermannTyton | SCBIR-3A-RD | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | -40°C ~ 85°C | - | V23079, AXICOM | - | - | PC Pin | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Compliant | - | - | Circuit Tray | DPDT | 2 A | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 6VDC | Non Latching | 250VAC, 220VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 2 A | 140 mW | 0.6 VDC | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMGSCDD-26L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Polarized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SBC1505A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | 210(ohm) | - | 0.6VDC | - | 1 | - | - | - | - | No | TE Connectivity | - | - | - | - | Flange | - | -65C to 125C | - | - | - | - | M39016/13-059L 2-1617072-3 | - | 5.4VDC | 8.13(mm) | - | No | Non-Latching | - | N | - | HERMETIC SEAL | - | - | - | 28(V) | - | - | - | - | - | - | - | Military Relay | - | - | - | - | - | Relays | - | - | - | 8 | - | Solder Hook | - | - | - | - | - | - | - | - | - | - | 2(A) | Solder Lug | 2 Form C | - | PCB Relays | - | - | 4(ms) | - | Non-Latching | - | 57.14(mA) | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | No | Low Signal Relays - PCB | 26.98(mm) | - | 8.13(mm) | ||
![]() JMACD-12XPS2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/15-127P 1617542-1 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() HFW1201F02M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/6-223M 1617534-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SF5002L01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SAM1824A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/32-006 1-1617088-7 | - | - | - | - | - | - | - | N | - | - | M39016 | - | - | - | - | - | 3SAM FULL SIZE | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() 3SBK5132K1 TE Connectivity | 812 |
| - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 1-1617016-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMACDG-6XP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/15-089P 3-1617122-1 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMACDD-5XL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/20-049L 1-1617163-2 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMGSC-5P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/41-033P 9-1617542-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Polarized | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() 3SAT1311A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M5757/13-094 4-1617522-3 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMSWT-18XL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M28776/3-021L 9-1617543-6 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMGSCD-9PW TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - |