- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Base Product Number | CoilResistance | Contact Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Product | Features | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 45 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 2.25 VDC | 1 A | - | - | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 540 Ohms | Silver (Ag), Gold (Au) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J103 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 4.5 ms | 9VDC | Non Latching | 125VAC, 60VDC - Max | 16.7 mA | 1.5 ms | 6.75 VDC | 2 A | - | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 75 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 1 A | - | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 25 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J104D | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | 120 mA | 4 ms | 2.25 VDC | 2 A | - | - | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 125 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | 3.75 VDC | 1 A | - | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 225 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J104D | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 6 ms | 9VDC | Non Latching | 250VAC, 100VDC - Max | 40 mA | 4 ms | 6.75 VDC | 2 A | - | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 1 A | - | - | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 320 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 1 A | - | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 400 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 1 A | - | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST700-A AC/DC24 Omron | 50 |
| - | - | DIN Rail | - | - | 2.105 kOhms | - | Omron Automation and Safety | DIN Rail | Box | Active | - | -30°C ~ 55°C | G3RV-ST | - | - | Slim I/O Relay | - | - | - | - | Screw Terminal | - | - | - | - | - | - | Screw | SPST-NO (1 Form A) | General Purpose | 11 ms | 24VAC/DC | Non Latching | 264VAC - Max | 11.4 mA | 31 ms | 21.6 VAC/DC | 2 A | - | - | 1 VAC/DC | - | - | - | Solid State Relays | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | - | - | ||
![]() 1-1462036-0 TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | 270 Ω | Gold, Silver | - | - | - | - | Compliant | - | - | - | Solder | - | 85 °C | -55 °C | - | - | - | 250 V | 2 A | - | DPDT | 220 V | - | - | - | - | - | - | Non-Latching | - | 33.333 mA | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | No | - | ||
![]() G6S 6127R Omron | In Stock | - | - | - | Surface Mount | - | G6S 6127 | 250 Ohms | Silver (Ag), Gold (Au) | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | G6S | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | 4 ms | 5VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 20 mA | 4 ms | 3.75 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6S 6008F Omron | 6130 | - | - | - | Surface Mount | - | G6S 6008 | 178 Ohms | Silver (Ag), Gold (Au) | Omron Electronics Inc-EMC Div | - | Box | Active | - | -40°C ~ 85°C | G6S | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | 4 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 4 ms | 3.75 VDC | 2 A | - | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-12TNU-L KEMET TOKIN | In Stock | - | - | PCB, Surface Mount | - | 10 | - | 1.028 kΩ | Gold, Silver | - | - | - | - | Compliant | - | - | - | Gull Wing | - | 85 °C | -40 °C | 7.5 mm | 2 A | - | 250 V | 2 A | 1 | DPDT | 220 V | 2 A | - | - | General Purpose | 2 ms | - | Latching, Dual Coil | - | 11.7 mA | 1 ms | - | - | 140 mW | 140 mW | - | 12 V | - | - | - | - | - | - | 9 mm | 15 mm | - | No | No SVHC | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 720 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 1 A | - | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 75 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 1 A | - | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 1 A | - | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 100 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J104D | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 6 ms | 6VDC | Non Latching | 250VAC, 100VDC - Max | 60 mA | 4 ms | 4.5 VDC | 2 A | - | - | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 180 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | - | Tube | Active | - | -40°C ~ 85°C | J104D | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 6 ms | 9VDC | Non Latching | 250VAC, 100VDC - Max | 50 mA | 4 ms | 6.75 VDC | 2 A | - | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393761-3 TE Connectivity | In Stock | - | - | - | - | - | 1393761 | - | - | TE Connectivity Potter & Brumfield Relays | - | Bulk | Active | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |