- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Weight | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IM00TS TE Connectivity | In Stock | - | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | TE Connectivity / Axicom | 16 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | 100000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | -0.33 dB | -18.8 dB | TE Connectivity | IM00TS | IM | TE Connectivity Potter & Brumfield Relays | - | 900 MHz | 85 °C | -55 °C | Box | ROHS COMPLIANT | 3-1462037-5 | Active | Active | 5.47 | Details | Yes | 0.15 VDC | 1.13 VDC | 0.038096 oz | -40°C ~ 85°C | Tube | IM, AXICOM | Active | - | EAR99 | - | - | PANEL MOUNTABLE | 8536.49.00.50 | Relays | TUBE | compliant | CECC; CSA; IEC; UL | PC Pin | 10 mm | 6 mm | 10mm X 6mm X 5.65mm | Axicom | 2 A | IP67 | 220 V | SOLDER | - | - | DPDT (2 Form C) | Telecom | High Frequency Relays | 2 A | - | 3ms | 1.5VDC | Non Latching | 250VAC, 220VDC - Max | 93.3mA | 3ms | - | 1.13 VDC | 2A | 140 mW | 140 mW | 0.15 VDC | 250 V | AC/DC | MOMENTARY | DC | 100 MHz | 1.49 | Sealed - Hermetically | - | DPDT | 1.5 V | - | 0.093 A | 1.13 V | 0.15 V | - | 18 ms | Sealed - Hermetically | High Frequency / RF Relays | - | - | - | - | - | 5.65 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 405 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | - | 6.75 VDC | 1 A | - | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 125 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | - | 3.75 VDC | 1 A | - | - | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 225 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | - | 6.75 VDC | 1 A | - | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 2.88 kOhms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 8.3 mA | 5 ms | - | 18 VDC | 1 A | - | - | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 45 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J103 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 4.5 ms | 3VDC | Non Latching | 125VAC, 60VDC - Max | 66.7 mA | 1.5 ms | - | 2.25 VDC | 2 A | - | - | 0.3 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | - | - | - | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J850SM | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2 ms | 6VDC | Non Latching | 250VAC, 220VDC - Max | 23.3 mA | 1 ms | - | 4.5 VDC | 1 A | - | - | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 320 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | - | 9 VDC | 1 A | - | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1956170-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold | - | - | - | 7.994566 g | - | 14 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | PCB | - | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | 12.2936 mm | 28.4988 mm | 10.1 mm | - | ||
![]() J8502CS24VDC CIT | In Stock | - | - | - | - | Through Hole | - | - | - | - | 2.88 kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J850 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | 4 ms | - | 18 VDC | 1 A | - | - | 2.4 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 720 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | - | 9 VDC | 1 A | - | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 75 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | - | 3.75 VDC | 1 A | - | - | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 180 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 5 ms | - | 6.75 VDC | 1 A | - | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 100 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J104D | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 6 ms | 6VDC | Non Latching | 250VAC, 100VDC - Max | 60 mA | 4 ms | - | 4.5 VDC | 2 A | - | - | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 180 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J104D | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 6 ms | 9VDC | Non Latching | 250VAC, 100VDC - Max | 50 mA | 4 ms | - | 6.75 VDC | 2 A | - | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 25 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | - | 2.25 VDC | 1 A | - | - | 0.3 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 125 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J103 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 4.5 ms | 5VDC | Non Latching | 125VAC, 60VDC - Max | 40 mA | 1.5 ms | - | 3.75 VDC | 2 A | - | - | 0.5 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 720 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | - | 9 VDC | 1 A | - | - | 1.2 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | 80 Ohms | Silver (Ag) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 75 mA | 5 ms | - | 4.5 VDC | 1 A | - | - | 0.6 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST700-A AC/DC24 Omron | 50 |
| - | - | - | DIN Rail | - | - | - | - | 2.105 kOhms | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | -30°C ~ 55°C | - | G3RV-ST | - | - | - | Slim I/O Relay | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | Screw | SPST-NO (1 Form A) | General Purpose | - | - | - | 11 ms | 24VAC/DC | Non Latching | 264VAC - Max | 11.4 mA | 31 ms | - | 21.6 VAC/DC | 2 A | - | - | 1 VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | - |