- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Package Quantity | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dropout Volt | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Contact Type | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Hole Diameter | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Product Length | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1937650-1 TE Connectivity | 825 |
| Datasheet | - | Production (Last Updated: 2 weeks ago) | Through Hole | - | - | - | - | - | 10.999615 g | - | - | - | - | - | - | - | - | 14 Ω | Silver, Tin | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 70 °C | Carton | - | - | - | - | - | - | PCB | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | SPST | - | 16 A | - | - | General Purpose | - | - | - | - | - | Latching, Single Coil | - | 216 mA | - | - | - | - | - | - | 600 mW | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | 29.1 mm | - | 16 mm | 29.1 mm | 12.7 mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G6A-274P-ST15-US-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 15kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 150mW | - | - | - | 10.1mm | unknown | 2A | - | CSA; UL | PC Pin | 125V | CSA, UL | - | - | - | - | - | - | - | 2A | - | - | - | - | 250V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | 0.6A | .6A@125VAC | 5ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 3.2mA | - | 3ms | 2A@30VDC | 38.4VDC | - | 150mW | 150mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 20.2mm | 10.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TQ2SL-L2-24V Panasonic Electric Works | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | TQ2SL-L2-24V | - | - | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | 11.5mm | - | 2A | - | CSA; UL | Gull Wing | 125V | - | - | - | 2 | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | - | 4ms | 24VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 8.3mA | - | 4 ms | - | 18VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | 85°C | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 14mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L2-24V Panasonic Electric Works | 773 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | - | 3.84kOhm | Silver (Ag), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 24VDC | Latching, Dual Coil | 110VDC -Max | 6.3mA | - | 5 ms | - | 19.2VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BR246D-320C1-28V-019M Microchip Technology | 2412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | 1.587328 oz | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug Pin | - | - | - | - | - | - | 28 VDC | Non-Latching | - | 87.5 mA | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1AHF-T-P-12V Panasonic | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 103 Ohms | Silver Alloy (Ag) | - | - | - | - | 50 | - | - | Panasonic | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | Mini ISO relay | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Solder Terminal | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 V | Non-Latching | 14 V | 117 mA | - | - | - | - | - | 1.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | - | - | - | - | - | - | ||
![]() 731-TPDT-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 79.2 g | 11 | Silver Tin Oxide | - | - | - | Song Chuan | - | 24 V | 472 Ohms | Silver Tin Oxide (AgSnO) | 10 A at 28 VDC | - | 100000 Cycle(s) | - | 200 | SONG CHUAN PRECISION CO LTD | - | Song Chuan | - | 731-TPDT-C-24VDC | - | - | - | Socket | - | 70 °C | -45 °C | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 5.04 | Details | - | - | 2.793698 oz | - | - | - | Bulk | - | 731 | - | - | - | - | - | - | Standard | - | - | - | - | Relays | - | - | - | - | - | unknown | - | - | CSA; UL | - | - | - | 38 mm | - | - | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | - | - | - | 28 V | - | QUICK CONNECT | - | - | - | - | 20 A | Quick Connect | 3PDT (3 Form C) | - | General Purpose Relays | 10 A | - | 20 ms | 24 VDC | Non-Latching | 300 VAC | 51 mA | - | 20 ms | - | - | - | 1.2 W | - | - | 240 V | AC/DC | - | - | DC | - | - | - | 500 Vrms | Random | 1500 Vrms | - | - | - | - | 3PDT | - | 33.6 V | - | - | 3 FORM C | 18 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Quick Connect | - | - | - | 38 mm | 47.6 mm | 35 mm | 47.6 mm | - | - | - | - | - | - | ||
![]() 1419104-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 660 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | T9A-N1L22-24 T9AN1L22-24 | - | - | - | - | - | - | - | - | Details | - | - | 1.164041 oz | - | - | - | - | - | T9A | - | - | - | - | - | - | Miniature | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | SPST (1 Form A) | - | General Purpose Relays | - | - | - | 24 VDC | Non-Latching | 277 VAC | - | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | 20.4 mm | 32.51 mm | 27.43 mm | - | - | - | - | - | - | - | ||
![]() TQ2SA-L2-4.5V-Z Panasonic Electric Works | 338 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | - | 145Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | TAPE AND REEL | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 4.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 31mA | - | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TN2-24V Panasonic Electric Works | 4000 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | - | - | - | - | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TN | yes | Obsolete | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | - | 200mW | 110V | - | - | 5.6mm | - | 1A | - | CSA; UL | PC Pin | 125V | - | - | 2.54mm | - | - | - | 60mOhm | 1000000000Ohm | 1A | - | - | - | - | 125V | - | 1A | 2 | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | 1A | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 1 mm | 3 ms | 1A@110VDC | 18VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 10 | 1.4 dB | Sealed - Fully | 750 Vrms | Random | 1000 Vrms | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | 5.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2SL-5V-Z Panasonic Electric Works | 1284 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | TAPE AND REEL | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | - | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Non Latching | 125VAC 220VDC -Max | 28.1mA | - | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() FTR-LYCA012V Fujitsu | In Stock |
| Datasheet | - | - | Through Hole | - | SIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 5 g | 5 | Silver Tin Oxide | GOLD | - | - | Fujitsu | 12 V | 12 V | 847 Ω | Gold, Silver, Tin | - | - | 30000 Cycle(s) | - | 15 | FUJITSU LTD | - | Fujitsu | - | FTR-LYCA012V | - | - | - | Through Hole | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 1.63 | Details | Yes | - | 0.176370 oz | 250 V | - | - | Tube | - | FTR-LY | - | - | - | - | Solder | EAR99 | Slim | 85 °C | -40 °C | - | 8536.41.00.20 | Relays | - | - | - | - | 5 mm | compliant | - | - | CSA; UL; VDE | - | - | - | 28 mm | - | - | 5 mm | 28mm x 5mm x 15mm | 30 mΩ | 1000000000 Ω | 6 A | - | RT3 | - | 24 V | 250 V | SOLDER | 6 A | - | SPDT, SPST | - | 6 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 6 A | - | 8 ms | 12 VDC | Non-Latching | 250 VAC | 14.17 mA | - | 4 ms | - | - | - | 170 mW | 170 mW | - | 250 V | AC/DC | MOMENTARY | 12 V | DC | 5 | - | - | 1000 Vrms | Random | 4000 Vrms | - | - | - | - | SPDT | - | 12 V | - | 0.014 A | 1 FORM C | 7.9 V | 0.6 V | Power Relays | 0.004 inch | - | General Purpose Relays | Solder Pin | - | - | - | 15 mm | 28 mm | 5 mm | 15 mm | - | No | - | RoHS Compliant | - | - | ||
![]() R57-1D.5-24D NTE Electronics, Inc | In Stock | - | - | - | - | Clamp | Through Hole | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Epoxy Case | - | - | - | NTE Electronics | - | R57-1D.5-24D | - | NTE Electronics, Inc | PC Board | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | R57 | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLY3920 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 75(ohm) | Gold Clad Silver Palladium | - | 0.5VDC | - | Sealed Plastic | - | - | No | NTE Electronics | - | RLY3920 | - | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -35C TO 70C | - | - | Bulk | - | - | - | 4VDC | 14.99(mm) | Active | No | Non-Latching | - | - | - | - | Sealed | - | - | 24(V) | - | - | - | RLY39 | - | - | - | - | PCB Pin | - | Miniature Relay | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | SPDT (1 Form C) | - | - | - | - | 4(ms) | 5VDC | - | - | 66.67(mA) | - | - | - | - | 2 A | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | No | - | - | SPDT | - | 27.69(mm) | - | - | - | - | 11.68(mm) | - | - | - | - | - | ||
![]() KRPA-4007 TE Connectivity | 123 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 25 | - | No | TE Connectivity | - | - | - | - | - | Socket | - | - | - | - | - | 9-1393104-6 | - | - | - | - | No | - | - | - | - | - | - | 2.680821 oz | - | - | - | - | - | KRPA | - | - | - | - | - | - | Standard | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | No | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R74-11D1-6SM NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Silver | - | - | - | Plastic | - | - | - | NTE Electronics | - | R74-11D1-6SM | - | NTE Electronics, Inc | PCB, Surface | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | R74 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | 6VDC | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 0 m | 0 m | 0 m | - | - | - | - | - | - | - | ||
![]() G5V-1-DC12 Omron Electronics Inc-EMC Div | 3249 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | - | 6 | 2g | - | - | - | - | - | - | - | - | 960Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | G5V-1 | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 150mW | 60V | - | - | 7.5mm | - | 2A | - | CSA; UL | PC Pin | 125V | CSA, UL | - | - | 1 | - | - | - | - | 1A | - | PLASTIC SEALED | - | - | 125V | - | 1A | - | SPDT | 60V | - | - | SPDT (1 Form C) | General Purpose | - | 0.5A | - | 5ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 12.5mA | - | - | - | 9.6VDC | - | 150mW | 150mW | 1.2VDC | - | - | MOMENTARY | 12V | - | 6 | - | Sealed - Fully | 500 Vrms | - | - | 70°C | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 7.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() G5V-1-DC24 Omron Electronics Inc-EMC Div | 3808 | - | Datasheet | 22 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | - | 6 | 2g | - | - | - | - | - | - | - | - | 3.84kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G5V-1 | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | 150mW | 60V | - | - | 7.5mm | - | 1A | - | CSA; UL | PC Pin | 125V | CSA, UL | - | - | 1 | - | - | - | - | 1A | - | PLASTIC SEALED | - | - | 125V | - | 1A | - | SPDT | 60V | - | - | SPDT (1 Form C) | General Purpose | - | 0.5A | - | 5ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 6.3mA | - | - | - | 19.2VDC | - | 150mW | 150mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 6 | - | Sealed - Fully | 500 Vrms | Random | - | 70°C | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 7.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DS2E-SL2-DC3V Panasonic Electric Works | 33 | - | - | 9 Weeks | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | - | - | - | - | - | 50Ohm | Silver (Ag), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | 220V | - | - | 9.9mm | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | - | 250V | - | 3A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 60mA | - | 5ms | - | 2.1VDC | 2A | 180mW | 180mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3mm | 20mm | 20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() T9AP1D54-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |