- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | CoilResistance | Contact Current | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Insertion Loss | Isolation | Seal Rating | Coil Insulation | Contact Configuration | Product | Features | Product Category | Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8222-2C-3DSSE ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-9TR ZETTLER | In Stock | - | - | Surface Mount | - | - | 579 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | AZ8512 | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 9VDC | Non Latching | 125VAC, 110VDC - Max | 15.5 mA | 3 ms | 6.75 VDC | 2 A | - | 0.9 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ8462S-5TR ZETTLER | In Stock | - | - | Surface Mount | - | - | 178 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | AZ8462 | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 4 ms | 3.75 VDC | 2 A | - | 0.5 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ8462S-3TR ZETTLER | 15 |
| - | Surface Mount | - | - | 64.3 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | AZ8462 | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 3VDC | Non Latching | 250VAC, 220VDC - Max | 46.7 mA | 4 ms | 2.25 VDC | 2 A | - | 0.3 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ8512P1S-9 ZETTLER | 6 |
| - | Surface Mount | - | - | 810 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Box | Active | - | -40°C ~ 70°C | AZ8512 | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 9VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 11.1 mA | 3 ms | 6.75 VDC | 2 A | - | 0.9 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() AZ8512S-3TR ZETTLER | 46 |
| - | Surface Mount | - | - | 64.3 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | AZ8512 | - | - | Gull Wing | - | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 3VDC | Non Latching | 125VAC, 110VDC - Max | 46.7 mA | 3 ms | 2.25 VDC | 2 A | - | 0.3 VDC | - | - | Sealed - Fully | - | - | - | - | - | - | ||
![]() G6K-2P-Y 5 DC45 Omron | In Stock | - | - | - | - | - | 194ohm | 1A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() AGN260A4HY Panasonic | 32 |
| - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TQ2SA-L2-24V-Y Panasonic | 32 |
| - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TQ2SL-3V-W Panasonic | 32 |
| - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TQ2SS-L2-4.5V-W Panasonic | 32 |
| - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() TQ2SS-L2-3V-Y Panasonic | 32 |
| - | - | - | Panasonic Industrial Devices | - | - | - | - | 500 | Panasonic | - | - | - | Yes | - | - | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | ||
![]() 7-1393801-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1462037-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMB02ITS TE Connectivity | 822 |
| - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | - | - | - | - | 4.5 V | Non-Latching | - | - | - | - | - | 140 mW | - | 0.33 dB | 37 dB | - | - | - | Low Signal Relays | - | - | - | ||
![]() IMB03ITS TE Connectivity | 766 |
| - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | - | - | - | - | 5 V | Non-Latching | - | - | - | - | - | 140 mW | - | 0.33 dB | 37 dB | - | - | - | Low Signal Relays | - | - | - | ||
![]() 1-1393806-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393811-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393761-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303XHXC-120A Schneider | In Stock | - | - | - | UL | - | - | - | Silver Alloy | Clear Plastic | - | Schneider | 303XHXC-120A | - | - | - | Plug In | - | - | No | - | - | 8 Pin Blade | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT |