- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Form | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SA-LT-9V-1 Panasonic Electric Works | 50 |
| - | 12 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 1.157kOhm | - | 200000 Cycle(s) | - | Tube | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | - | DC | - | 9V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-4.5V-X Panasonic Electric Works | 13 |
| - | 12 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 289Ohm | - | 200000 Cycle(s) | - | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-4.5V-1-X Panasonic Electric Works | 13 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver Palladium | GOLD | 289Ohm | - | 200000 Cycle(s) | - | - | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 4.5V | - | - | 15.6mA | 5 ms | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-24V Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 3.84kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | TUBE | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | - | - | 5 ms | 24V | - | - | 6.3mA | 5 ms | - | - | - | - | 150mW | - | DC | LATCHED | 24V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TX2SA-L2-1.5V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | 11.2Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Latching, Dual Coil | 220VDC -Max | 134mA | 4 ms | 2A@220VDC | 1.13VDC | - | 200mW | 200mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | 8.4mm | 15mm | 7.4mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-6V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | 360Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 100mW | 100mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-LT-12V-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() G6A-274P-STY-USDC24 Omron Electronics Inc-EMC Div | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6A | - | Active | Not Applicable | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 250VAC 220VDC -Max | - | 3ms | - | - | 2A | - | - | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-12V-Z Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 12V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-9V-Z Panasonic Electric Works | 13 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 1.157kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | POWER/SIGNAL RELAY | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | 70mW | - | DC | LATCHED | 9V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.2mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-6V-1-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver Palladium | GOLD | 514Ohm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | - | - | DC | - | 6V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-3V-1-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver Palladium | GOLD | 129Ohm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | DC | - | 3V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-1.5V-1 Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver | GOLD | 32.1Ohm | - | 200000 Cycle(s) | - | Tube | - | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 1.5V | - | - | 46.7mA | 5 ms | - | - | - | - | - | - | DC | - | 1.5V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() TXS2SA-LT-12V-1-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | 10 | 2g | Silver Palladium | GOLD | 2.057kOhm | - | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 4 (72 Hours) | 10 | - | - | 70°C | -40°C | - | - | - | - | BSI; UL | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | DC | - | 12V | DC | - | - | - | 750 Vrms | Random | 1800 Vrms | - | 2 FORM C | - | - | - | - | 8.4mm | RoHS Compliant | - | ||
![]() DS1E-SL2-DC5V-R Panasonic Electric Works | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | 139Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Bulk | 2004 | DS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL | PC Pin | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 36mA | 5ms | - | 4VDC | 2A | - | 180mW | - | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() DS1E-S-DC12V-R Panasonic Electric Works | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | 720Ohm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Bulk | 2004 | DS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 9.9 mm | - | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 9.6VDC | 2A | - | 200mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TX2SL-4.5V Panasonic Electric Works | In Stock | - | - | - | Surface Mount | Surface Mount | - | 8 | 2g | - | - | 145Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 9.4mm | BSI; CSA; UL | Gull Wing | - | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | 15mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-4.5V-1 Panasonic Electric Works | 25 | - | - | 18 Weeks | - | Through Hole | DIP | 8 | 2g | - | - | 405Ohm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | 7.4mm | BSI; UL | PC Pin | - | - | - | 100mOhm | 1000000000Ohm | - | - | 110V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Non Latching | 10VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | 10mA | - | - | 0.45VDC | DC | - | 4.5V | DC | 8 | - | Sealed - Fully | 750 Vrms | Random | - | 30W@110VDC | - | - | - | 15mm | - | - | RoHS Compliant | - | ||
![]() EB2-4.5TNU KEMET | 34 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | - | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31mA | 1ms | - | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AGN260A1H Panasonic Electric Works | 13 |
| - | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | AGN | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.2VDC | - | 100mW | - | 0.15VDC | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | RoHS Compliant | - |