- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Package Quantity | Approvals | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminals | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Features | Input Voltage | Product Category | Contacts | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SA-L-9V Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 1.16kOhm | Silver Nickel (AgNi), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Single Coil | 125VAC 220VDC -Max | 7.8mA | 4 ms | 2A@220VDC | 6.75VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 9V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G6AU-274P-ST-US-DC12 Omron Electronics Inc-EMC Div | 56 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 3.5g | - | - | - | - | - | - | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2002 | G6A | - | - | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | PC Pin | - | 20.2mm | 10.1 mm | - | 50mOhm | 1000000000Ohm | 2A | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 0.5A | .5A@125VAC | 5ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 5 ms | 2A@30VDC | 8.4VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | 8 | - | - | 707.21 Vrms | Random | - | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | - | - | - | - | - | - | - | 0.25A@125VAC | - | - | - | - | - | - | - | - | - | 0.003 inch | - | RoHS Compliant | - | ||
![]() DS2Y-S-DC3V Panasonic Electric Works | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS2Y | - | - | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | 20mm | 9.9 mm | 20mm x 9.9mm x 9.3mm | 50mOhm | 100000000Ohm | 2A | - | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 2A | 2A@250VAC | 4ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 3ms | 2A@220VDC | 2.1VDC | - | 180mW | 200mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | 8 | - | - | 750 Vrms | Random | - | 1000 Vrms | 62.5VA@250VAC | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3mm | 0.0034 inch | - | RoHS Compliant | Lead Free | ||
![]() K10P-11D15-110 TE Connectivity | In Stock | - | - | 14 Weeks | - | Chassis Mount | - | NO | SOCKET MOUNT | - | 51 g | Silver Cadmium Oxide | - | - | - | K10P | TE Connectivity | - | 240 V | 11 kOhms | Silver Cadmium Oxide (AgCdO) | - | 10000000 Cycle(s) | - | 25 | TE CONNECTIVITY LTD | -- | TE Connectivity | K10P-11D15-110 | 10 A | TE Connectivity Potter & Brumfield Relays | - | Socket | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 5-1393144-4 | Active | Active | 0.98 | Details | Yes | - | -- | 82.5 VDC | 1.234589 oz | - | -45°C ~ 70°C | Bulk | - | K10 | - | - | Active | - | - | - | EAR99 | Miniature | - | - | - | 8536.41.00.50 | Relays | - | - | compliant | - | CSA; UL | Solder, Quick Connect - 0.187 (4.7mm) | - | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | 100 mΩ | - | 15 A | - | DUST PROOF | 30 V | - | SNAP-ON | - | - | - | 15 A | Quick Connect | DPDT (2 Form C) | - | General Purpose | - | General Purpose Relays | 15 A | - | 13ms | 110VDC | Non Latching | 120VAC - Max | 10.0mA | 10ms | - | 82.5 VDC | 15A | 900 mW | 1.1 W | - | 120 V | AC | MOMENTARY | - | DC | - | - | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | - | DPDT | 110 V | - | 0.008 A | 2 FORM C | 82.5 V | 11 V | - | Power Relays | Insulation - Class B | - | General Purpose Relays | - | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | - | - | - | ||
![]() R45-1D30-5/6F NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Tin Oxide | - | - | Sealed Plastic | - | - | - | NTE Electronics | R45-1D30-5/6F | - | NTE Electronics, Inc | Top Flange | - | - | - | Bulk | - | - | - | Active | - | - | - | .250 Inch Terminals | - | - | - | - | -55°C ~ 125°C | - | - | R45 | - | - | - | - | - | .250 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | - | 5/6VDC | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-9V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | SMD/SMT | NO | - | - | 2g | - | - | - | - | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Solder | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100mOhm | 1000000000Ohm | - | - | WATER PROOF | 220V | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | - | 6.75VDC | 2A | 200mW | - | - | - | DC | LATCHED | 9V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() DS4E-S-DC48V Panasonic Electric Works | 23 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 14 | 7g | - | - | - | - | - | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | BOX; TUBE | 9.9mm | unknown | - | CSA; UL | PC Pin | 250V | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | 4PDT | 220V | - | - | 4PDT (4 Form C) | 3ms | General Purpose | - | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.2mA | 5ms | - | 33.6VDC | 2A | 200mW | 200mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.24mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2-LT-6V-1 Panasonic Electric Works | 13 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | - | 10 | 2g | - | - | - | - | - | - | - | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Dual Coil | 10VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | 10mA | - | - | - | - | DC | - | 6V | DC | 10 | - | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-6V-Z Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver | GOLD | - | - | - | - | - | - | 514Ohm | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | 5 ms | 6V | - | - | 11.7mA | 5 ms | - | - | - | - | 70mW | - | - | DC | LATCHED | 6V | DC | - | - | - | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-12V-1 Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver | GOLD | - | - | - | - | - | - | 2.057kOhm | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | - | - | - | - | 5 ms | 12V | - | - | 5.8mA | 5 ms | - | - | - | - | - | - | - | DC | - | 12V | DC | - | - | - | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-3V-1-Z Panasonic Electric Works | 13 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver Palladium | GOLD | - | - | - | - | - | - | 129Ohm | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | - | - | - | - | 5 ms | 3V | - | - | 23.3mA | 5 ms | - | - | - | - | - | - | - | DC | - | 3V | DC | - | - | - | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | - | ||
![]() TXS2SA-LT-9V-1-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | - | - | - | - | 10 | 2g | Silver Palladium | GOLD | - | - | - | - | - | - | 1.157kOhm | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | SOLDER | 1A | DPDT | 110V | - | - | - | - | - | - | - | - | - | 5 ms | 9V | - | - | 7.8mA | 5 ms | - | - | - | - | - | - | - | DC | - | 9V | DC | - | - | - | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | - | ||
![]() DS1E-SL-DC24V Panasonic Electric Works | 78 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 3g | - | - | - | - | - | - | - | - | 6.4kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2008 | DS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 9.9 mm | - | - | - | - | - | - | - | 250V | - | 3A | SPDT | 220V | - | - | SPDT (1 Form C) | 3ms | General Purpose | - | - | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 3.8mA | 5ms | - | 19.2VDC | 2A | 200mW | 90mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() EB2-24NU KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.88kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TXD2SA-L-1.5V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 15Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 100mA | 4 ms | 2A@220VDC | 1.13VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6A-434P-ST-US-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 14 | 6g | - | - | - | - | - | - | - | - | 1.6kOhm | Silver Palladium (AgPd), Gold (Au) | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Obsolete | Not Applicable | 14 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | 10.1mm | unknown | 2A | CSA; UL | PC Pin | 250V | - | - | 35.4mm X 10.1mm X 8.4mm | 50mOhm | 1000000000Ohm | - | - | - | - | 250V | - | 2A | 4PDT | 220V | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | .6A@125VAC | 7ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 15mA | 5ms | - | 16.8VDC | 1A | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 14 | - | - | 707.21 Vrms | Random | - | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | - | - | - | - | - | - | - | 0.3A@125VAC | - | - | - | - | - | - | 35.4mm | - | 8.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() EE2-9TNUH-L KEMET | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 579Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | EE2 | - | - | Obsolete | 1 (Unlimited) | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 15.6mA | 1ms | - | 6.75VDC | - | 140mW | 140mW | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() G6SU-2-3DC5 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2002 | G6S | - | - | Active | Not Applicable | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 4ms | - | 3.75VDC | 2A | - | 100mW | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-L2-24V-X Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 2.88kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 24VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RU2S-C-A220 Idec | 20 |
| - | - | Socket | - | - | - | - | 8 | 35 g | - | - | - | CE, CSA, TUV, cULus | - | IDEC | 220.24 kV | - | 18.23 kΩ | Silver Tin Oxide Indium | 10A | - | Plastic | 1 | - | - | IDEC | RU2S-C-A220 | 10 A | - | Plug In | Panel Mount | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | - | - | - | RU | - | - | - | - | - | .110 in. Flat Blade | - | Universal | 60 °C | -55 °C | - | - | Relays | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 10 A | DPDT | 30 V | 10 A | Plug In | - | - | - | Blade Plug-In | Plug-In Relay | - | - | 20 ms | 220 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 4.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Power Relays | - | 220VAC | General Purpose Relays | DPDT | 35 mm | 27.5 mm | 21 mm | - | - | - | - | - |