- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Schedule B | Turn Off Delay Time | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Dropout Voltage | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Product Category | Coil Termination | Product Length | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2-L2-6V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 10 | 2g | - | - | - | - | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | 1A | - | - | - | - | - | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 6V | DC | 10 | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() FTR-F1CD009V Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 202 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | - | FTR-F1CD009V | - | - | - | - | Through Hole | 75 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.25 | Details | Yes | - | - | 0.458562 oz | - | - | Tube | - | FTR-F1 | - | Yes | - | - | - | - | EAR99 | Low Profile | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | - | - | 29 mm | - | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | - | 5 A | - | - | - | 24 V | - | SOLDER | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | - | POWER/SIGNAL RELAY | - | General Purpose Relays | 5 A | - | 15 ms | 9 VDC | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | - | - | 530 mW | 400 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | DPDT | - | 9 V | 0.044 A | - | 6.75 V | 0.9 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 16.5 mm | 29 mm | 12.8 mm | 16.5 mm | - | - | - | - | - | - | ||
![]() JY-5W-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | Fujitsu | - | - | 125 Ohms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 25 | FUJITSU LTD | Fujitsu | - | JY-5W-K | - | - | - | - | Through Hole | 90 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 4.75 | Details | Yes | - | - | 0.176370 oz | - | - | Tube | - | JY | e4 | - | - | - | - | - | EAR99 | High Sensitivity | Gold (Au) | - | - | - | 8536.41.00.20 | Relays | - | - | - | compliant | - | CSA; UL; VDE | - | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12.8mm | - | - | - | 3 A | - | - | - | 30 V | - | SOLDER | - | - | - | - | 3 A | Solder Pin | SPST (1 Form A) | - | POWER/SIGNAL RELAY | - | General Purpose Relays | 3 A | - | 6 ms | 5 VDC | Non-Latching | 250 VAC, 150 VDC | - | 3 ms | - | - | - | 200 mW | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | - | 5 V | 0.04 A | - | 3.5 V | 0.25 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 12.8 mm | 20 mm | 9.8 mm | 12.8 mm | - | - | - | - | - | - | ||
![]() TXD2SA-L-4.5V-Z Panasonic Electric Works | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | - | - | 2A | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2-4.5V-1 Panasonic Electric Works | 664 |
| - | 18 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | - | - | - | - | 1A | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 1A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() JMGACDD-26W TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB2-4.5NUN KEMET | In Stock | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | UB2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31mA | 1ms | - | 3.38VDC | 1A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 896 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2900310 Phoenix Contact | 34 | - | Datasheet | 4 Weeks | - | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 120V | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | -40°C~60°C | Bulk | 2011 | PLC-RPT | e4 | yes | Active | 1 (Unlimited) | - | Screwless | EAR99 | - | - | - | - | - | - | - | 36V | - | 6.2mm | unknown | 50mA | - | Spring Terminal | 30V | UL | - | 5 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | SPDT | 110.12kV | 6 ms | - | - | SPDT (1 Form C) | 120V | General Purpose | - | - | - | - | 6ms | 120VAC/DC | Non Latching | 30VAC 36VDC -Max | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | 80mm | 94mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AGN200A06 Panasonic Electric Works | 706 |
| - | 36 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | 7.4mm | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | - | 125V | - | 1A | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | 4 ms | 1A@110VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 10.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HFW1230K06 TE Connectivity Aerospace, Defense and Marine | 53 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | - | - | - | 700Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2000 | Military, MIL-R-39016/6, HFW, CII | - | no | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | - | - | - | 26.5V | - | 10.4mm | - | 2A | - | PC Pin | - | - | - | - | - | - | - | - | - | 2A | HERMETICALLY SEALED | Non-Compliant | - | - | - | - | 2A | DPDT | 28V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 2A | - | 4ms | 26.5VDC | Non Latching | 28VDC - Nom | 37.9mA | - | - | 13.5VDC | - | - | 1.003W | 1.5VDC | - | AC/DC | MOMENTARY | 26.5V | DC | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4mm | 33.5mm | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 2-1393217-2 TE Connectivity | In Stock |
| Datasheet | 7 Weeks, 1 Day | Production (Last Updated: 1 week ago) | Gold | PCB, Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | - | - | - | - | - | 720 Ω | Gold, Silver | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 2-1393217-2 | - | TE Connectivity Potter & Brumfield Relays | 1.2 Vdc | Through Hole | Through Hole | 70 °C | -40 °C | Tube | ROHS COMPLIANT | Active | Active | Non-Latching | 0.74 | - | Yes | 8536490050 | - | - | 400 V | -40 to 70 °C | Carton | - | * | - | - | - | - | - | PC Pin | EAR99 | - | - | 70 °C | -40 °C | - | - | - | - | BULK | 10 mm | compliant | 6 A | UL; VDE | - | - | - | 20 mm | 1 | 10 mm | 20mm x 10mm x 10.6mm | CII | - | - | - | RT3 | Compliant | - | - | 400 V | SOLDER | 15 A | SPST | - | - | 6 A | Solder Pin | - | - | POWER/SIGNAL RELAY | 1.2 V | - | 6 A | - | 10 ms | 12 VDC | Non-Latching | 250 VAC | 16.67 mA | 2 ms | - | - | - | - | 200 mW | - | 400 V | AC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | - | - | SPST | SPST-NO | 12 V | 0.017 A | - | 8.4 V | 1.2 V | - | 1.5 kW | - | - | - | 20 mm | - | 10.6 mm | 20 mm | 10 mm | 10.6 mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() LZ-6SE Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 110 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | - | LZ-6SE | LZ | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | CSA; SEV; UL | - | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 3 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 3 A | 3A@250VAC | 7 ms | - | - | - | - | 4 ms | 3A@150VDC | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() LZ-B18HS Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 990 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | - | LZ-B18HS | LZ | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | CSA; SEV; UL | - | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 5 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 18 V | 0.018 A | - | 11.7 V | 0.9 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() VFD-48MU Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | 48 V | 1920 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | - | VFD-48MU | - | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | e1 | - | - | - | - | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | - | - | - | compliant | - | CSA; UL; VDE | - | - | - | 35 mm | - | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | - | 1000000000 Ω | - | RT2 | - | - | - | - | SCREW/QUICK CONNECT | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | - | - | - | 1200 mW | - | 250 V | AC | MOMENTARY | - | DC | - | - | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | - | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | - | - | - | - | - | ||
![]() LZ-6WMS Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 110 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | - | LZ-6WMS | LZ | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | CSA; SEV; UL | - | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 1 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 1 A | 1A@250VAC | 7 ms | - | - | - | - | 4 ms | 1A@150VDC | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | - | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() LZ-6MS Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 110 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | - | LZ-6MS | LZ | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | CSA; SEV; UL | - | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 3 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | - | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() VF-3MU Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | 55 g | 4 | Silver Alloy | - | - | 3 V | 7.5 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Semiconductor Limited | - | VF3MU | VF | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | Active | - | - | 5.59 | - | - | - | - | - | - | - | - | - | - | e1 | - | - | - | - | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | - | - | - | unknown | - | CSA; UL; VDE | - | - | - | 35 mm | - | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | - | 1000000000 Ω | - | RT2 | - | - | - | - | QUICK CONNECT | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 25 A | - | 20 ms | - | - | - | - | 5 ms | - | - | - | - | 1200 mW | - | 250 V | AC | MOMENTARY | - | DC | - | - | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | - | 3 V | 0.4 A | 1 FORM A | 2.1 V | 0.3 V | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | - | - | - | - | - | ||
![]() 896H-1CH-C-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | Song Chuan | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 400 | SONG CHUAN PRECISION CO LTD | Song Chuan | - | 896H-1CH-C-R1-U03-12VDC | - | - | - | - | Socket | 125 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.3 | Details | Yes | - | - | 1.410958 oz | - | - | Tube | - | 896H | - | - | - | - | - | - | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 30A/14VDC. COIL PARALLEL WITH RESISTOR | - | Relays | - | - | - | unknown | - | - | - | - | - | 25.8 mm | - | 25.8 mm | 25.8mm x 25.8mm x 25mm | - | - | - | 50 A | - | - | - | 14 V | - | SNAP-ON | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | POWER/SIGNAL RELAY | - | Automotive Relays | - | - | 20 ms | 12 VDC | - | 28 VDC | 133 mA | 20 ms | - | - | - | 1.6 W | 1800 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 12 V | 0.15 A | - | 7.8 V | 1.2 V | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | 25 mm | - | - | - | - | - | - | ||
![]() LZ-24 Fujitsu | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1280 Ω | - | 100000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | - | LZ-24 | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 8.65 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | CSA; SEV; UL | - | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 3 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 450 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 24 V | 0.019 A | - | 15.6 V | 1.2 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - |