- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SL-1.5V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 45Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-6V-X Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 720Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | DC | MOMENTARY | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-9V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 1.62kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-5V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 125Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2006 | TX-D | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | - | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Non Latching | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-4.5V-X Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 405Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 4.5VDC | Non Latching | 110VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | - | 50mW | 50mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 0.8 dB | Sealed - Fully | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() EE2-5TNU KEMET | 2000 |
| Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | - | 10 | 178Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tube | 2007 | EE2 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 7.5mm | 2A | - | Gull Wing | - | - | - | - | - | - | 250V | 2A | 1 | DPDT | 220V | DPDT (2 Form C) | General Purpose | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | - | 140mW | 140mW | - | - | - | 5V | - | - | - | 9mm | 15mm | - | - | No | ROHS3 Compliant | - | ||
![]() EE2-3SNU-L KEMET | 54 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 2A | - | - | - | - | - | 3V | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() TXS2SL-L-9V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | 35mW | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-3V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 257Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-1.5V-X Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | - | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-24V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 3.84kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.2mm | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Latching, Dual Coil | 110VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | - | 150mW | 150mW | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-24V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-1.5V Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | - | TX-S | Active | 4 (72 Hours) | Gull Wing | EAR99 | 8536.49.00.50 | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 1A | - | - | 1A | - | DPDT | 110V | DPDT (2 Form C) | General Purpose | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() EB2-24NU-L KEMET | 34 |
| Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | 10 | 2.88kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EB2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 220V | - | 11.5mm | - | - | Gull Wing | 250V | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 1A | - | - | 2.4VDC | - | - | 24V | - | - | - | - | 14.3mm | - | - | No | ROHS3 Compliant | - | ||
![]() EE2-12TNUH-L KEMET | 41 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 2A | - | - | - | - | - | 12V | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() EE2-4.5TNUH-L KEMET | 25 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | - | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31.1mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-24SNUH-L KEMET | 43 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 5.76kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 4.2mA | 1ms | - | 18VDC | 2A | - | - | - | - | - | 24V | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() EE2-12TNU-L KEMET | 87 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 2A | - | - | - | - | - | 12V | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() UB2-12NU-L KEMET | 41 | - | Datasheet | 15 Weeks | - | Surface Mount | SMD/SMT | 8 | 1.03kOhm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2014 | UB2 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 7.4mm | - | - | Gull Wing | 250V | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 1A | - | - | 1.2VDC | - | - | 12V | - | - | - | - | 10.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-3NUH-L KEMET | 409 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 2A | - | - | 0.3VDC | - | - | 3V | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - |