- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHK11024 Panasonic | In Stock | - | Datasheet | - | - | Socket | - | NO | SOCKET MOUNT | 5 | 35 g | - | 24 V | - | Silver, Tin | 200000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | - | AHK11024 | AHK | - | 70 °C | -50 °C | CADMIUM FREE AND ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | Quick Connect | EAR99 | - | 50 Ω | - | 70 °C | -50 °C | COIL OPERATE VOLTAGE(AC):19.2 V; COIL RELEASE VOLTAGE(AC): 7.2 V | 8536.49.00.75 | - | 1.2 W | - | BOX | - | compliant | - | TUV; UL | - | - | 27.2 mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | 125 V | 15 A | - | 125 V | 125 V | SNAP-ON | 15 A | - | SPDT | - | 15 A | - | - | POWER/SIGNAL RELAY | - | 15 A | - | 25 ms | - | Non-Latching | - | 50 mA | 25 ms | - | - | - | 1.3 W | 1300 mW | - | 250 V | AC/DC | MOMENTARY | - | AC | - | - | SPDT | - | - | - | - | - | - | 0.056 A | 24 V | - | - | 35.4 mm | - | 20.8 mm | 35.4 mm | - | RoHS Compliant | - | ||
![]() JS-48M-K Fujitsu | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | Fujitsu | - | 8 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | - | JS48MK | JS | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.08 | Details | Yes | - | Tube | - | JS | e4 | Yes | - | - | - | EAR99 | High Sensitivity | - | GOLD | - | - | - | 8536.41.00.20 | Relays | - | - | - | - | compliant | - | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | - | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | 8 A | - | 24 V | - | SOLDER | - | - | - | - | - | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | 48 VDC | - | 400 VAC, 300 VDC | - | 5 ms | - | - | - | 290 mW | 290 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | SPST | 48 V | - | 0.006 A | 33.4 V | 4.8 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | - | - | ||
![]() PCJ-103D3M-WG,000M TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 month ago) | Through Hole | - | - | - | - | 3.997283 g | - | - | 45 Ω | Silver | - | - | - | - | ACTIVE (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | PCB | - | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | 5 A | - | SPST | 30 V | 5 A | - | - | - | - | - | - | - | - | - | - | 66.7 mA | - | - | - | - | - | 200 mW | - | - | - | - | 3 V | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 7 mm | - | No | RoHS Compliant | - | ||
![]() TXS2SL-L-1.5V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-4.5V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 579Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 110VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-3V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 257Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-6V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-6V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-12V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-9V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-6V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-1.5V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 32.1Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 110VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-3V-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L2-9V-X Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 1.16kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-24V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 8 | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | TX-S | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() EB2-3NU-L KEMET | 34 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | 10 | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EB2 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | 220V | - | 11.5mm | - | - | - | Gull Wing | 250V | - | - | - | - | - | - | - | 250V | - | 1A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | - | - | - | 0.3VDC | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3mm | - | - | No | ROHS3 Compliant | - | ||
![]() EE2-12TNU KEMET | 41 |
| Datasheet | 15 Weeks | - | PCB, Surface Mount | Surface Mount | - | - | 10 | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 2A | - | Gull Wing | - | - | - | - | - | - | - | - | 250V | - | 2A | 1 | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | - | 140mW | 140mW | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 15mm | - | - | No | ROHS3 Compliant | - | ||
![]() EE2-12SNU-L KEMET | 41 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 2A | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() EE2-5TNU-L KEMET | 149 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | EE2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() EE2-24NUH-L KEMET | 357 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 2.88kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EE2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 2A | - | - | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | ROHS3 Compliant | - |