- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | HTS | Insulation Resistance (MOhm) | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Relay Construction | Release Time (ms) | RoHS | Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Arrangement | Features | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-L-6V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 8 | 2g | - | - | - | - | - | 360Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | LOW PROFILE | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 100mW | 100mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-3V-X Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 10 | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | DC | LATCHED | 3V | DC | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 750XBXM4L-220/240A Schneider Electric | In Stock | - | Datasheet | - | Plug-In, Socket | - | 8 | 89 g | - | - | - | - | 220 V | 7.2 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Plug | - | 50 °C | -40 °C | - | - | - | 61.3 mm | 12 A | - | - | - | - | - | - | - | - | - | 277 V | 16 A | DPDT | 220 V | 12 A | - | - | - | - | 20 ms | - | Non-Latching | 300 V | - | - | - | - | - | 3 W | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4 mm | 34.9 mm | - | - | - | RoHS Compliant | - | ||
![]() TX2SS-L2-6V Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | 10 | 2g | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | DC | LATCHED | 6V | DC | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() HC4ED-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 14 | - | - | - | - | - | 240V | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | 250V | 3A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | - | - | 192VAC | 1A | 1.3W | 1.2W | 72VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2826981 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 923Ohm | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | 2mA | - | Spring Terminal | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 8ms | 24VAC | Non Latching | 30VAC 36VDC -Max | 26mA | 10ms | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistor | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA2-12SNU KEMET | 50 |
| - | 15 Weeks | - | Through Hole | - | - | - | - | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EA2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TXD2SA-2M-3V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | 36Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | LOW PROFILE | - | BOX; TAPE AND REEL | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 110VDC -Max | 83.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 250mW | 250mW | 0.3VDC | DC | MOMENTARY | 3V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN260S06 Panasonic Electric Works | 13 |
| - | 30 Weeks | Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | AGN | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.8VDC | - | 100mW | - | 0.6VDC | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | - | ||
![]() ASX22006 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10 | 2g | - | - | - | - | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01A | - | - | 10mA | DPDT | 10V | - | DPDT (2 Form C) | Telecom | - | - | 5ms | 6VDC | Latching, Dual Coil | 10VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() AGN210A12ZJ Panasonic | In Stock | - | - | - | - | - | - | - | 8 | 1 | 8.3 | 1.44K | - | - | Silver Palladium | 12 | EAR99 | - | - | - | - | 125 | - | 110 | 85 | 9VDC | - | 37.5VA|30W | - | - | -40 | Surface Mount | 4 | - | 7.4 | Latching Single Coil | - | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 10.6 | - | - | - | - | 10 | RoHS Compliant | - | ||
![]() FX2-D3243 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8 | 2.5 | 20 | 250 | - | - | Palladium Ruthenium/Gold | 5 | EAR99 | 2500000 | - | 8536.49.00.50 | >1000 | 250 | <70 | 220 | 85 | 3.75VDC | 2 | 62.5VA|60W | 100000000 | -3.75VDC | -55 | Through Hole | 3 | DIP | 7.3 | Latching Single Coil | 1 | - | Hermetic Seal | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | IP67 | 14.95 | - | - | - | - | 10.7 | RoHS Compliant | - | ||
![]() G6K2G12DC Omron | 184 |
| - | - | - | - | - | - | 8 | 0.7 | 9.1 | 1.315K | - | 1.315 kOhm | Silver/Gold Alloy | 12 | EAR99 | 100000 | - | - | 1000 | 125 | 100 | 60 | 70 | 9.6VDC | 1 | - | 50000000 | 1.2VDC | -40 | Surface Mount | 3 | SMD | 6.5 | Non-Latching | 3 | - | Sealed | -40 to 70 °C | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | J Legs | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | 3 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 10 mm | - | 10 | - | - | - | - | 5.4 | RoHS Compliant | - | ||
![]() UB2-3SNUN KEMET | 34 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UD2-3NEN-L KEMET | 13 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | UD2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.4VDC | 1A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EB2-4.5TNU-L KEMET | 43 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31mA | 1ms | - | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EA2-24TNU KEMET | 13 |
| - | 15 Weeks | - | Through Hole | - | - | - | - | - | - | - | 2.88kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EA2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AGN260A03 Panasonic Electric Works | 50 |
| - | 32 Weeks | PCB, Surface Mount | Surface Mount | 8 | - | - | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AGN | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 5.7mm | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 33.3mA | 4 ms | 1A@110VDC | 2.4VDC | - | 100mW | 100mW | 0.3VDC | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | RoHS Compliant | - | ||
![]() G6EK-134P-ST-1-USDC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 45Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | Active | Not Applicable | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 66.7mA | 5ms | - | 2.1VDC | 2A | - | 200mW | - | - | - | 3V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6A-234P-ST1-USDC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 125Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | Obsolete | Not Applicable | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 3ms | - | 3.5VDC | 1A | - | 200mW | 0.5VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |