- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Product | Features | Product Category | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2-L-4.5V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 88Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-9V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 289Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 31.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | - | 0.9VDC | DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-24V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 2.3kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 24VDC | Latching, Single Coil | 10VDC -Max | 10.4mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 250mW | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-12V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 626Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Latching, Single Coil | 10VDC -Max | 19.2mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | 230mW | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-24V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 10.4mA | 4 ms | 2A@220VDC | 18VDC | - | - | 250mW | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-3V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | 230mW | - | DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-4.5V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 72Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Non Latching | 10VDC -Max | 62.5mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-12V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 514Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 9VDC | - | - | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2Y-S-DC6V-R Panasonic Electric Works | 4523 | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 4g | - | 180Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS2Y | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | unknown | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | 2A | SEALED TYPE | 250V | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | 2A | 2A@250VAC | 4ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 3ms | 2A@220VDC | 4.2VDC | - | - | 200mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | Reverse Polarity | - | 9.3mm | RoHS Compliant | Lead Free | ||
![]() 7-1393801-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Axicom | - | - | - | 5 | TE Connectivity | Through Hole | V23030C2017A106 | Details | 1.058219 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | 6PDT (6 Form C) | - | PCB Relays | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | Low Signal Relays - PCB | - | - | - | ||
![]() TX2SA-LT-12V Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | 200mW | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | Random | 2000 Vrms | 60W@220VDC | - | - | - | 8.2mm | RoHS Compliant | Lead Free | ||
![]() EA2-5TNU KEMET | 41 |
| - | 15 Weeks | - | Through Hole | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EA2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EB2-5TNU-L KEMET | 43 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TXD2-L-6V-4 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 156Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 6VDC | Latching, Single Coil | 10VDC -Max | 38.5mA | 4 ms | 1A@220VDC | 4.5VDC | 10mA | - | 230mW | - | DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-9V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 352Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 25.6mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | 230mW | - | DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-3V-4 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 32Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 3VDC | Non Latching | 10VDC -Max | 93.5mA | 4 ms | 1A@220VDC | 2.25VDC | 10mA | - | - | 0.3VDC | DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-L-1.5V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 10Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | - | WATER PROOF | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 1.5VDC | Latching, Single Coil | 10VDC -Max | 153mA | 4 ms | 1A@220VDC | 1.13VDC | 10mA | - | 230mW | - | DC | LATCHED | 1.5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2-5V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 89Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | unknown | BSI; CSA; EN; UL | PC Pin | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 56.2mA | 4 ms | 2A@220VDC | 3.75VDC | - | - | - | 0.5VDC | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS2E-M-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 4g | - | 62.5Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | - | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | 250V | 3A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 80mA | 5ms | - | 3.5VDC | 2A | - | 400mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | Reverse Polarity | - | 9.9mm | RoHS Compliant | Lead Free | ||
![]() TQ4-48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 14 | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TQ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | 26.7mm | 9 mm | 26.7mm x 9mm x 5mm | 1A | - | 125V | 1A | 4PDT | 110V | - | 4PDT (4 Form C) | Telecom | - | 1A | 1A@125VAC | 3ms | 48VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 36VDC | - | 400mW | 400mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 0.6 dB | - | - | - | - | - | - | - | 5mm | RoHS Compliant | Lead Free |