- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact Configuration | Features | Product Length | Product Length (mm) | Length | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-1.5V-Z Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | - | - | 16Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-24V-X Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | - | - | 2.88kOhm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 24VDC | Latching, Dual Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | 200mW | 200mW | - | DC | LATCHED | 24V | DC | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() DE2A-L-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.76kohm | 8A | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | Latching Single Coil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-SR500-AP DC24 Omron Automation and Safety | 50 |
| Datasheet | 13 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 30VAC 36VDC -Max | 13.5mA | 20ms | - | 19.2VDC | 50mA | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EE2-24NUX KEMET | 50 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 2.88kOhm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 2A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-4.5SNUH KEMET | 50 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 203Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-4.5SNU-L KEMET | 50 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 203Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-4.5TNUH KEMET | 50 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 145Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 31.1mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-4.5SNUH-L KEMET | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 203Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-3SNUX-L KEMET | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 90Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-5TNUX KEMET | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 178Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2E-M-DC12V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 4g | - | - | - | - | - | 360Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | 250V | 3A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 2A | 400mW | 400mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.9mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC24V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | - | - | - | 2.88kOhm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | DS2Y | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | - | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | - | 2A | SEALED TYPE | 250V | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | 2A | 2A@250VAC | 4ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 3ms | 2A@220VDC | 16.8VDC | - | - | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | 9.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 14 | - | - | - | - | - | 12V | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | 250V | 5A | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | - | - | 9.6VAC | 2A | 1.3W | 1.2W | 3.6VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NF2EB-24V-A Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 9 | - | - | - | - | - | - | 2kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | NF | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 65°C | -40°C | - | - | - | - | - | 2A | - | PC Pin | - | - | - | - | - | - | - | 220V | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 220VAC 220VDC -Max | 20mA | 10ms | - | 19.2VDC | 2A | 290mW | 290mW | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-H-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | - | - | - | 250Ohm | - | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | 2A | - | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 2A@220VDC | 3.75VDC | - | 100mW | 100mW | - | DC | LATCHED | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARJ2212J Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 10 | 3 | 12.5 | 960 | - | 960 Ω | - | Gold Plated | 12 | EAR99 | - | - | - | - | - | - | - | - | 30 | 70 | 9VDC | 0.3 | 1W | - | 9VDC | -30 | Through Hole | 5 | - | - | 10.4 | Latching Double Coil | - | - | Compliant | Unsealed | - | - | - | - | - | Active | - | - | - | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 300 mA | 50 Ω | DPDT | 30 V | - | 2 Form C | - | - | - | - | - | - | - | 12.5 mA | - | - | - | - | - | - | - | - | - | 12 V | - | 0.5 dB | - | - | - | - | 300 mA | - | DPDT | - | - | - | 14 | - | - | 8.2 | - | RoHS Compliant | - | ||
![]() AGQ200S09ZJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 8 | 1 | 15.5 | 579 | - | - | - | Silver Palladium | 9 | EAR99 | - | - | - | - | - | - | 125 | - | 110 | 85 | 6.75VDC | 2 | 30W|37.5VA | - | 0.9VDC | -40 | Surface Mount | 4 | SMD | - | 7.2 | Non-Latching | - | - | - | Sealed | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 10.6 | - | - | 5.4 | - | RoHS Compliant | - | ||
![]() G6SU2FTR3DC Omron | 764 |
| - | - | - | - | - | - | - | 8 | 2 | 33.3 | 90 | - | - | - | Gold Alloy/Silver | 3 | EAR99 | 100000 | - | OMRON CORP | 1000 | OMRON Corporation | G6SU-2F-TR3DC | 250 | 75 | 220 | 85 | 2.25VDC | 2 | - | 100000000 | 2.25VDC | -40 | Surface Mount | 4 | DIP | Active | 9.2 | Latching Single Coil | 4 | 5.69 | - | Sealed | -40 to 85 °C | - | - | - | - | Active | - | - | - | - | Signal Relay | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | POWER/SIGNAL RELAY | - | - | 4 ms | - | - | - | 46.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 14.8 mm | 14.8 | - | - | 9.2 | - | RoHS Compliant | - | ||
![]() ARA220A12J Panasonic | In Stock | - | - | - | Surface Mount | - | - | 10 | - | 10 | 2 | 11.67 | 1.028K | - | 1.028 kΩ | - | Silver Palladium | 12 | EAR99 | 10000000 | - | - | 100 | - | - | - | 75 | 30 | 85 | 9VDC | 1 | - | 100000000 | - | -40 | Surface Mount | 4 | - | - | 11.5 | Latching Double Coil | 4 | - | Compliant | Unsealed | - | - | - | - | - | Active | - | - | Gull Wing | - | - | 85 °C | -40 °C | - | - | - | 11.5 mm | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1 A | 50 Ω | DPDT | 30 V | 1 A | 2 Form C | - | - | - | 4 ms | - | - | - | 11.7 mA | - | - | - | - | - | - | - | - | - | 12 V | - | 0.3 dB | - | - | - | - | 1 A | - | DPDT | - | - | - | 14.7 | 14.7 mm | - | 5.9 | - | RoHS Compliant | - |