- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Package Quantity | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Seal Rating | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-1.5V-Z Panasonic Electric Works | 43 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | 1000 Vrms | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS-5-K Fujitsu | 20000 | - | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 6 | - | - | - | - | - | - | 5 V | 112 Ω | Cadmium, Gold, Silver | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | - | FUJITSU Limited | JS-5-K | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 7.01 | Compliant | Yes | - | - | - | - | 250 V | 24 V | - | - | - | - | e4 | - | - | - | - | Solder | EAR99 | - | Gold (Au) | 85 °C | -40 °C | LOW PROFILE | 8536.49.00.50 | - | - | - | 10 mm | compliant | 8 A | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | - | 29 mm | 1 | 10 mm | 29mm x 10mm x 12.5mm | - | 1000000000 Ω | 10 A | - | PLASTIC SEALED | - | 300 V | 400 V | SOLDER | 10 A | - | SPDT | 150 V | 10 A | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | Non-Latching | - | 44.64 mA | 5 ms | - | - | - | 225 mW | 225 mW | - | 400 V | AC/DC | MOMENTARY | 5 V | DC | 5 | - | - | - | - | - | 1000 Vrms | - | - | 4000 Vrms | - | - | - | SPDT | - | 5 V | 0.045 A | 1 FORM C | 3.5 V | 0.5 V | - | - | 888 V | - | 0.003 inch | - | - | - | - | - | - | - | 12.8 mm | 29 mm | - | 12.5 mm | - | No | - | - | - | - | ||
![]() FTR-B4CB024Z Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 24 V | - | 4.8 kOhms | Silver Nickel (AgNi) with Gold Plating | - | 100000 Cycle(s) | - | 50 | FUJITSU LTD | - | - | - | - | FTR-B4CB024Z | - | - | 1 A | - | - | Through Hole | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | 1.65 | Details | Yes | - | - | - | 0.035274 oz | - | - | - | Tube | - | FTR-B4 | - | Yes | - | - | - | Solder | EAR99 | Miniature | - | - | - | - | 8536.49.00.50 | - | - | TUBE | - | compliant | - | - | CSA; EN; IEC; UL | - | - | 10.6 mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | 100 mΩ | - | 0.14 A | - | - | - | 220 V | - | SOLDER | - | - | DPDT | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 0.25 A | - | 3 ms | 24 VDC | Latching | - | - | 3 ms | - | - | - | 120 mW | 120 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 24 V | 0.005 A | - | 18 V | -18 V | Low Profile Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | - | - | - | - | - | ||
![]() HFW1201D00 TE Connectivity Aerospace, Defense and Marine | 2135 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | PCB, Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.25kOhm | Gold, Silver | - | 100000 Cycle(s) | - | - | - | 23 dB | - | - | - | - | - | - | - | - | - | - | 1000MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2000 | HFW, CII | - | - | Active | 1 (Unlimited) | 8 | PC Pin, PC Pins | EAR99 | - | - | - | - | - | - | - | - | - | 10.41mm | - | 2A | - | MIL-R-39016/6 | PC Pin | - | - | - | - | 20.57mm x 10.41mm x 10.41mm | - | 10000000000Ohm | 2A | - | HERMETICALLY SEALED | Non-Compliant | - | - | - | 2A | - | DPDT | 28V | - | - | DPDT (2 Form C) | General Purpose | - | 0.3A | .3A@115VAC | 4 ms | 26.5VDC | Non Latching | 28VDC - Nom | 25.8mA | 6 ms | - | 14VDC | - | - | 684mW | 1.5VDC | 115V | AC/DC | MOMENTARY | 26.5V | DC | 8 | 100MHz | 1.19 | - | - | 0.4 dB | 500 Vrms | Random | - | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | - | - | - | - | - | - | 10.41mm | 20.57mm | 10.41mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() R12-17A3-24B NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Silver Cadmium Oxide | - | - | Plastic | - | - | - | - | - | NTE Electronics | R12-17A3-24B | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF4EB-12V Panasonic Electric Works | 5050 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | - | - | - | 15 | 15.5g | - | - | - | - | - | - | - | - | 330Ohm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | NF | - | yes | Obsolete | 1 (Unlimited) | 15 | PC Pin | EAR99 | - | - | - | - | - | - | - | 440mW | - | 24.6mm | unknown | - | - | UL | PC Pin | 220V | - | - | - | - | 50mOhm | 1GOhm | 2A | - | - | - | - | 220V | - | 2A | 4 | 4PDT | 220V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 220VAC 220VDC -Max | 36.7mA | 10ms | 2A@30VDC | 9.6VDC | - | 440mW | 440mW | 1.2VDC | - | AC/DC | LATCHED | 12V | DC | 15 | - | - | - | - | - | 750 Vrms | Random | - | 1000 Vrms | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.2mm | 30.2mm | 24.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() KRPA-11DY-24 TE Connectivity | 30 |
| - | - | - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | - | 85 g | - | Silver | - | - | KRPA-11 | TE Connectivity | - | 24 V | 472(ohm) | Silver | - | 10000000 Cycle(s) | - | 25 | TE CONNECTIVITY LTD | - | -- | No | TE Connectivity | KRPA-11DY-24 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | -45C to 70C | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 5-1393104-7 | Active | 18VDC | 35.71(mm) | Active | No | Non-Latching | - | 2.22 | Details | Yes | Unsealed | -- | 18 VDC | 2.640044 oz | - | - | -45°C ~ 70°C | Box or Tray | - | KRPA | - | - | Active | - | - | - | EAR99 | Standard | - | - | - | - | - | Relays | - | - | - | compliant | - | 8 | CSA; UL | 8-Pin Circular Plug | - | 48.8 mm | - | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | 1000000000 Ω | 5 A | - | - | - | - | - | SNAP-ON | - | - | - | - | 5(A) | Plug Pin | 2 Form C | General Purpose | Industrial Relays | 5 A | - | 15(ms) | 24VDC | Non Latching | 240VAC - Max | 51(mA) | 10 ms | - | 18 VDC | 5A | 1.2 W | 1.25 W | - | 120 V | AC | MOMENTARY | 24 | DC | - | - | - | - | - | - | 1000 Vrms | Random | Class B | 1000 Vrms | - | - | - | DPDT | DPDT | 24 V | 0.05 A | 2 FORM C | 18 V | - | Power Relays | - | - | Insulation - Class B | - | No | Industrial Relays | Plug Pin | - | 120(V) | IP67 | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | - | - | - | - | - | ||
![]() TX2-LT-1.5V-TH Panasonic Electric Works | 67 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-TH | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | WATER PROOF | - | 220V | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7.5A@250VAC | 4ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 93.8mA | 4 ms | 7.5A@220VDC | 1.13VDC | 2A | - | 140mW | - | 250V | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() DS1E-ML2-DC9V Panasonic Electric Works | 45 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | - | - | 6 | 3g | - | - | - | - | - | - | - | - | 225Ohm | Silver (Ag), Gold (Au) | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX; TUBE | - | - | - | - | CSA; UL | PC Pin | - | 15mm | - | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | - | 250V | - | 3A | - | SPDT | 220V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 40mA | 5ms | - | 6.3VDC | 2A | 360mW | 360mW | - | - | AC/DC | LATCHED | 9V | DC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ210S1H Panasonic Electric Works | 50 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | - | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | 125V | - | 2A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 2A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | - | - | 750 Vrms | Random | - | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EA2-24TNJ KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | - | - | - | - | 24 V | 2.88 kOhms | Silver (Ag) with Gold Plating | 10 uA, 1 A, 2 A, 62.5 VA | 1000000 Cycle(s) | - | 40 | WORLD PRODUCTS INC | - | - | - | - | EA2-24TNJ | - | - | 1 A | - | - | Through Hole | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | 1.93 | Details | - | - | - | - | 0.052911 oz | - | - | - | Tube | - | EA2 | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | unknown | - | - | CSA; UL | - | - | 14.2 mm | - | 9.2 mm | 14.2mm x 9.2mm x 5.4mm | 50 mΩ | 1000000000 Ω | 2 A | - | - | - | 220 V | - | SOLDER | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | - | - | 2 A | - | 2 ms | 24 VDC | Dual Coil Latching | - | - | 1 ms | - | - | - | 200 mW | 200 mW | - | 250 V | AC/DC | LATCHED | - | DC | 10 | - | - | - | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | DPDT | - | - | - | 2 FORM C | 18 V | 18 V | Slim Form Relays | - | - | - | 0.003 inch | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | - | - | - | - | - | ||
![]() TQ2SA-L2-24ULCSAJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1CH-D-R1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | Song Chuan | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | 400 | SONG CHUAN PRECISION CO LTD | - | - | - | Song Chuan | 896H-1CH-D-R1-24VDC | - | - | - | - | - | Socket | - | - | 125 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 5.65 | Details | Yes | - | - | - | 1.410958 oz | - | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 30A/14VDC. COIL PARALLEL WITH RESISTOR | - | Relays | - | - | - | unknown | - | - | - | - | - | 25.8 mm | - | 25.8 mm | 25.8mm x 25.8mm x 25mm | - | - | 50 A | - | DUST PROOF | - | 14 V | - | SNAP-ON | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 20 ms | 24 VDC | - | 28 VDC | 66.7 mA | 20 ms | - | - | - | 1.6 W | 1800 mW | - | - | DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 24 V | 0.075 A | - | 15.6 V | 2.4 V | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | - | - | 25 mm | 25.8 mm | 25.8 mm | 25 mm | - | - | - | - | - | - | ||
![]() DE2A-L2-4.5V Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 8 | Silver Tin Oxide | - | - | - | Panasonic Industrial Devices | - | 4.5 V | 101 Ω | - | - | 100000 Cycle(s) | - | 20 | PANASONIC CORP | - | - | - | Panasonic | DE2A-L2-4.5V | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | - | BOX; TUBE | - | compliant | - | - | CSA; UL; VDE | - | - | 25 mm | - | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | DPST | - | 4.5 V | 0.045 A | 2 FORM A | 3.15 V | 3.15 V | Power Relays | - | - | - | 0.0035 inch | - | General Purpose Relays | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | ||
![]() LZ-B24MS Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 1780 Ω | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-B24MS | LZ | - | - | - | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | - | CSA; SEV; UL | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() ASX210A4HZ Panasonic | In Stock | - | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | 579 Ω | - | - | 10000000 Cycle(s) | - | - | PANASONIC CORP | - | - | - | Panasonic Electronic Components | ASX210A4HZ | ASX | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX; TAPE AND REEL | - | compliant | - | - | CSA; UL | - | - | 15 mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | - | - | 10 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | - | - | 5 ms | - | - | - | - | 35 mW | - | - | DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 4.5 V | 0.008 A | - | 3.6 V | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | - | - | - | - | - | - | ||
![]() LZ-18HMS Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 990 Ω | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-18HMS | LZ | - | - | - | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | - | CSA; SEV; UL | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 330 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 18 V | 0.018 A | - | 11.7 V | 0.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - | ||
![]() FTR-H1CA048V Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 4400 Ω | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | - | FUJITSU Limited | FTR-H1CA048V | - | - | - | - | - | - | - | - | 75 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | Gold (Au) | - | - | LOW PROFILE | 8536.41.00.20 | - | - | - | - | compliant | - | - | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | - | 28 mm | - | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 530 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 48 V | 0.011 A | - | 33.6 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | - | - | - | - | - | ||
![]() DSP1A-L-DC24V-R Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 4.5 g | 4 | Silver Tin Oxide | GOLD | - | - | Panasonic Industrial Devices | - | 24 V | 3840 Ω | - | - | 100000 Cycle(s) | - | 50 | PANASONIC CORP | - | - | - | Panasonic | DSP1A-L-DC24V-R | - | - | - | - | - | - | - | - | 60 °C | -40 °C | - | - | - | Active | - | - | - | - | - | - | 5.57 | Details | Yes | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | compliant | - | - | CSA; TUV; UL | - | - | 20.2 mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | - | - | 125 V | - | SOLDER | - | - | - | - | - | - | - | - | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 4 | - | - | - | - | - | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | SPST | - | 31.2 V | - | 1 FORM A | 19.2 V | 19.2 V | Power Relays | - | - | - | 0.0035 inch | - | General Purpose Relays | - | - | - | - | - | - | - | - | 10.5 mm | - | - | - | - | - | - | ||
![]() LZ48 Fujitsu | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | 3800 Ω | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-48 | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | NOT SPECIFIED | - | - | - | 8536.49.00.50 | - | - | - | - | compliant | - | - | CSA; SEV; UL | - | - | 21.4 mm | - | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | - | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 600 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | - | - | - |