- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-5V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 89Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Non Latching | 220VDC -Max | 56.2mA | - | - | 3.75VDC | - | - | 0.5VDC | - | - | 5V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-4.5V-4-X Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 72Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Non Latching | 10VDC -Max | 62.5mA | - | - | 3.38VDC | 10mA | - | 0.45VDC | - | - | 4.5V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-1.5V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 10Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 1.5VDC | Latching, Single Coil | 10VDC -Max | 153mA | 4 ms | 1A@220VDC | 1.13VDC | 10mA | 230mW | - | DC | LATCHED | 1.5V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-12V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 626Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 19.2mA | - | - | 9VDC | - | - | - | - | - | 12V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-3V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 39Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | - | - | 2.25VDC | - | - | - | - | - | 3V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-9V-4-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 289Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Non Latching | 10VDC -Max | 31.1mA | - | - | 6.75VDC | 10mA | - | 0.9VDC | - | - | 9V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-4.5V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 72Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 62.5mA | - | - | 3.38VDC | - | - | 0.45VDC | - | - | 4.5V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-9V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 289Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Non Latching | 220VDC -Max | 31.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | 0.9VDC | DC | MOMENTARY | 9V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-5V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 109Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 46.3mA | 4 ms | 2A@220VDC | 3.75VDC | - | 230mW | - | DC | LATCHED | 5V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-4.5V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 72Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 62.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-5V-4-X Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 109Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Latching, Single Coil | 10VDC -Max | 46.3mA | - | - | 3.75VDC | 10mA | - | - | - | - | 5V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-9V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 289Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Non Latching | 10VDC -Max | 31.1mA | 4 ms | 1A@220VDC | 6.75VDC | 10mA | - | 0.9VDC | DC | MOMENTARY | 9V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-1.5V-4-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 10Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 1.5VDC | Latching, Single Coil | 10VDC -Max | 153mA | - | - | 1.13VDC | 10mA | - | - | - | - | 1.5V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-5V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 89Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Non Latching | 10VDC -Max | 56.2mA | 4 ms | 1A@220VDC | 3.75VDC | 10mA | - | 0.5VDC | DC | MOMENTARY | 5V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-6V-3-Z Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 156Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 38.5mA | 4 ms | 2A@220VDC | 4.5VDC | - | 230mW | - | DC | LATCHED | 6V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-24V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 1.86kOhm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | EAR99 | - | - | unknown | - | Gull Wing | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | - | - | 18VDC | - | - | 2.4VDC | - | - | 24V | - | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-9V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 352Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Latching, Single Coil | 10VDC -Max | 25.6mA | 4 ms | 1A@220VDC | 6.75VDC | 10mA | 230mW | - | DC | LATCHED | 9V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-24V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 1.86kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 10VDC -Max | 12.9mA | 4 ms | 1A@220VDC | 18VDC | 10mA | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-4.5V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 88Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | - | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | 4 ms | 2A@220VDC | 3.38VDC | - | 230mW | - | DC | LATCHED | 4.5V | DC | Sealed - Fully | RoHS Compliant | ||
![]() TXD2SA-L-24V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8 | 2.3kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | EAR99 | LOW PROFILE | BOX; TAPE AND REEL | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 10.4mA | 4 ms | 2A@220VDC | 18VDC | - | 250mW | - | DC | LATCHED | 24V | DC | Sealed - Fully | RoHS Compliant |