- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-24V-4-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 1.86kOhm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 10VDC -Max | 12.9mA | - | - | 18VDC | 10mA | - | - | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-1.5V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 8Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 188mA | 4 ms | 2A@220VDC | 1.13VDC | - | - | - | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-4.5V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 72Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 62.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | - | - | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-9V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 289Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 10VDC -Max | 31.1mA | 4 ms | 1A@220VDC | 6.75VDC | 10mA | - | - | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-5V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 109Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 46.3mA | 4 ms | 2A@220VDC | 3.75VDC | - | - | 230mW | - | - | DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-1.5V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 10Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 10VDC -Max | 153mA | 4 ms | 1A@220VDC | 1.13VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 1.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-9V-3 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 352Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 25.6mA | 4 ms | 2A@220VDC | 6.75VDC | - | - | 230mW | - | - | DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-6V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 156Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 38.5mA | 4 ms | 2A@220VDC | 4.5VDC | - | - | 230mW | - | - | DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-1.5V-3 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 10Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 1.5VDC | Latching, Single Coil | 220VDC -Max | 153mA | 4 ms | 2A@220VDC | 1.13VDC | - | - | 230mW | - | - | DC | LATCHED | 1.5V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-12V-3 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 514Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 9VDC | - | - | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-3V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 32Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Non Latching | 10VDC -Max | 93.5mA | 4 ms | 1A@220VDC | 2.25VDC | 10mA | - | - | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-12V-4 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 626Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 12VDC | Latching, Single Coil | 10VDC -Max | 19.2mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-6V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 156Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 10VDC -Max | 38.5mA | 4 ms | 1A@220VDC | 4.5VDC | 10mA | - | 230mW | - | - | DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-6V-X Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | 257Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | 2A | - | - | 125V | 2A | DPDT | 220V | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 0.8 dB | - | - | - | 5.6mm | RoHS Compliant | Lead Free | ||
![]() AGQ21TA06 Panasonic Electric Works | 43 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | 360Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | - | 4.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS09 Panasonic Electric Works | 50 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | - | - | 6.75VDC | 2A | - | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ20TS06 Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | Surface Mount | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-L-6V-X Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | - | Surface Mount | NO | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | EAR99 | - | 8536.49.00.50 | TAPE AND REEL | - | BSI; CSA; UL | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | - | 220V | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | - | 4.5VDC | 2A | - | 70mW | - | 125V | AC/DC | LATCHED | - | DC | - | - | - | - | 5.6mm | RoHS Compliant | - | ||
![]() TXD2SL-2M-5V-Z Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | 100Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2006 | TX-D | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | BOX; TAPE AND REEL | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 1A | WATER PROOF | - | - | 1A | DPDT | 110V | DPDT (2 Form D) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 110VDC -Max | 50mA | 4 ms | 1A@110VDC | 3.75VDC | - | 250mW | 250mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | 0.8 dB | Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-LT-2.4V Panasonic Electric Works | 4123 | - | Datasheet | 12 Weeks | - | Through Hole | NO | - | 28.8Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.49.00.50 | - | - | BSI; CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | WATER PROOF | 220V | - | - | - | - | DPDT (2 Form C) | Telecom | - | 7.5A@250VAC | 4ms | 2.4VDC | Latching, Dual Coil | 220VDC -Max | 83.3mA | 4 ms | 7.5A@220VDC | 1.8VDC | 2A | - | 140mW | - | 250V | AC/DC | LATCHED | - | DC | - | Sealed - Fully | 18V | 18V | 8.2mm | RoHS Compliant | - |