- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-9V-4-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 352Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 9VDC | Latching, Single Coil | 10VDC -Max | 25.6mA | - | - | 6.75VDC | 10mA | - | - | - | - | - | 9V | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-24V-4-X Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 2.3kOhm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Latching, Single Coil | 10VDC -Max | 10.4mA | - | - | 18VDC | 10mA | - | - | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-4-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Non Latching | 10VDC -Max | 46.5mA | - | - | 4.5VDC | 10mA | - | - | 0.6VDC | - | - | 6V | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-3-X Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 88Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | - | - | 3.38VDC | - | - | - | - | - | - | 4.5V | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-3V-3-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | 230mW | - | DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-6V-3-X Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 156Ohm | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | - | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 38.5mA | - | - | 4.5VDC | - | - | - | - | - | - | 6V | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-12V-3-Z Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 626Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 19.2mA | 4 ms | 2A@220VDC | 9VDC | - | - | 230mW | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-1.5V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 8Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 1.5VDC | Non Latching | 10VDC -Max | 188mA | 4 ms | 1A@220VDC | 1.13VDC | 10mA | - | - | 0.15VDC | DC | MOMENTARY | 1.5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-12V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 626Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 19.2mA | 4 ms | 2A@220VDC | 9VDC | - | - | 230mW | - | DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-3 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Non Latching | 220VDC -Max | 46.5mA | 4 ms | 2A@220VDC | 4.5VDC | - | - | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 88Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 51.1mA | 4 ms | 1A@220VDC | 3.38VDC | 10mA | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-5V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 89Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 5VDC | Non Latching | 10VDC -Max | 56.2mA | 4 ms | 1A@220VDC | 3.75VDC | 10mA | - | - | 0.5VDC | DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-4.5V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 88Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 51.1mA | 4 ms | 2A@220VDC | 3.38VDC | - | - | 230mW | - | DC | LATCHED | 4.5V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-3V-3 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 39Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 76.9mA | 4 ms | 2A@220VDC | 2.25VDC | - | - | 230mW | - | DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-L-24V-4-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 2.3kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | BOX; TAPE AND REEL | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Latching, Single Coil | 10VDC -Max | 10.4mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 250mW | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-12V-4 Panasonic Electric Works | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 514Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 12VDC | Non Latching | 10VDC -Max | 23.3mA | 4 ms | 1A@220VDC | 9VDC | 10mA | - | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-6V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 129Ohm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | WATER PROOF | 1A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 6VDC | Non Latching | 10VDC -Max | 46.5mA | 4 ms | 1A@220VDC | 4.5VDC | 10mA | - | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SA-24V-3 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 8 | - | 1.86kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | TX-D | yes | Active | 4 (72 Hours) | - | EAR99 | LOW PROFILE | - | - | - | unknown | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | 2A | WATER PROOF | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() TK1-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | - | 579Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TK | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 9mm | - | CSA; UL | PC Pin | - | - | - | 2A | - | 2A | SPDT | 220V | SPDT (1 Form C) | General Purpose | 3ms | 9VDC | Non Latching | 220VDC -Max | 15.5mA | 2ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | DC | MOMENTARY | 9V | DC | 1.2 dB | Sealed - Fully | 4mm | 10.6mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() ASX2201H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 2g | 32.1Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 2004 | ASX | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 0.01A | - | 10mA | DPDT | 10V | DPDT (2 Form C) | Telecom | 5ms | 1.5VDC | Latching, Dual Coil | 10VDC -Max | 46.7mA | 5 ms | - | 1.2VDC | - | 70mW | 70mW | - | DC | LATCHED | 1.5V | DC | - | - | - | - | - | 8.2mm | RoHS Compliant | Lead Free |