- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Package Quantity | Approvals | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Terminals | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Contacts | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASX20006 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | 720Ohm | Silver Palladium (AgPd), Gold (Au) | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 15mm | 7.4 mm | - | - | - | 0.01A | - | - | - | - | - | 10mA | DPDT | 10V | - | DPDT (2 Form C) | - | Telecom | - | - | 5ms | 6VDC | Non Latching | 10VDC -Max | 8.3mA | 5 ms | .01A@10VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX210A24 Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 11.52kOhm | Silver Palladium (AgPd), Gold (Au) | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 3 (168 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 0.01A | - | - | - | - | - | 10mA | DPDT | 10V | - | DPDT (2 Form C) | - | Telecom | - | - | 5ms | 24VDC | Latching, Single Coil | 10VDC -Max | 2.1mA | 5 ms | .01A@10VDC | 19.2VDC | - | 50mW | 50mW | - | DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R51-1D40-12 NTE Electronics, Inc. | In Stock | - | - | - | Flanges | - | - | - | - | 4 | 31 g | - | 1 | - | 12 V | - | 90 Ω | Silver Tin Oxide | - | Plastic | - | NTE Electronics | R51-1D40-12 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | Active | - | Compliant | .250 Inch Quick Connect | - | -40°C ~ 125°C | - | - | R51 | - | - | - | - | - | 4 Pin Blade | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | 12 vdc | - | - | - | - | 50 A | SPST | - | - | SPST-NO (1 Form A) | - | - | - | - | 20 ms | 12 VDC | - | - | 133.33 mA | - | - | - | 50 A | 1.6 W | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | 31.75 mm | 139.7 mm | 76.2 mm | - | - | - | - | ||
![]() DS1E-ML2-DC1.5V Panasonic Electric Works | 43 |
| - | 9 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | 6.3Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX; TUBE | - | - | - | CSA; UL | PC Pin | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 240mA | 5ms | - | 1.05VDC | 2A | 360mW | 360mW | - | AC/DC | LATCHED | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() FBR562ND12-N Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R16-17D5-5 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Silver Gold Alloy | - | Plastic | - | NTE Electronics | R16-17D5-5 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | Active | - | - | Solder Lug Terminals | - | -55°C ~ 70°C | - | - | R16 | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | 14 ms | 5VDC | - | - | - | 8 ms | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-1.5V Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 11.2Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 1.5VDC | Latching, Dual Coil | 220VDC -Max | 134mA | 4 ms | 2A@220VDC | 1.13VDC | - | 200mW | 200mW | - | DC | LATCHED | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-SL2-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 10 | 4g | - | - | - | - | - | 450Ohm | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | DS2Y | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | 70°C | -40°C | 8536.49.00.50 | - | BOX | - | unknown | - | CSA; UL | PC Pin | 20mm | 9.9 mm | 20mm X 9.9mm X 9.3mm | - | - | 2A | - | SEALED TYPE | - | 250V | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | 2A | 2A@250VAC | 4 ms | 9VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 20mA | 3 ms | 2A@220VDC | 6.3VDC | - | - | 180mW | - | AC/DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-L-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SL-L2-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 6VDC | Latching, Dual Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 200mW | 200mW | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() 781XAXM4L-24D Schneider Electric | In Stock | - | - | - | Socket | - | - | - | - | 5 | 29 g | - | - | CE, CSA, UL | 24 V | - | 750 Ω | Silver Alloy | - | Plastic | - | Schneider | P811228EB | - | Plug In | - | - | - | - | - | - | Yes | - | 300 V | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | 55 °C | -40 °C | - | 700 mW | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | 20 A | SPDT | 28 V | 20 A | - | - | General Purpose | - | - | 20 ms | - | Non-Latching | 300 V | 32 mA | - | - | - | - | 900 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 40.6 mm | - | 14 mm | - | Unknown | - | Lead Free | ||
![]() TX2SS-L-5V-Z Panasonic Electric Works | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 250Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 2A@220VDC | 3.75VDC | - | 100mW | 100mW | - | DC | LATCHED | 5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-24V Panasonic Electric Works | 13 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 4.2mA | 4 ms | 2A@220VDC | 18VDC | - | 100mW | 100mW | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R40-11D2-48 NTE Electronics, Inc. | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 | - | - | - | - | Gold Clad Palladium Rutenium Alloy | - | Sealed Plastic | - | NTE Electronics | R40-11D2-48 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | - | R40 | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | - | - | - | - | 48VDC | - | - | - | - | - | - | 2 A | 3 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 25.399746 m | - | - | - | - | - | - | ||
![]() FBR52ND12-W1 Fujitsu | In Stock | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 6 g | 5 | - | - | - | 12 V | 180 Ω | Silver, Tin | 200000 Cycle(s) | - | FUJITSU LTD | FUJITSU Limited | FBR52ND12-W1 | - | - | 85 °C | -40 °C | - | Not Recommended | - | 8.31 | Compliant | - | - | - | - | - | - | - | - | - | - | - | PC Pin | EAR99 | 85 °C | -40 °C | 8536.41.00.05 | - | TUBE | 12.1 mm | compliant | - | - | - | 15.5 mm | 12.1 mm | 15.5mm x 12.1mm x 13.7mm | - | - | 25 A | - | PLASTIC SEALED | 14 V | - | SOLDER | 35 A | SPDT | 16 V | 35 A | - | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | - | - | 66.67 mA | 5 ms | - | - | - | 45 mW | 800 mW | - | DC | MOMENTARY | 12 V | DC | 5 | - | - | - | Random | - | - | SPDT | 12 V | 0.067 A | 1 FORM C | 9.2 V | 1 V | 0.0035 inch | - | - | 15.5 mm | - | 13.7 mm | - | - | - | ||
![]() 782XDX1C-12A Schneider Electric | In Stock | - | - | - | Plug-In, Socket | - | - | - | - | - | - | - | - | CE, CSA, TUV, cULus | 12 V | - | 650 Ω | Silver | - | - | - | Schneider Electric | 782XDX1C-12A | - | - | - | - | - | - | - | - | Compliant | - | 240 V | - | - | - | - | - | - | - | - | - | Plug | - | 55 °C | -40 °C | - | 180 W | - | 27.9 mm | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT, SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 W | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 mm | 21 mm | - | - | - | - | - | ||
![]() DS4E-SL2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 16 | - | - | - | - | - | - | 3.2kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | BOX; TUBE | - | unknown | - | CSA; UL | PC Pin | 35.24mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | 4PDT | 220V | - | 4PDT (4 Form C) | 3ms | General Purpose | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 5ms | - | 16.8VDC | 2A | 180mW | 180mW | - | AC/DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-24V-3 Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 1.86kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 12.9mA | 4 ms | 2A@220VDC | 18VDC | - | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXD2SS-24V-4 Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 1.86kOhm | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | BSI; CSA; EN; UL | Gull Wing | 15mm | 7.4 mm | - | - | - | - | - | WATER PROOF | - | - | - | 1A | DPDT | 220V | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 24VDC | Non Latching | 10VDC -Max | 12.9mA | 4 ms | 1A@220VDC | 18VDC | 10mA | - | 310mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 782XCX1M4L-24D Schneider Electric | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | 650 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Plug | - | 55 °C | -40 °C | - | - | - | 46.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9 mm | 21 mm | - | - | - | - | - |