- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Dim | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material of contact surface | Mfr | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Samacsys Description | Switching voltage (max.) | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Contact Rating (Current) | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Product Category | Contact (AC) Max Power Rating M Load | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1AF-R-WM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | CB | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() 301-1C-C-R1-U01-12VDC Song Chuan | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Song Chuan | - | - | 123 Ohms | - | - | - | - | - | 100000 Cycle(s) | - | 500 | SONG CHUAN PRECISION CO LTD | Song Chuan | 301-1C-C-R1-U01-12VDC | - | - | - | Socket | - | - | - | - | 125 °C | -40 °C | - | - | Contact Manufacturer | - | - | 4.78 | Details | Yes | Automotive Relays SPDT 35A 12VDC | - | - | 0.705479 oz | - | - | - | - | 301 | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 20A/14VDC. COIL PARALLEL WITH RESISTOR | - | Relays | - | - | unknown | - | - | 22.5 mm | 15 mm | 22.5mm x 15mm x 25mm | - | - | 35 A | - | 14 V | SOLDER | Quick Connect | SPDT (1 Form C) | POWER/SIGNAL RELAY | Automotive Relays | - | - | 10 ms | 12 VDC | - | - | - | 10 ms | - | - | 1.2 W | 1400 mW | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 12 V | 0.115 A | - | 7.2 V | 1.2 V | - | - | Automotive Relays | - | 15 mm | 25 mm | 22.5 mm | 25 mm | ||
![]() CB1AF-WM-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | CB | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() CB1AF-WM-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | CB | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() VSB-24STB Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 1100 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU SEMICONDUCTOR AMERICA INC | FUJITSU Limited | VSB-24STB | VSB | - | - | - | - | - | - | - | 75 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | - | e1 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8536.49.00.75 | - | - | - | compliant | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | - | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | - | 16 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | - | 10 ms | - | - | - | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 24 V | 0.022 A | - | 16.8 V | 2.4 V | - | - | - | - | - | - | - | 25.3 mm | ||
![]() CB1AF-SM-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | - | 50 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | CB | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() 286-394/004-000 WAGO Corporation | 12 |
| - | Socketable | - | - | 25.6g | - | - | - | 24V DC | - | 3.38 Ohms | Connector | Silver Nickel (AgNi), Gold (Au) | 1pc(s) | IP20 | (W x H) 15 mm x 82.5 mm | - | Light grey | - | - | Wago | 51187624 | - | Nickel/gold | WAGO Corporation | - | 1 | 1 | 0 | 0 | - | - | Box | - | - | Active | 24 - 24 | - | - | - | - | 36V DC | Plug-in connection | - | DC | No | -25°C ~ 70°C | - | 286 | - | - | - | 286-394/004-000 | - | - | - | - | - | 50 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 8 ms | 24VDC | Non Latching | 250VAC - Max | 7.1 mA | 4 ms | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.5mm | - | 15mm | - | ||
![]() LZ-5HSE Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-5HSE | LZ | - | - | - | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() LZ-B18S Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FUJITSU LTD | - | LZ-B18S | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE2A-L-6V Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 8 | Silver Tin Oxide | Panasonic Industrial Devices | - | 6 V | 360 Ω | - | - | - | - | - | 100000 Cycle(s) | - | 50 | PANASONIC CORP | Panasonic | DE2A-L-6V | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.69 | Details | Yes | - | - | - | - | - | - | - | Tube | - | - | - | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | - | compliant | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | 100 mW | 250 V | AC/DC | LATCHED | DC | 8 | 1000 Vrms | Random | 5000 Vrms | - | - | DPST | 6 V | 0.017 A | 2 FORM A | 4.2 V | 4.2 V | Power Relays | 0.0035 inch | General Purpose Relays | - | - | - | - | 12 mm | ||
![]() FTR-H1AD005V Fujitsu | 26552 | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 62 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Limited | FTR-H1AD005V | - | - | - | - | - | - | - | - | 75 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | Gold (Au) | LOW PROFILE | 8536.41.00.20 | - | - | - | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | 400 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 5 V | 0.08 A | - | 3.75 V | 0.5 V | - | - | - | - | - | - | - | 16.5 mm | ||
![]() LZ-48WM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 3800 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-48WM | LZ | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 1 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() VKP35H42 TE Connectivity | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 362 Ω | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | VKP-35H42 | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | 26.5 mm | 22 mm | 26.5mm x 22mm x 22.3mm | - | - | 40 A | WATER PROOF | - | SOLDER | - | - | POWER/SIGNAL RELAY | - | 40 A | - | - | - | - | - | - | - | - | - | - | 1590 mW | - | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 24 V | 0.066 A | - | - | - | - | - | - | - | - | - | - | 22.3 mm | ||
![]() LZ-B9HMSE Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 250 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B9HMSE | LZ | - | - | - | - | - | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 7 ms | - | - | - | - | 4 ms | 5A@150VDC | - | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 9 V | 0.037 A | - | 5.85 V | 0.45 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() EX2-2U1S NEC | 22000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFD-48HU Fujitsu | In Stock | - | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | 48 V | 1920 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | VFD-48HU | - | - | - | - | - | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | - | - | - | - | - | unknown | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW/QUICK CONNECT | - | - | POWER/SIGNAL RELAY | - | 30 A | - | 20 ms | - | - | - | - | 5 ms | - | - | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 48 V | 0.025 A | 1 FORM A | 33.6 V | 4.8 V | - | - | - | - | - | - | - | 24.1 mm | ||
![]() VB-24TCU-E Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 820 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VB-24TCU-E | VB | - | - | - | - | - | - | - | 65 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | Silver (Ag) | - | 8536.49.00.50 | - | - | - | unknown | CSA; CQC; SEMKO; SEV; UL; VDE | - | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | - | - | - | 10 ms | - | - | - | 700 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | DPDT | 24 V | 0.029 A | - | 16.8 V | 2.4 V | - | - | - | - | - | - | - | 25.3 mm | ||
![]() LZ-B9HME Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 180 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B9HME | LZ | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() LZ-6V Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 80 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Limited | LZ-6V | LZ | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 6 V | 0.075 A | - | 4.8 V | 0.3 V | - | - | - | - | - | - | - | 14.8 mm | ||
![]() LZ-5VM Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 56 Ω | - | - | - | - | - | 100000 Cycle(s) | - | - | FUJITSU LTD | FUJITSU Limited | LZ-5VM | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | - | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | - | - | 4 ms | 10A@150VDC | - | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | - | - | - | 14.8 mm |