- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | PCB Hole Count | VSWR | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN260A4H Panasonic Electric Works | 41 |
| Datasheet | 36 Weeks | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | - | - | 203Ohm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | 5.7mm | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 1A@110VDC | 3.6VDC | - | 100mW | 100mW | 0.45VDC | - | AC/DC | LATCHED | - | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EB2-5TNU KEMET | 34 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AGQ260S06 Panasonic Electric Works | 50 |
| Datasheet | 36 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 16.7mA | 4 ms | 2A@110VDC | 4.8VDC | - | 100mW | - | 0.6VDC | - | AC/DC | MOMENTARY | - | 6V | DC | - | - | - | - | - | 750 Vrms | Random | - | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SA-L-9V-X Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 2.3kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 9VDC | Latching, Single Coil | 110VDC -Max | 3.9mA | 5 ms | 1A@110VDC | 7.2VDC | - | 35mW | 35mW | - | - | DC | LATCHED | - | 9V | DC | - | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-6V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | - | DC | LATCHED | - | 6V | DC | - | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L2-9V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | 1.15kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 9VDC | Latching, Dual Coil | 110VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | - | 9V | DC | - | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-6V Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 144Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 6VDC | Non Latching | 110VDC -Max | 41.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 250mW | 250mW | 0.6VDC | - | DC | MOMENTARY | - | 6V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-4.5V Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 81Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 4.5VDC | Non Latching | 110VDC -Max | 55.6mA | 4 ms | 1A@110VDC | 3.38VDC | - | 250mW | 250mW | 0.45VDC | - | DC | MOMENTARY | - | 4.5V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IM23GR TE Connectivity | 78500 | - | Datasheet | - | PCB, Surface Mount | - | - | - | - | 8 | 0.75 g | 8 | Palladium Ruthenium | GOLD ALLOY | - | TE Connectivity / P&B | - | 5 V | 500 Ω | Gold, Ruthenium | 5 A at 250 VAC, 2 A at 220 VDC | - | 1000 | TE CONNECTIVITY LTD | - | TE Connectivity | IM23GR | - | - | - | Yes | - | - | - | - | - | - | 2-1462039-9 | Active | - | - | - | - | - | 1.49 | Details | Yes | DPDT relay ultra-hi sensitive, 2A 5Vdc | - | - | - | 0.035274 oz | 5 V | - | - | Tape and Reel | - | IM | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 85 °C | -40 °C | - | 8536.49.00.50 | Relays | - | - | 7.5 mm | unknown | 2 A | - | UL | - | - | UL | 10 mm | 2 | 6 mm | 10mm x 6mm x 5.65mm | 50 mΩ | 1 GΩ | 2 A | HERMETICAL | 220 V | 250 V | SOLDER | 2 A | 2 | DPDT | 220 V | 2 A | Gull Wing Lead | DPDT (2 Form C) | Telecom | High Frequency Relays | 2 A | - | 3 ms | 5 VDC | Non-Latching | - | 10 mA | 3 ms | - | - | - | 50 mW | 50 mW | - | 250 V | AC/DC | - | - 0.33 dB | 5 V | DC | - 18.8 dB | - | 1.49 | -0.33 dB | - | 1000 Vrms | Random | - | 1800 Vrms | 85 °C | - | 2 A | - | DPDT | - | 2 FORM C | 4.25 V | 0.5 V | - | - | - | - | - | High Frequency / RF Relays | - | - | 5.65 mm | 10 mm | 6 mm | 5.65 mm | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SA-L2-3V Panasonic Electric Works | 197 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 129Ohm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | - | 3V | DC | - | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TXS2-L-12V Panasonic Electric Works | 25 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | - | 12V | DC | - | 8 | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | 7.4mm | - | 0.0035 inch | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() G6A-234P-ST-US-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 3.5g | - | - | - | - | - | - | - | 180Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CSA; UL | PC Pin | - | - | 20.2mm | - | 10.1 mm | - | - | - | - | - | - | 250V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | .6A@125VAC | 5ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 3ms | - | 4.2VDC | 1A | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | - | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX2SA-L2-3V-Z Panasonic Electric Works | 56 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | - | DC | LATCHED | - | 3V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | Random | - | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2900349 Phoenix Contact | 2380 |
| Datasheet | 4 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | 1.2kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2014 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 24VDC | Non Latching | 30VAC 36VDC -Max | 20mA | 11ms | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KUP-5A15-120 TE Connectivity | 134 |
| - | 21 Weeks | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | KUP-5 | TE Connectivity | 120 | - | 2250(ohm) | Silver Cadmium Oxide | - | 10000 Cycle(s) | 25 | TE CONNECTIVITY LTD | No | TE Connectivity | KUP-5A15-120 | KUP | 10 A | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C TO 55C | 55 °C | -45 °C | Bulk | ROHS COMPLIANT | 5-1393118-9 | Active | 102VAC | 35.71(mm) | Active | No | Non-Latching | 2.19 | Details | Yes | - | Unsealed | -- | 102 VAC | 2.544029 oz | - | 32(V) | -45°C ~ 55°C | Box or Tray | - | KUP | - | - | Active | - | - | - | EAR99 | Industrial Relay | - | - | - | COIL OPERATE VOLTAGE(AC): 90 V | 8536.41.00.20 | Relays | - | - | - | compliant | - | 5 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 38.9 mm | - | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 10 A | DUST PROOF | 28 V | - | QUICK CONNECT | - | - | - | - | 10(A) | Quick Connect | 1 Form C | General Purpose | General Purpose Relays | 10 A | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 17.5(mA) | 10ms | - | 102 VAC | 10A | 2 VA | 2.1 VA | - | 240 V | AC/DC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | SPDT | SPDT | - | - | - | Power Relays | 0.017 A | 120 V | Insulation - Class B | No | General Purpose Relays | 240(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | 55.55(mm) | - | - | - | - | ||
![]() TXD2SA-2M-9V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 324Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | BOX; TAPE AND REEL | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 110VDC -Max | 27.8mA | 4 ms | 1A@110VDC | 6.75VDC | - | 250mW | 250mW | 0.9VDC | - | DC | MOMENTARY | - | 9V | DC | - | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ26024 Panasonic Electric Works | 1079 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.2mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 5mA | 4 ms | 2A@110VDC | 19.2VDC | - | 120mW | 120mW | 2.4VDC | - | AC/DC | MOMENTARY | - | 24V | DC | - | 8 | - | - | - | 750 Vrms | Random | - | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 0.0035 inch | - | - | - | RoHS Compliant | - | ||
![]() TX2SA-L-5V Panasonic Electric Works | 6200 | - | - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 250Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 5VDC | Latching, Single Coil | 220VDC -Max | 20mA | 4 ms | 2A@220VDC | 3.75VDC | - | 100mW | 100mW | - | - | DC | LATCHED | - | 5V | DC | - | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2H-5V Panasonic Electric Works | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 1.5g | - | - | - | - | - | - | - | 178Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | 110V | - | 9mm | - | - | - | CSA; UL | PC Pin | 125V | - | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 3ms | 5VDC | Non Latching | 125VAC 110VDC -Max | 28.1mA | 3 ms | 1A@110VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | - | 5V | DC | - | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 14mm | 14mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() TQ2SA-6V Panasonic Electric Works | 20 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | 11.5mm | - | - | - | CSA; UL | Gull Wing | 125V | - | - | - | - | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | - | 6V | DC | - | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 14mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |