- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Manufacturer | Mounting | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Contact Type | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Insertion Loss (dB) | Seal Rating | Switching Current | Features | Contacts | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UB2-4.5SNUN KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | - | UB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EB2-12SNU KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UB2-3NE KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W172DIP-150 Schneider Electric | In Stock | - | Datasheet | - | PCB, Through Hole | - | DIP | 8 | 1 g | 3.2 kΩ | - | - | Epoxy Case | Schneider Electric | PC Board | 100 V | - | - | - | - | - | - | - | 8 | PC Pin | - | 85 °C | -40 °C | - | 180 mW | Dry Reed | - | 7.37 mm | 250 mA | - | - | - | - | - | - | 1 GΩ | - | - | - | - | SPDT | - | 250 mA | - | Reed | - | - | 1 ms | 24 VDC | - | 100 V | 7.5 mA | 1 ms | - | - | - | - | 290 mW | - | - | - | 24 V | - | - | - | 250 mA | - | SPDT | 7.62 mm | 20.14 mm | 7.62 mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2-2M-1.5V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | 9Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | - | TX-D | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | 15mm | 7.4 mm | - | - | 1A | WATER PROOF | - | 1A | DPDT | 110V | - | DPDT (2 Form D) | General Purpose | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-6V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | 2A | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | 0.8 dB | - | - | - | - | - | - | - | 5.6mm | RoHS Compliant | Lead Free | ||
![]() TQ2SL-9V-X Panasonic Electric Works | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 8 | - | 579Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | - | 2A | - | 125V | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 0.8 dB | - | - | - | - | - | - | - | 5.6mm | RoHS Compliant | Lead Free | ||
![]() TQ2H-9V Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 8 | - | 579Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2009 | TQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | - | - | - | CSA; UL | PC Pin | - | 14mm | 9 mm | 14mm x 9mm x 5mm | - | 1A | - | 125V | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 3ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 3 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 0.6 dB | - | - | - | - | - | - | - | 5mm | RoHS Compliant | Lead Free | ||
![]() EB2-3SNU KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EA2-3SNU KEMET | 17 | - | Datasheet | 15 Weeks | - | Through Hole | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EA2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UB2-5SNU KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 1ms | - | 3.75VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UB2-12SNU KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 1.44kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UD2-4.5NE KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | - | UD2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.6VDC | 1A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UA2-3SNU KEMET | 17 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UA2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UD2-5NE KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 250Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UD2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 20mA | 1ms | - | 4VDC | 1A | - | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EB2-24TNU KEMET | 17 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 2.88kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 18VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2987040 Phoenix Contact | In Stock | - | - | 2 Weeks | - | DIN Rail | Module | - | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | -40°C~70°C | Bulk | 2014 | PLC-RSP | - | Obsolete | Not Applicable | - | Screw | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 4ms | 72VDC | Non Latching | 30VAC 36VDC -Max | 3mA | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | RoHS Compliant | - | ||
![]() EE2-12NU KEMET | 101 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 2A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-3TNUH KEMET | 21 |
| - | 15 Weeks | - | Surface Mount | - | - | - | 64.3Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 46.7mA | 1ms | - | 2.25VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TX2-3V-TH Panasonic Electric Works | 25 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | 8 | - | 64.3Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | PC Pin | 250V | - | - | - | - | - | WATER PROOF | 250V | 7.5A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | 7.5A@250VAC | 4ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 46.7mA | 4 ms | 7.5A@220VDC | 2.25VDC | 2A | 140mW | - | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | 15mm | - | - | RoHS Compliant | - |