- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Package Quantity | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Features | Product Category | Coil Termination | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SL-L-6V Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 514Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 4.5VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G6A-274P-ST-US-DC6 Omron Electronics Inc-EMC Div | 364 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 3.5g | - | - | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | - | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | CSA; UL | PC Pin | 125V | CSA, UL | 20.2mm | 10.1 mm | - | 50mOhm | 1000000000Ohm | 2A | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | 0.5A | .5A@125VAC | 5ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 3ms | 2A@30VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 8 | - | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | - | 60W@220VDC | - | - | - | - | - | - | - | 0.3A@125VAC | - | - | - | - | - | - | - | - | 0.003 inch | - | RoHS Compliant | - | ||
![]() AGN21024 Panasonic Electric Works | 20000 | - | Datasheet | 36 Weeks | - | Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 18VDC | - | 120mW | 120mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210A24 Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 18VDC | - | 120mW | 120mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 2966333 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | 33.599997g | - | - | - | - | - | 230V | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2011 | PLC-RSC | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | 36V | - | - | - | 50mA | - | Screw Terminal | 30V | UL | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 7ms | 230VAC/DC | Non Latching | 30VAC 36VDC -Max | 3.2mA | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9-1440003-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Through Hole | - | - | - | - | 5 | 7 g | - | - | - | - | - | - | - | 90 Ω | Silver, Tin | - | - | - | - | - | Through Hole | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | PCB | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 277 V | - | - | SPDT | 30 V | 5 A | Solder Pin | - | General Purpose | - | - | - | 10 ms | 6 VDC | Non-Latching | 277 VAC, 30 VDC | 66.7 mA | 5 ms | - | - | - | - | 400 mW | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | - | - | - | - | - | - | - | - | 15.1892 mm | 20 mm | 10 mm | - | - | - | - | - | ||
![]() G6S-2-Y12VDC Omron | 1000 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2 g | 8 | Silver | GOLD ALLOY | - | - | - | 12 V | 1028 Ω | - | 100000 Cycle(s) | - | OMRON CORP | OMRON Corporation | G6S-2-Y12VDC | - | 85 °C | -40 °C | - | Active | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | TUBE | - | compliant | - | CSA; BSI; UL | - | - | - | 14.8 mm | 7.3 mm | 14.8mm x 7.3mm x 9.2mm | 75 mΩ | 1000000000 Ω | 2 A | - | - | 220 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 4 ms | - | - | - | - | 4 ms | - | - | - | - | 140 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | 1500 Vrms | Random | 2000 Vrms | - | - | - | DPDT | 24 V | - | 0.0117 A | 2 FORM C | 9 V | 1.2 V | - | - | - | - | - | - | - | - | 9.2 mm | - | - | - | - | ||
![]() TXD2SA-9V-X Panasonic Electric Works | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 9VDC | Non Latching | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2-2M-12V Panasonic Electric Works | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTR-F1CA009V Fujitsu | 20000 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | - | 145 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 20 | FUJITSU LTD | Fujitsu | FTR-F1CA009V | Through Hole | 75 °C | -40 °C | ROHS COMPLIANT | Active | 5.26 | Details | Yes | General Purpose Relays, EA | - | - | - | Tube | - | FTR-F1 | - | Yes | - | - | - | - | EAR99 | Low Profile | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | - | compliant | - | CQC; CSA; DEMKO; FIMKO; IMQ; NEMKO; SEMKO; SEV; UL; VDE | - | - | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 5 A | - | - | 24 V | - | SOLDER | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 9 VDC | Non-Latching | - | - | 5 ms | - | - | - | 530 mW | 530 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 9 V | - | 0.059 A | - | 6.3 V | 0.9 V | - | Power Relays | - | General Purpose Relays | Solder Pin | - | - | - | 16.5 mm | - | - | - | - | ||
![]() G6B-48BND-DC24 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 2 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 2.88kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2000 | G6B-4 | - | - | Active | Not Applicable | - | Screw | - | - | - | 55°C | -25°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | - | SPST-NO (1 Form A) x 4 | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 10.7mA | 15ms | - | 19.2VDC | 2A | - | 200mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SS-5V Panasonic Electric Works | 20 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 178Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | 9.3mm | - | - | CSA; UL | Gull Wing | 125V | - | - | - | 14mm x 9mm x 5.4mm | 75mOhm | 1000000000Ohm | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 5VDC | Non Latching | 125VAC 220VDC -Max | 28.1mA | 4 ms | 2A@220VDC | 3.75VDC | - | 140mW | 140mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | 0.8 dB | - | 1000 Vrms | Random | 1500 Vrms | 62.5VA@125VAC | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 14mm | 9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3-1617033-7 TE Connectivity Aerospace, Defense and Marine | 10 | - | Datasheet | 23 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 700Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | PC Pins | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.003W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() R26-11AD10-12 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | R26-11AD10-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6A-274P-ST401-USDC48 Omron Electronics Inc-EMC Div | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 48VDC | Non Latching | 250VAC 220VDC -Max | - | 3ms | - | - | 2A | - | - | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGN260S12 Panasonic Electric Works | 17 |
| - | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | unknown | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9.6VDC | - | 100mW | 100mW | 1.2VDC | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() TXS2SA-L2-3V-X Panasonic Electric Works | 3111 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN2601H Panasonic Electric Works | 46 |
| - | 36 Weeks | - | Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | - | - | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.2VDC | - | 100mW | - | 0.15VDC | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() W107DIP-7 Schneider Electric | In Stock | - | Datasheet | - | - | PCB, Through Hole | - | DIP | - | - | 8 | 1 g | - | - | - | - | - | - | - | 1 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | 12 V | - | - | - | - | - | - | - | - | 8 | PC Pin | - | - | - | 85 °C | -40 °C | - | - | - | 144 mW | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | 1 GΩ | - | - | - | - | - | - | - | SPST | - | 500 mA | - | - | Reed | - | - | - | 1 ms | - | - | 100 V | 12 mA | 1 ms | - | - | - | - | 144 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.98 mm | - | 7.62 mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-L-24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 11.52kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 24VDC | Latching, Single Coil | 110VDC -Max | 2.1mA | 5 ms | 1A@110VDC | 19.2VDC | - | 50mW | 50mW | - | - | DC | LATCHED | 24V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free |